-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: BOLT, CLOSE TOLERANCE, SPLINE DRIVE, ALLOY STEEL, 1550 MPA, METRIC
-
Supplier: Accuris
Description: BOLT, CLOSE TOLERANCE, SPLINE DRIVE, ALLOY STEEL, 1250 MPA, METRIC
-
Supplier: Accuris
Description: BOLT, CLOSE TOLERANCE, SPLINE DRIVE, ALLOY STEEL, 1800 MPA, METRIC
-
Supplier: Accuris
Description: BOLT, TENSION, CLOSE TOLERANCE, SPLINE DRIVE, A286 CRES, 1250 MPA, METRIC
-
Supplier: RS Components, Ltd.
Description: STAHLWILLE VDE Screwdriver Socket 3/8 Inch Square Drive for spline socket head fasteners. VDE screwdriver sockets guarantee perfect grip in the fastener head, irrespective of whether it is TORX® or XZN®. VDE extensions ensure even awkwardly located bolting points are reliably and
- Drive Size: 3/8"
- Drive Type: Hex Bit
- Number of Points: 12
- SAE or Metric: Metric Only
-
Supplier: RS Components, Ltd.
Description: STAHLWILLE VDE Screwdriver Socket 3/8 Inch Square Drive for spline socket head fasteners. VDE screwdriver sockets guarantee perfect grip in the fastener head, irrespective of whether it is TORX® or XZN®. VDE extensions ensure even awkwardly located bolting points are reliably and
- Drive Size: 3/8"
- Drive Type: Hex Bit
- Number of Points: 12
- SAE or Metric: Metric Only
-
Supplier: Mach III Clutch, Inc.
Description: maximum shown (US & Metric) for easy installation Splined drive and toothed friction discs for heavy duty service Machined face and bolt circle on adapter facilitate connection to a bearing mounted pulley or gear Available with either high or low* coefficient friction linings
- Application / Type: Industrial / General Purpose, Power Transmission
- Bore Diameter: 1.88 to 2.75 inch
- Clutch Engagement: Friction
- Diameter: 12 inch
Find Suppliers by Category Top
More Information Top
-
Engineering and Manufacturing Development of a New Metric Fastener — 12-Spline Flange Bolt
This paper discusses the engineering and manu- facturing development of metric 12- spline flange bolts from "blue sky" ideas through final stages of analysis, testing, and manufacturing.
-
Untitled
33 Engineering and Manufacturing Development of a New Metric Fastener - 12- Spline Flange Bolt , R. Kasuba and J. Shugart ......