Products/Services for Miniature Plastic Pressure Regulators
-
Pressure Regulators - (1203 companies)Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure regulators are back pressure, vacuum pressure, differential pressure...Media DescriptionRegulator TypeCartridge / Manifold Valves
-
Air Pressure Regulators - (381 companies)...and plastic are the least expensive options. Some air pressure regulators are equipped with an internal pressure gage or a bleed-off valve for pressure relief. Others have an integral filter for fluid intake or an attached lubricator for valve operation...
-
Pressure Relief Valves - (981 companies)...and back pressure regulators are the same device, only differing in application. The pressure relief valve "lets off steam" when safe pressures are exceeded, then closes again when pressure drops to a preset level. A back pressure regulator maintains...
-
Pressure Vessels - (699 companies)Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig. High pressure vessels function under greater than normal amounts of pressure without compromising seals or bursting...
-
Speed Controls - (64 companies)Speed controls, including speed regulators and rate controllers, are used to decelerate and regulate the speed of loads such as moving carriages and machining feeds near the end of their travel. They frequently use fluid dampening methods...
-
Industrial Valves - (2968 companies)Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function...
-
Control Valves - (1613 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
-
Gas Pressure Regulators - (282 companies)Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators...
-
Gas Cylinders - (115 companies)...protects the valve assembly from damage when the gas is not in use. A pressure regulator assembly is utilized when dispensing gas from a cylinder to control the flow of gas at the desired pressure. Applications. Gas cylinders are used in a wide...
-
Cores and Tubes - (39 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
Product News
-
Clippard
MAR-1 Series Miniature Pressure Regulators When Clippard introduced a miniature regulator in 1962, the MAR-1 became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with a variety of new models, options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while... (read more)Browse Pressure Regulators Datasheets for Clippard -
Beswick Engineering Co., Inc.
Two-stage Diaphragm Pressure Regulator - Miniature The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a consistent outlet pressure despite wide swings in the inlet (source) pressure or decaying inlet pressure. The PRD3 pressure regulator series is rated for inlet pressures up to 500 psi (34.5 bar) and can provide... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Beswick Engineering Co., Inc.
Miniature Three-Stage High Pressure Regulator Description: Beswick's award winning PRD4HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. Max Inlet Pressure Rating: The PRD4HP is a three stage regulator, capable of accurately reducing very high inlet pressures, up to 3,000 psi. It is ideal for applications where the source fluid will be coming directly from a cylinder of high pressure compressed gas. Outlet Pressure Range: Maximum outlet... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Plast-O-Matic Valves, Inc.
Pressure Regulator vs. Backpressure Regulator Pressure Regulator vs. Backpressure Regulator. When to use one or the other ...and when to use both!. Pressure regulators are often misunderstood and misapplied. Somebody might call it a "pressure sustaining valve, " still another might know it as a "pressure reducer valve. " To make matters worse, backpressure regulators are commonly mistaken for pressure regulators. USES OF EACH. Where an obstruction will benefit everything prior to the valve, for example, at the end of a return line and just... (read more)Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Clippard
New Pressure Diaphragm Regulators Cincinnati, Ohio--. When Clippard invented miniature regulators in 1962, the MAR Series became very. popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long. life. As regulator applications continue to increase, Clippard is meeting the demand with the newest. addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability. ( +-0.15 psi) while maintaining the same flow and performance characteristics... (read more)Browse Pressure Regulators Datasheets for Clippard -
Plast-O-Matic Valves, Inc.
Air Operated Pressure Regulators Product Data Sheet. Air Operated Pressure Regulators. Series PRA/PRAM features two opposing large area frictionless rolling diaphragms. Process pressure is applied to one of the diaphragms; air pressure is applied to the other. Because the air pressure can be maintained with more accuracy than the force provided by a spring, the PRA/PRAM offers greater sensitivity and less variance from set pressure than any thermoplastic pressure regulator previously available. The PRA/PRAM can be used... (read more)Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Plast-O-Matic Valves, Inc.
Utrapure Pressure Regulator Product Data Sheet. Ultrapure Regulators/Full Shutoff with Kalrez Perfluoroelastomers. Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard; flare, sanitary, and other connection types available. 20 - 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag... (read more)Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Festo Corporation
Custom Pressure Regulators Festo Corporation manufactures custom pressure regulators to match your specifications. (read more)Browse Pressure Regulators Datasheets for Festo Corporation -
Festo Corporation
Custom Air Pressure Regulators Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)Browse Air Pressure Regulators Datasheets for Festo Corporation -
Beswick Engineering Co., Inc.
Pressure Regulator - Control Low Pressures The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
-
Watts, Pressure Regulators at PlumberSurplus.com
Watts P60M5 1/4" 0-60 Miniature Plastic Water Pressure Regulator (0363002) .
-
Automotive Mechatronics
Flat-seat pressure regulator , rising characteristic ( miniature version). .... Thanks to the use of high-precision plastic technology, the D20 flat-seat pressure regu- lator (Figures…
-
Manual of the Mess- and automation technique in the automobile
Cable harness 525 cabin region 9 refrigerating medium pressure -sensor 60 refrigerating middle circulation 481 cold cathode-fluorescent lamps 378 camera 95 camera … seat-occupancy 97 tilting circuit 135 folding armatures 293 adhesive bonding 169 adhesive 170 small signal voltage gain 109 … electrical 363 fuel pump 362, 495 fuel-consumption display 87 force-path-characteristic 301 cross winding measuring device 371 cooling-fans 410, 418 heat sinks 319 cooling circulation regulators 80 coolant circuit 80 … 484 cooling water 416 plastics 119 curve light, short…
-
Pressure-Relief Safety Valves - Grainger Industrial Supply
(F) 120, Plastic Body Material, Rubber Seal Material, Stainless Steel Spring Material. .... Miniature Pressure Regulator , (M)NPT Inlet (In.) Hose Barb, 1/4 In. OD Hose, Pressure Range (PSI) 0 to 12,...
-
Online Catalog Valves - Pneumatics - Grainger Industrial Supply
(F) 120, Plastic Body Material, Rubber Seal Material, Stainless Steel Spring Material. .... Miniature Pressure Regulator , (M)NPT Inlet (In.) Hose Barb, 1/4 In. OD Hose, Pressure Range (PSI) 0 to 12,...
-
$100-$200 Valves - Pneumatics - Grainger Industrial Supply
(F) 120, Plastic Body Material, Rubber Seal Material, Stainless Steel Spring Material. .... Miniature Pressure Regulator , (M)NPT Inlet (In.) Hose Barb, 1/4 In. OD Hose, Pressure Range (PSI) 0 to 12,...
-
Suppliers to Ford Explorer
…Safety Electronics Autoliv Satellite Radio Delphi Seat motor Valeo Seat Switch (Tier 2) Omron Seat Weight Sensor* Takata Sensor cluster Continental Automotive Systems Smart Junction Box Lear Tire Pressure Monitoring System Lear UPA … Outside Door Handles ADAC Plastics Pnl Asy Cowl Top … Top Inr Pnl Wtr Tower Automotive Side Door Latch Magna Closures Spare Tire Carrier Dura Steel wheels ArvinMeritor Structural adhesives Henkel Sunroof system Webasto Thermostat Standard-Thompson Window Regulator Magna Closures Windshield Washer … rods Metaldyne coolant/overflow bottle Miniature Precision Components Crankshaft damper…
-
Author Index
…3222 -with J. H. Meek, magnetic disturbances, sporadic E and radio echoes associated with aurora, 3221 McNarry, L. R., with P. A. Redhead, ionization manometer for extremely low pressures , 2955 McQuarrie, M., time … rays, 19 Medill, J., miniature piesoelectric microphone, 955 Medina … and ZrOg thermionic cathodes, 2817 - and L. Eyraud, variation of dielectric constant of plastics with field, 752 .... C. A., with G. J. Lehmann, temperature regulator for Ge metallurgy, 1788, 2409 Meunier, P., telephone-repeater…
-
1. General analytical chemistry
- Description of a bellows- pressure regulator in Ganzmetallausfiihrung. .... This regulator enth ~ ilt no plastic sealing and fiihrungen and the rule ~ indemngen connected to … Gehause, setting spindle and the animal long time drift of the control is held mechauische compounds small .
-
Shopping In Air Conditioners - Big Bruin
Model: R-4000-3 38Y124 Miniature Pressure Regulator , (m)npt Inlet (in.) Hose Barb, 1/4 In. .... (f) 120, Plastic Body Material, Rubber Seal Material, Stainless Steel Spring Material Rated: 0/10 0 Reviews .