-
Supplier: Rotek, Inc.
Description: gearless models are available Applications: Wind turbines, Cranes and excavators, Stackers/reclaimers, Lift truck rotators, Industrial turntables, Capstans, Turnstiles, Mining equipment
- Gear Options: Non-geared, Internal Gear Only, External Gear Only
- Moment Load: 123000 to 1.20E7 Ft-lbs
- Outside Diameter: 12 to 180 inch
- Slewing Ring / Turntable Bearing Type: Other
-
Supplier: Rotek, Inc.
Description: ,000 to 1,000,000 pounds Contact Rotek for load information on special order models, 800-221-8043 Gearing: Internally geared, externally geared and gearless models are available Applications: Cranes and excavators, Stackers/reclaimers, Lift truck rotators, Industrial turntables, Capstans,
- Gear Options: Non-geared, Internal Gear Only, External Gear Only
- Moment Load: 20000 to 8.30E6 Ft-lbs
- Outside Diameter: 12 to 180 inch
- Slewing Ring / Turntable Bearing Type: Single Row Ball
-
Supplier: Littelfuse, Inc.
Description: faults. The SE-134C/SE-135 is field proven in monitoring trailing cables on large mobile equipment such as drag-lines, mining shovels, shore-to-ship power cables, dock-side cranes, stacker-reclaimers, submersible pumps, and portable conveyors.
- Supply Voltage Range: 120 to 240 volts
-
-
Supplier: Littelfuse, Inc.
Description: faults. The SE-134C/SE-135 is field proven in monitoring trailing cables on large mobile equipment such as drag-lines, mining shovels, shore-to-ship power cables, dock-side cranes, stacker-reclaimers, submersible pumps, and portable conveyors.
- Supply Voltage Range: 120 to 240 volts
-
Supplier: FineTek
Description: ?Conventional belt conveyors ?Underground, cable supported belt conveyors ?Stacker/reclaimer conveyors ?Ship loading/unloading systems ?Tripper and shuttle conveyors ?Bucket elevator speed safety management ?Many others
-
Supplier: Littelfuse, Inc.
Description: faults. The SE-134C/SE-135 is field proven in monitoring trailing cables on large mobile equipment such as drag-lines, mining shovels, shore-to-ship power cables, dock-side cranes, stacker-reclaimers, submersible pumps, and portable conveyors. COMPUTER TO RELAY CONNECTION Connect the
-
Supplier: Littelfuse, Inc.
Description: faults. The SE-134C/SE-135 is field proven in monitoring trailing cables on large mobile equipment such as drag-lines, mining shovels, shore-to-ship power cables, dock-side cranes, stacker-reclaimers, submersible pumps, and portable conveyors. COMPUTER TO RELAY CONNECTION Connect the
- Supply Voltage Range: 120 to 240 volts
-
Supplier: FineTek
Description: ?Stacker/reclaimer conveyors ?Ship loading/unloading systems ?Tripper and shuttle conveyors ?Bucket elevator speed safety management ?Many others INDUSTRY ?Aggregate processing 。Mining ?Cement production ?Grain distribution/process ing ?Terminal operations (loading/unloading)
- Output: Current, Switched / Alarm
- Power Requirements: AC Powered
- Rotary Speed Range: 1 to 999 rpm
-
Supplier: FineTek
Description: safety stop switch for emergency or normal conveyor shutdown USE ?Conventional belt conveyors ?Underground, cable supported belt conveyors ?Stacker/reclaimer conveyors ?Ship loading/unloading systems ?Tripper and shuttle conveyors
Find Suppliers by Category Top
More Information Top
-
Using Redundant Wireless for Reliable Heavy Industry Automation (.pdf)
More and more, system integrators are turning to wireless communications as a coordinated solution for highly distributed or mobile applications, such as massive stacker - reclaimers or underground mine cart systems.
-
The Influence of Method and Environment in Torquing Screws Used in Bucket Wheel to Stacker-Reclaimer Machine
This article reveals quantitatively the effect of the environment and the method in tightening screws to clamp the wheel buckets of a Stacker Reclaimer Machine at an Iron Ore Mining .
-
Scheduling at coal handling facilities using Simulated Annealing
Although the total factory demand must be met in every period, the capacity of all mine trajectory, transfer belts, stackers and reclaimers must also be adhered to in all time periods.
-
A Review of Bucket Wheel Reclaimer Failure Through Mechanical Test and Metallographic Analysis
Abstract The present article provides description of a catastrophic failure of a Stacker -cum- Reclaimer in one iron ore mining area in India.
-
Advances in Global Optimization
Keywords Stockyard simulation • Discrete-continuous • Mining operations • High fidelity • Visualization • Stacker • Reclaimer .
-
Supply Chain Disruptions
Other equipment-related incidents may involve the shiploaders, conveyors, reclaimers , stackers , dumpsheds, rail wagons, and mine load point equipment.
-
Human Centered Computing
The bucket wheel excavator is mostly used in coal mining and earthwork digging, while the bucket wheel stacker - reclaimer is mostly used for loading and discharging bulk materials.
-
Structural steel construction in Southern Africa Morgan Dundu
[27] Frisby, C.: Skorpion Zinc Mine Pro- ject – Skorpion materials-handling sys- tem and stacker / reclaimer .
-
The 19th International Conference on Industrial Engineering and Engineering Management
The stacker - reclaimer is are widely used in building materials, mining , coal, power, metallurgical, chemical, cement and other industries.
-
[17]3 Progress in Surface Mining Production from Canada’s Oil Sands
Conveyor belt splicing Steel cable conveyor belts are subjected to heavy abuse in an oil sands mine -especially the short belts associated with bucketwheel reclaimers and radial stackers .