Products/Services for Mud Jacking Pump
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Liquid Handling Pumps - (2268 companies)Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement). Pumps, in their simplest form, are machines for moving liquids. Industrial... -
Mud Pumps - (89 companies)Mud pumps are large, reciprocating pumps that are used to circulate the mud on a drilling rig. A typical mud pump is a double- or triple-acting, two- or three-cylinder piston pump whose pistons travel in replaceable liners and are driven...
-
Drilling Rigs - (144 companies)...volume, and development. Often, the compressor has a clutch. Specifications for drilling rigs include table opening, pull-up, top head travel, and lift capacity. Drilling rigs are equipped with pumps that dispense drilling fluid or drilling mud... -
Lifting Jacks - (390 companies)These are simple hydraulic lever jacks that use a mechanical advantage of high pressure small diameter piston, or the master, pumping fluid into a large diameter piston 's chamber or the slave cylinder. The two are mounted next to each other on the base... -
Pallet Jacks - (318 companies)Corrosion resistant. Pallet jacks that are stainless steel or galvanized have an enriched structure to maintain functionality in corrosive environments. These jacks may have grease fittings and a specialized hydraulic pump. Image credit: Forklift America...
-
Mud Cleaners - (28 companies)How to Select Mud Cleaners. Image Credit: GN Solids Control | Kemtron. Mud cleaners are two-stage solids control equipment that are composed of several hydrocyclones mounted over a vibrating screen, known as a shale shaker. Mud cleaners are used...
-
Phone Jacks and Plugs - (254 companies)Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular...
-
Piston Pumps and Plunger Pumps - (603 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
-
Tires - (67 companies)...firmer sidewalls to avoid punctures when driven off-road. The tread patterns are developed with wider spacing keeping mud out of the treads. These tires perform adequately when used on paved surfaces and during wet and snowy conditions. These tires...
Product News
-
McWane Plant and Industrial
Mud Valves MPIs NRS style ductile iron/stainless steel mud valves are designed primarily for use in settling tanks of water and wastewater treatment plants. They are available in both ductile iron and stainless steel bodies. Their intended use is to drain tanks for maintenance or cleaning. Mud Valves are furnished with a 2 " square operating nut; however, they can be supplied with optional extension stem or handwheel. The valve uses a Buna-N resilient seat on the plug. The ductile iron/stainless steel... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
APSX, LLC
APSX-PIM MUD Base (half inch pitch) APSX-PIM MUD Base. A universal MUD base designed to make 3D printed or metal mold inserts fast to mount, align, and swap on the APSX-PIM. Each side of the MUD features a dense 1/2" pitch mounting grid using 1/4-20 threaded holes --ideal for repeatable fixturing of printed inserts, clamp bars, and custom retention plates. This mold comes with the bushings and pins installed. You just need to mount your 3D printed or metal mold insert. The 3D printed molds can be made by using Origin, FormLabs... (read more)Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
Columbus McKinnon Corporation
Duff-Norton Screw Jacks Wherever there is a need to lift, position, align and hold a load, Screw Jacks can be found. Accordingly, they are common throughout many industrial processes. Their high reliability and synchronization make screw jacks suitable for a wide variety of uses especially those found in manufacturing. There are two types of screw jack systems: Screw Jack Lifting Systems. Screw Jack Lifting Systems are best in applications where you 're lifting a load, but accuracy is not as critical as during... (read more)Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
Rego Electronics Inc.
RJ45 with LED Jacks Product Series -. 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors. Features & Benefits -. A full range of products, high quality, high reliability, customization available, long term supply. Target Market -. Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
TE Connectivity
Sustainability with TE RJ45 Modular Jacks KEY PRODUCT MESSAGING. Standardization for network connections. Ease of use. Broad portfolio. RoHS compliant. TARGET APPLICATIONS. Communications. Routers. Servers. Switches. Business equipment. Consumer electronics. Telephones. Computers. Wireless base stations. Industrial automation (read more)Browse Electrical Connectors Datasheets for TE Connectivity -
Keystone Electronics Corp.
PCB Micro Pins, Jacks, and Terminals Micro Pin Features: * Precision engineered and manufactured. * Space saving design for high density packaging. * Micro pins are available in .017 to .080 diameters. * Ideal for mating with their standard line of micro jacks. * Available for press-fit, swage or solder mounting. * Sizes for .032, .062, .093 and .125 thick PC boards. * Custom micro pins manufactured to your specifications. * Other platings available upon request. Micro Jack Features: * Precision engineered, "closed entry" contacts... (read more)Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
PEI-Genesis
Rugged, Reliable Modular Jack Connectors Rugged, Reliable Modular Jack Connectors - In Stock. PEI-Genesis now stocks Amphenol Communication Solutions (ACS) Modular Jack Connectors -- ideal for applications in networking, industrial automation, telecom, and datacom. These high-performance connectors offer: *Category 5e to 6A performance for data rates up to 10Gbps. *Shielded & unshielded options to meet EMI/RFI protection requirements. *Board mount configurations: right-angle and vertical through-hole or SMT. *PoE/PoE+ support... (read more) -
Green Cubes Technology
Warehousing with lithium pallet jack batteries Reducing the total cost of ownership in warehousing with lithium pallet jack batteries. Lower ownership costs in warehousing. Warehouses monitor every dollar that flows through operations. The battery powering an electric pallet jack influences utility bills, labor schedules, and capital budgets for many years. Replacing lead-acid packs with lithium pallet jack batteries removes hidden expenses linked to watering, cooling periods, and frequent change-outs. Many facilities begin their evaluation... (read more)Browse Batteries Datasheets for Green Cubes Technology -
Green Cubes Technology
Switching to lithium pallet jack batteries Reducing Total Cost of Ownership in Warehousing with Lithium Pallet Jack Batteries. In warehouse operations, cost efficiency extends well beyond the purchase price. The real cost is measured in daily operations, equipment performance, energy consumption, maintenance, and labor --all of which contribute to the total cost of ownership (TCO). As warehouses strive to become leaner and smarter, more operators are turning to battery technology. Among the most promising developments? The switch from... (read more)Browse Lithium Batteries Datasheets for Green Cubes Technology -
Keystone Electronics Corp.
Modular Keystone RJ45 Jacks for PCBs & Panels A new series of advanced 8P8C modular jacks suitable for 100Base-T (Fast Ethernet) applications to support the high-speed performance requirements of Gigabit Ethernet applications, are now available from Keystone Electronics Corp. Manufactured for increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications... (read more)
-
CR4 - Thread: Signs of My Home Missing a Moisture Barrier
… excavated under the house and jacked it up, and in the process damaged the vapor barrier between the soil and slab, or drilled holes from above and did not properly grout/seal the holes after pressure- jacking ( mud pumping or foam pumping) the …
-
Drill and Propel with Double Duty DC Generators
… type exciters for each generator with sophisticated regulators the resulting adjustable voltage drives systems can be calibrated readily to provide the desired drive characteristics for such diverse applications as propulsion motors (including thrusters), draw works, mud pumps , jacking pumps, and other drilling …
-
Nonlinear Finite-Element Analysis of Reinforced Concrete Bridge Approach Slab
Undermining and settlement of the slab can be treated by either mud jacking or by pumping grout material to fill the voids beneath the slab.
-
Irradiation Processing Department monthly record report, August 1958
Concrete Floor Conditions - I05-B Buildin_ - Ninety yards of clay were pumped , by mud Jack , under the floors of the fan room and work area of the I05-B Building to fill voids and strengthen the floors.
-
Sustainable Pavement Maintenance Practices
Mud jacking —Process of pumping a water, dirt, and cement mixture under concrete slabs in order to lift it.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2000 > [FDBKF2003...
observed two employees of Leon Siding working on a pump jack scaffold without “ mud .
-
Advanced drilling systems study.
Mast & substructure Power generation equipment Drawworks Hydraulic jack Coiled tubing drive unit Mud pumps & high-pressure equipment Mud conditioning equipment BOP equipment Rotating equipment Traveling & pipe handling equipment Instrumentation Miscellaneous equipment Tubing &BHA Rig assembly & test .
-
Pressured Mud Cap Drilling: Efficient Drilling of High-Pressure Fractured Reservoirs
Drilling is done from a small jack -up, with standard mud pumps and a standpipe and top drive rated to 5000 psi.
Indicates content that may require registration and/or purchase.