Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: National Precision Bearing, Inc.
Description: Offered as self-lubricating with TFE liners for reduced friction . Also can be supplied as metal to metal types. They are recommended for applications requiring considerable oscillation and misalignment under very heavy loads and where frequent lubrication is undesirable or impossible. Suited for
- Design Units: Inch
-
Supplier: Amphenol PCD
Description: : The compounded versions of the RJF TV have been tested in vibration following the NAS 1599 Aeronautic specification (Ambient temperature): 5 - 3000 Hz, 20g, 2,5 mm [.1 inch] double amplitude, 3 axes, 12 hours Note: This specification exceeds MIL-C-26500 requirements.
- Gender: Female / Jack
- Geometry: Straight, Right Angle
-
Supplier: Amphenol PCD
Description: . Vibrations: The compounded versions of the RJF TV have been tested in vibration following the NAS 1599 Aeronautic specification (Ambient temperature): 5 - 3000 Hz, 20g, 2,5 mm [.1 inch] double amplitude, 3 axes, 12 hours Note: This specification exceeds MIL-C-26500 requirements
- Gender: Female / Jack
- Geometry: Straight, Right Angle
-
-
Supplier: Caplugs
Description: ASC Series threaded aluminum caps for threaded flared fittings are designed with a nose-section that forms a low-pressure seal. Optional sealing disc (ASC-DN) for positive seal. Sealing Discs: Neoprene, Butyl, Buna N Rubber Specs: MIL-C-5501/3, NAS-817, NAS-835 Material: 3003-0
- Fits NPT Size: 3/8 NPT, Other
- Material: Aluminum
- Threaded: Yes
-
Supplier: Polymer Molding, Inc.
Description: SC Series Caps are manufactured with internal threads to provide a positive snap fit. Part can be threaded or pressed on. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-52078, MIL-C-5501/3R,
- Fits Diameter: 0.3750 inch
- Material: Polyethylene (PE)
- Round Cap Features: Knurled or Faceted Head
- Shape or Application: Round
-
Supplier: Polymer Molding, Inc.
Description: Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1
- Material: Polyethylene (PE)
- Plug / Insert Shape or Application: Round
- Round Plug Features: Knurled or Faceted Head
- Threaded: Yes
-
Supplier: Aero-Electric Connector, Inc.
Description: MIL-DTL-83723 Series III family offers connectors with bayonet and threaded coupling including lanyard-release quick-disconnects. These connectors combine the best features of MIL-DTL-26500 and NAS 1599 miniature connector specifications. They are intermateable with both bayonet and threaded
- Contact Size (AWG): 12 to 20 AWG
- Gender: Male / Plug
- Geometry: Straight
- Number of Contacts: 2 to 61 #
-
Supplier: Polymer Molding, Inc.
Description: Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MS-90376-R, MS-25178, NAS-813, NAS-831 Conductive and static dissapative options are available (consult factory for details) RoHS Compliant
- Connector Diameter: 1 inch
- Cover / Plug Shape or Application: Round
- Cover or Base?: Cover
- Features: Static Dissipative?, Provides an Electrical Shield?
-
Supplier: Polymer Molding, Inc.
Description: Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MS90376-Y, MS-25177, NAS-820, NAS-837 Conductive and static dissapative options are available (consult factory for details) RoHS Compliant
- Connector Diameter: 0.8600 inch
- Cover / Plug Shape or Application: Round
- Material: Polyethylene (PE)
-
Supplier: Daemar Inc.
Description: Knurled for ease of application, Series CD Caps seal flared JIC fittings exceptionally well against dirt and moisture, and are also used for masking during painting and plating. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/11, NAS-814,
- Threaded: Yes
-
Supplier: Daemar Inc.
Description: Made to protect threaded connectors, Series EC Caps are designed for easy application and removal in areas not readily accessible. They can be installed over threads or cylindrical surfaces. Material: Low-Density Polyethylene Color: Red Applicable Specs: MS-90376-R, NAS-813,
- Connector Diameter: 0.6250 inch
- Cover or Base?: Cover
- Features: Provides an Electrical Shield?
- Material: Polyethylene (PE)
-
Supplier: Daemar Inc.
Description: The E series straight-sided, thin-walled closures are designed to protect threaded connectors. The flanged end makes for easy removal in hard-to-reach areas. The versatile design of these plugs make them ideal for use in a variety of threaded and non-threaded applications. Material: Low-Density
- Connector Diameter: 1.12 inch
- Cover or Base?: Cover
- Features: Provides an Electrical Shield?
- Material: Polyethylene (PE)
-
Supplier: Daemar Inc.
Description: Made to serve as dust and protective closures for threaded connectors, Series EP Plugs are designed for easy application and removal in areas not readily accessible. They can be installed to fit threaded or smooth cylindrical surfaces. Material: Low-Density Polyethylene Color: Yellow Applicable
- Connector Diameter: 2 inch
- Cover or Base?: Cover
- Features: Provides an Electrical Shield?
- Material: Polyethylene (PE)
-
Supplier: Caplugs
Description: ADP Series threaded aluminum plugs offer a dimpled nose section to form a low-pressure seal with tube ends. Optional Gaskets: Neoprene, Butyl, Buna N Rubber Specs: MIL-C-5501/2, NAS-842 Material: 3003-0 Aluminum Alloy Standard Color: Silver
- Fits NPT Size: 1 NPT, Other
- Material: Aluminum
- Threaded: Yes
-
Supplier: Caplugs
Description: ASP Series threaded aluminum plugs protect 37° flared fittings and straight-threaded ports. Nose section seals on flared fittings with no gasket. Optional Gaskets: Butyl and Buna N Rubber Specs: MIL-C-5501/1, NAS-836 Material: 3003-0 Aluminum Alloy Standard Color: Silver
- Fits NPT Size: Other
- Material: Aluminum
- Threaded: Yes
-
Supplier: Jergens, Inc.
Description: requiring frequent, repetitive use. Material: 17-4 PH Heat Treated Stainless Steel SPECS: MS17985, MS17986, & NAS1333-NAS1343 Meets or exceeds NASM 23460 specifications Includes split ring for easy attachment of optional lanyard
- Diameter / Size: 0.4724 inch
- English or Metric: Metric
- Locating and Fixturing Pins: Search All Locating and Fixturing Pins, L-Pin
- Material: Stainless Steel, Other
-
Supplier: Jergens, Inc.
Description: holding strengths for applications requiring frequent, repetitive use. Material: Handle: 303 Stainless Steel Button: 303 Stainless Steel (Stainless Steel Shanks) Pin Body: Heat Treated 17-4 PH Stainless Steel SPECS: MS17987 & NAS
- Diameter / Size: 1 inch
- English or Metric: English
- Material: Stainless Steel, Other
-
Supplier: Jergens, Inc.
Description: for applications requiring frequent, repetitive use. Material: Handle: Black Cast Aluminum Button: Blue Anodized Aluminum Pin Body: Heat Treated 17-4 PH Stainless Steel SPECS: MS17986 & NAS1333-NAS1343 Includes hole and
- Diameter / Size: 0.5625 inch
- English or Metric: English
- Locating and Fixturing Pins: Search All Locating and Fixturing Pins, L-Pin
- Material: Stainless Steel, Other
-
Supplier: Jergens, Inc.
Description: frequent, repetitive use. Material: 17-4 PH Heat Treated Stainless Steel SPECS: MS17985, MS17986, & NAS1333-NAS1343 Meets or exceeds NASM 23460 specifications Includes split ring for easy attachment of optional lanyard Note:
- Diameter / Size: 0.7874 inch
- English or Metric: Metric
- Locating and Fixturing Pins: Search All Locating and Fixturing Pins, T-Pin
- Material: Stainless Steel, Other
-
Supplier: Caplugs
Description: industry Easy to install and remove Slightly thinner wall and smaller diameter flanges than WWX series Material: Low-density polyethylene Standard Color: Yellow Applicable Specs: NAS 816
- Material: Polyethylene (PE)
- Tapered: Yes
-
Supplier: Lapp Tannehill
Description: , Sn63 solder alloy, Sleeve size = 2, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-I-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-I Series SIZE : 2 OPERATING TEMPERATURE : 150°C HEATING METHOD : Infrared Heated SOLDER ALLOY :
- Operating Temperature: 150 C
-
Supplier: Lapp Tannehill
Description: Heated, Sn63 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-I-1-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-I Series SIZE : 1 OPERATING TEMPERATURE : 150°C HEATING METHOD : Infrared Heated SOLDER
- Operating Temperature: 150 C
-
Supplier: Lapp Tannehill
Description: Heated, Cd18 solder alloy, Sleeve size = 7, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : L-C-7 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : L-C Series SIZE : 7 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER
- Operating Temperature: 125 C
-
Supplier: Lapp Tannehill
Description: , Sn63 solder alloy, Sleeve size = 3, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-I-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-I Series SIZE : 3 OPERATING TEMPERATURE : 150°C HEATING METHOD : Infrared Heated SOLDER ALLOY :
- Operating Temperature: 150 C
Find Suppliers by Category Top
Featured Products Top
-
NAS Spacer & Standoff Manufacturing RAF precision NAS hardware is made directly to NAS specifications, complying with aerospace and defense industry requriements for interchangeability (read more)
Browse Posts, Spacers, and Standoffs Datasheets for bisco industries -
Knurled for ease of application, Series CD Caps seal flared JIC fittings exceptionally well against dirt and moisture, and are also used for masking during painting and plating. Material: Low-Density Polyethylene Color: Red Applicable Specs: NAS-814, NAS-832, MIL-C-52078, MIL-C-5501/11 (read more)
Browse Caps, Grips, and Closures Datasheets for Caplugs -
precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). Download Full Spec Sheet (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10 (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption. The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). Learn more and see specifications (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). Learn More (read more)
Browse Solenoid Valves Datasheets for Exsenco, LLC -
power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). See Specifications (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
& Benefits - High quality, high reliability, long term supply, cost saving, customization available Target Market - Networking, Communication, NAS, SAN & Industrial Application (read more)
Browse Heat Sinks Datasheets for Rego Electronics Inc.
Conduct Research Top
-
How to Build a Raspberry Pi-powered NAS Server - BONUS: HURRiCANE Cooling System!
this article isn't specifically about digitizing photos. It's all about storage: simple, FAST network storage.
-
Radial Piston Motor Assembly and Starting Instructions
Drainage line: Before filling the motor with hydraulic fluid. Lay the drainage line in a way that the motor cannot drain off causing air to build up within the housing. Filtering: Max. admissible contamination degree of the fluid to NAS 1638 class 9, filter recommendation with a minimum retaining
-
Analog Legacy Protocol Enhancements
Airspace System "NAS" Ground-to-Ground Air Traffic Control Network and Voice System (NVS) to Analog Interphone.
-
High Numerical Aperture Silica Core Fibers
ultra high NA fibers with silica cores and silica/silica structures are now available for use in the visible and near IR regions with effective NAs higher than 0.6. Properties of these fibers are presented and the advantages over other fibers and potential medical applications are also discussed.
More Information Top
-
Solute transfer and extraction from trickle irrigation source: The effective hemisphere model
soil using flame photometry and Szechrome- NAS spec - trophotometryfor the two ions,respectively.
-
CR4 - Thread: ms screws
You can get the MS/ NAS spec # from this site: .
-
Cryptomonad biliprotein: Phycocyanin-645 from a Chroomonas species
These experiments have reinforced our opinion that the pigment modifications of phycocyanin-645 are "native" and preexist in the chloroplasts of Chroomo- nas spec .
-
Double tracks test site characterization report
… 001 NAS-NA-3050 0.29 NAS-NA-3050 0 NAS-NA-3050 NAS-NS-3006 NAS-NS-3006 NAS-NS-3006 NAS-NS-3006 NAS-NS-3006 GammaSpec Gamma Spec GammaSpec GammaSpec Gamma Spec Gamma Spec NAS -NS-3058 NAS-NS …
-
High Performance Embedded Architectures and Compilers
We find that using under-performing cores improves performance by 16% on average and saves CPU energy by up to 16% across the NAS and SPEC -OMP benchmarks on a quad-core AMD platform.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/647/1/Grant_Ryan_E_200708_MScE.pdf
28 Table 4.2: Average speedup gained by enabling HT for NAS and SPEC Parallel benchmarks.
-
Analyzing the Energy-Time Trade-Off in High-Performance Computing Applications
Fig. 2 plots the normalized aggregate results for each program set on one node ( NAS , SPEC INT, and SPEC FP).
-
A framework for computer performance evaluation using benchmark sets
NAS and SPEC represent very similar workloads.
-
Languages and Compilers for Parallel Computing
– Using a set of NAS and SPEC OMP benchmarks, we show that our tuning method can deliver program performance that improves through automatic parallelization (of both serial and parallel program) and does not degrade below that of the original program.