Products/Services for Optical Dynameter
-
Telescopes - (59 companies)...and very large devices for astronomical study. Most telescopes are assemblies of lenses and mirrors that are used to gather light. Other telescopic devices are designed to detect objects by the emission or reflection of different types of radiation. Optical...Telescope Type -
Magnifiers - (167 companies)...capture images via CCD, CMOS, or CID technology and recreate a magnified visualization on a monitor. Though the technology is digital, the lenses usually remain optical. Optical dynameter / measuring magnifier. Dynameters measure the diameter... -
Optical Comparators - (113 companies)Optical comparators are instruments that project a magnified image or profile of a part onto a screen for comparison to a standard overlay profile or scale. They are noncontact devices that function by producing magnified images of parts... -
Optical Crystals - (189 companies)Optical crystals are transparent in different spectral regions, depending upon the crystal material. They include nonlinear, photorefractive crystals, and laser crystals ' acousto-optic and electro-optic combinations; X-ray analysis... -
Optical Choppers and Optical Shutters - (23 companies)Optical choppers are mechanical or electronic devices that pass and then interrupt a beam of light for a known brief interval. Optical shutters are used to control the amount of time that a light sensitive material is exposed to radiation. Optical... -
Optical Sights - (14 companies)Optical sights are optical lens assemblies used for aiming a gun. Categories include telescopic sights, visible sights, and infrared sights. Optical sights are optical lens assemblies used for aiming a gun. There are several basic types of products...
-
Optical Tables - (22 companies)Optical tables dampen working surfaces with superior flatness. They are used in the precision mounting of optical components. Optical tables are flat and rigid structures suited for aligning and testing sub-assemblies. An optical table can also...
-
Optical Breadboards - (13 companies)Optical breadboards are flat surfaces with regularly spaced threaded holes that can be placed on a table or workbench and used for precision mounting of optical components. Optical tables and optical breadboards effectively dampen working surfaces...
-
Optical Mounts - (92 companies)Optical mounts are specialized holders designed for use with a variety of optical assemblies. This is a large and inclusive product classification that includes devices of many shapes and sizes to handle a wide array of optical components...
-
Optical Rails - (13 companies)Optical rails mount to optical tables to support components and instruments in a straight line, while retaining the freedom to quickly change their relative spacing. Together optical rails and bases create an optical mounting system. There are many...
Product News
-
Avantier Inc.
Optical Domes Avantier specializes in creating custom optical domes solutions tailored to meet our customer 's specific requirements. We collaborate closely with our clients to understand their applications and recommend suitable substrates, coatings, and geometric designs for optimal performance. Why Choose Avantier for Optical Domes?. Tailored Design: Optical Domes are custom-designed based on your specifications and performance goals. Collaborative Engineering: We work closely with clients to determine... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Avantier Inc.
Optical Mirrors Avantier provides precision high-quality optical custom mirrors for industries like life sciences, aerospace, metrology, and solar engineering. Our team specializes in tailoring substrates, coatings, and geometries to each application's exact wavelength, angle, and performance requirements -- delivering mirrors built for demanding optical systems. Off-Axis Parabolic Mirrors (OAP Mirrors): Avantier 's Off-Axis Parabolic Mirrors (OAP Mirrors) are engineered to direct light at an angle, allowing... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
ORAFOL Fresnel Optics GmbH
Custom Optical Windows High quality optical windows with very low stress birefringence and customizable countours and surfaces for optical sensors and measurement systems. The optical windows can be modified with angular surfaces. Made of PMMA or PC the optical windows are light weight and cost effetive. Anti-reflective coating can be added to increase the optical efficieny. (read more)Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Avantier Inc.
Optical Design Services Optical Design Consulting Services that Meet Your Needs. At Avantier, optical design is not a standalone process --it is an exercise in balancing theoretical physics with high-yield manufacturability. We provide end-to-end engineering solutions for mission-critical applications where "off-the-shelf " components fail to meet stringent spectral, thermal, or wavefront error requirements. We develop bespoke optical systems that push manufacturing limits while meeting stringent performance... (read more) -
Zeus
PEEK Reinforced Optical Fiber Maintain PEEK Performance in Harsh Environments. PEEK reinforced optical fiber enables performance in harsh environments with our 100% PEEK secondary coating, which maintains strain transfer and optical properties while being free of compression-induced attenuation. Learn More (read more) -
Avantier Inc.
Large Optical Domes Custom Large Optical Domes Engineered for Optical Performance. Avantier 's Large Optical Domes are advanced optical enclosures engineered to protect high-precision imaging and sensing systems while maintaining exceptional optical clarity. Available in a wide range of sizes --including diameters exceeding 300 mm --these domes are ideal for aerospace, defense, marine, and industrial applications that demand both durability and precise optical performance. Avantier offers a variety of solutions... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Avantier Inc.
Germanium Optical Domes Germanium Optical Domes are advanced optical components designed to protect sensitive optical systems while maintaining excellent transmission properties in the infrared (IR) spectrum. These domes are crucial elements in applications where environmental factors, such as harsh weather conditions or airborne contaminants, can compromise optical performance. Advantages of Germanium Optical Domes. Broad IR Transmission Range: Germanium Optical Domes offer high transparency in the IR spectrum... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Rod Lens What are the applications of sapphire rod lenses?. 1. Laser technology: for high power lasers, beam collimation and focusing;. 2. Fiber optic communications: fiber optic coupling and fiber optic connectors;. 3. Imaging systems: endoscopes, providing high resolution images;. 4. Sensors: optical and environmental sensors;. 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers;. 6. Scientific experiments: high energy physics experiments: optical components for use in high energy... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Optical BK7 Cylindrical Lens What are the applications of K9 cylindrical lenses?. Laser systems: for beam shaping, beam expansion or focusing. Imaging systems: to correct dispersion or to realize specific optical effects. Optical measurements: for interferometers, spectrometers and other equipment. What types of cylindrical lens coatings are available from Yutai Optics?. BBAR Coating: 400-500nm/500-850nm/790-990nm;. Laser V-Coat: 1064nm/ 266nm/355nm/532nm;. MgF2: 400-700nm;. NIR Coating: 600-1050nm/ 750-1550nm;. UV-VIS... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
Optical Metrology at Avantier Optical metrology is the science and technology of measurements made by light radiation. These may be measurements related to the properties of light or of light sources, or they may relate to temperatures, distances between objects, or dimensions. Though there is a wide range of optical measuring techniques, typically an optical measurement will be non-destructive. It is also fast and contactless, making optical metrology a good choice for a wide variety of use cases. At Avantier Inc, we... (read more)
-
Research on testing technique of exit pupil parameter of optical system based on CCD imaging theory
There is a traditional method to test the out pupil diameter and distance of the optical system with the dynameters and it will import subjective error as a result of the artificial factor.
-
Research on modern testing technique of optical system magnifying ratio based on CCD imaging theory
We attain a′ with dynameter , which is image size of normal diaphragm at the image space of tested optical system.
-
Note on a handy form of measuring microscope
The usual workshop tool for taking such measurements is generally known as a dynameter . It consists usually of a microscope optical system having a ruled graticule or a line of serrations …
-
The design and inspection of certain optical munitions of war
A variation from the standard optical data of plus or minus 5 per cent. is usually allowed. With instruments of comparatively high power the magnification is usually pleasured by means of a dynameter .
-
The testing of optical instruments
… focal length of both of the lenses can be easily obtained by an optical bench or by … … of the Ramsden circle by means of an instrument devised by Ramsden himself, known as the Dynameter .
-
On sky testing of the SOFIA telescope in preparation for the first science observations
This is accomplished using a dynameter mounted to the FPI. 6.2 Optical alignment using a Shack-Hartmann sensor .
-
Laser diagnostics in a diesel engine
The latter provides full optical access to the central 74 mm of the combustion chamber (bore 130 … Break load is provided by a water-cooled dynameter .
-
On line tool wear monitoring based on auto associative neural network
Dynameter Optical Microsope .
Indicates content that may require registration and/or purchase.