Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APITech
Description: resolution and 36-bit color depth ensure that images are captured accurately. The software includes ScanSoft OmniPage for creating Text Searchable PDF files with Precision optical character recognition (OCR) analysis and provides key search functions for locating the textual
-
Supplier: Bruker Corporation
Description: Bruker™s industry-leading Vision64® Operation and Analysis Software provides the industry™s most functional and streamlined graphical user interface. Combining intelligent architecture with intuitive visual workflow and extensive user-defined automation capabilities
- Mounting Options: Benchtop, Free Standing
-
Supplier: PI (Physik Instrumente) L.P.
Description: , and other precision motion applications. The efficient, compact design saves space in tight machine designs. Ironless linear motors provide smooth motion with no cogging or attractive forces. Optical linear encoders provide position feedback information down to 1nm, depending on
- Axis Configuration: X-Y Axes
- Bearing Type: Air Bearing
- Carriage Load: 3.37 lbs
- Motor Features: Linear Position Feedback
-
-
Supplier: Zygo Corporation
Description: The NewView™ 9000 3D optical surface profiler provides powerful versatility in non-contact optical surface profiling. With the system, it is easy and fast to measure a wide range of surface types, including smooth, rough, flat, sloped, and stepped. All measurements are nondestructive,
- Application: Profile Measurement, Digitizing / Imaging
- Control: Manual, PC
- Machine Type and Specifications: 3-D Scanning / Profiling
- Mounting Options: Benchtop
-
Supplier: Zygo Corporation
Description: The ZeGage™ optical profiler is the ideal non-contact tool for quantitative measurements of 3D form and roughness on precision machined surfaces. The industrial design provides fast, accurate metrology in a compact, cost-effective package that can be located directly on the factory floor
- Application: Profile Measurement, Digitizing / Imaging
- Machine Type and Specifications: 3-D Scanning / Profiling
- Mounting Options: Benchtop
-
Supplier: Zygo Corporation
Description: Designed for the most demanding applications, the Nexview™ NX2 3D optical profiler combines exceptional precision, advanced algorithms, application flexibility, and automation into a single package that represents ZYGO's most advanced Coherence Scanning Interferometric (CSI) profiler
- Application: Profile Measurement, Digitizing / Imaging
- Control: PC
- Machine Type and Specifications: 2-D Scanning / Profiling, 3-D Scanning / Profiling
- Mounting Options: Free Standing
-
Supplier: Creaform Inc.
Description: calculations are complete, the Creaform 3D scanner or optical CMM automatically uses the high accuracy positioning model generated with VXshot to determine its position in the measurement volume. Features: Dimensional measurements that are even more precise Increased
- Application: Dimensional Measurement, Profile Measurement
- Control: Manual
- Features: Reverse Engineering
- Machine Type and Specifications: Coordinate Measuring Machine (CMM)
-
Supplier: Zygo Corporation
Description: Gage capable performance - exceptional precision and repeatability for the most demanding production applications. SureScan™ vibration tolerance technology - robust operation in virtually any environment. Mx™ software enables seamless data exchange with other ZYGO Profilers including ZeGage™
- Application: Profile Measurement, Digitizing / Imaging
- Control: PC
- Machine Type and Specifications: 2-D Scanning / Profiling, 3-D Scanning / Profiling
- Mounting Options: Free Standing
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: O-INSPECT multisensor measuring machines from ZEISS enable you to optimally measure each characteristic – optically or by contact. An important feature: O-INSPECT delivers reliable 3D accuracy compliant with ISO standards at a temperature range of 18-30°C. An added highlight: CALYPSO
- x-axis Measuring Length: 11.81 inch
- y-axis Measuring Length: 7.87 inch
- z-axis Measuring Length: 7.87 inch
- Features: SPC Software
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: O-INSPECT multisensor measuring machines from ZEISS enable you to optimally measure each characteristic – optically or by contact. An important feature: O-INSPECT delivers reliable 3D accuracy compliant with ISO standards at a temperature range of 18-30°C. An added highlight: CALYPSO
- x-axis Measuring Length: 31.5 inch
- y-axis Measuring Length: 23.62 inch
- z-axis Measuring Length: 11.81 inch
- Features: SPC Software
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: O-INSPECT multisensor measuring machines from ZEISS enable you to optimally measure each characteristic – optically or by contact. An important feature: O-INSPECT delivers reliable 3D accuracy compliant with ISO standards at a temperature range of 18-30°C. An added highlight: CALYPSO
- x-axis Measuring Length: 19.69 inch
- y-axis Measuring Length: 15.75 inch
- z-axis Measuring Length: 11.81 inch
- Features: SPC Software
-
Supplier: Haida International Equipment Co., Ltd.
Description: Equipment discription: Optical Measuring Machine applies to the second coordinate measurement for the purpose of all applications, machinery, electronics, instrumentation, plastics and other industries widely used. Main feature: 1. Apparatus with RS-232
- Application: Dimensional Measurement
- Control: PC
- Machine Type and Specifications: 2-D Scanning / Profiling
- Mounting Options: Free Standing
-
Supplier: PI (Physik Instrumente) L.P.
Description: Scans / Positions Objectives with Sub-nm Resolution in Optical Microcope Axis Direct-Measuring Capacitive Sensors for Highest Linearity & Stability Travel to 460µm, Fast Response & Settling Time Frictionless Precision Flexure Guiding System
- Minimum Step Size (Resolution): 3.00E-4 µm
- Type: Motorized Stage, Z-Axis Stage
-
Supplier: Haida International Equipment Co., Ltd.
Description: CNC driven motor; ? Adjustable USB 40-division ring LED illumination; ? Advanced Pomeas 0.7~4.5X Zoom lens; ? Wonderful SONY 1/2`` Color CCD camera; ? Powerful 3D measuring software QuickMeasuring 4.1 version. The usage: Graph
- x-axis Measuring Length: 11.81 to 19.69 inch
- y-axis Measuring Length: 7.87 to 11.81 inch
- z-axis Measuring Length: 7.87 inch
- Control: CNC
-
Supplier: Haida International Equipment Co., Ltd.
Description: Large Video Optical Measuring Machines graph constructive functional key and visual tool functional key is separated by color and grouped tactically, Optical Measuring Machines makes the communication between operator and instrument quickly and friendly, and it improves the speed of
- Application: Dimensional Measurement
- Control: CNC
- Mounting Options: Free Standing
- Probe / Sensor Type: Video Camera
-
Supplier: RS Components, Ltd.
Description: The Plustek OpticBook 3900 Scanner for Macintosh and Windows Computers features a unique scanner design that eliminates spine shadows and easy to use software that simplifies the book scanning process. Using Plusteks patent-pending Shadow Elimination Element (SEEâ?¢) Technology
-
Supplier: Nikon Metrology
Description: Focus Handheld is the data acquisition software for Nikon Metrology laser scanner integrations on Optical CMMs and Articulated arm CMMs. It acquires and pre-processes the raw point cloud data and seamlessly integrates with Focus Inspection and Automation. Key benefits
-
Supplier: RS Components, Ltd.
Description: or signed forms, the DS-30 digitises them with ease A4 portable document scanner. Lightweight: Compact and weighs 325 grammes. Portable: Powered by USB 2.0. Easy to use: Intuitive user interface. Up to 600 dpi scan resolution. Advanced Software: EpsonScan, Abbyy Fine Reader OCR.
-
Supplier: RS Components, Ltd.
Description: The Fujitsu Image Scanner ScanSnap S1300i takes document scanning to a whole new level. Scan receipts, bank statements, large volumes of business cards or at the office capture critical documents for a business trip. Fujitsu ScanSnap S1300i takes scanning beyond the desktop and into your
-
Supplier: RS Components, Ltd.
Description: The Fujitsu ScanSnap S1100i is the lightweight portable front-side document scanner for home, office or on the road. Whether scanning receipts, contracts, recipes or plastic cards, ScanSnap S1100i takes scanning beyond the desktop and into your world â?¢ Create a searchable
-
Supplier: SPIE - Education
Description: presented as will a review of aberration theory. A variety of GRIN materials that cover wavelength bands from the visible to the long wave infrared will be discussed. GRIN chromatic properties will be reviewed, and the GRIN Abbe number will be introduced. The course will review software tools
- Modality: On-site / In Plant
- Technology / Subject: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Type: Course
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: changing requirements on the configuration, sensors and software. Futureproof Thanks to its modular design, ZEISS ACCURA is ready to meet the demands of the future. It grows with your requirements on equipment, sensors and software. Pre-wiring for contact and optical sensors, as
- x-axis Measuring Length: 63 inch
- y-axis Measuring Length: 165 inch
- z-axis Measuring Length: 55.1 inch
- Control: Manual, CNC, PC, Other
-
Supplier: Creaform Inc.
Description: accurate localization of the HandyPROBE portable coordinate measuring machine (PCMM) or the MetraSCAN 3D optical CMM scanners. It performs continuous image acquisition and transmission, lighting of reflectors, management of exchanges with the computer and storage of sensor parameters.
- Application: Dimensional Measurement, Profile Measurement
- Control: Manual
- Features: Reverse Engineering
- Machine Type and Specifications: Coordinate Measuring Machine (CMM)
-
Supplier: Teledyne DALSA
Description: of models, Z-Trak covers measurement ranges from 10 mm to 1000 mm. Z-Trak delivers highly linear, repeatable results by combining reflectance based dynamic laser power control and optimized optical path. With sophisticated algorithms and a selection of blue lasers for highly reflected
- Application: Profile Measurement
- Control: PC
- Machine Type and Specifications: 3-D Scanning / Profiling
- Probe / Sensor Type: Laser Triangulation
-
Supplier: Creaform Inc.
Description: . Automatic alignment: alignment is automatically done using optical reflectors; it allows probing of many identical parts in rapid succession. Greater measurement volume: compared to other portable CMM systems, the HandyPROBE offers a greater basic measurement
- Application: Dimensional Measurement, Profile Measurement
- Control: Manual
- Features: Reverse Engineering
- Machine Type and Specifications: Coordinate Measuring Machine (CMM)
-
Supplier: Nikon Metrology
Description: production departments. The small half-gantry design combines aluminum construction, low maintenance air bearings a high accuracy 0.1 µm optical scale and state-of-the-art electronics with today’s most intelligent CMM software for outstanding performance and accuracy. Key benefits
- Application: Dimensional Measurement
- Control: PC
- Machine Type and Specifications: Coordinate Measuring Machine (CMM)
- Mounting Options: Free Standing
-
Supplier: Haida International Equipment Co., Ltd.
Description: measuringaiming system. 2. Digital measurement and data processing system are made up by the two coordinate’s studio, the optical grating and the SDK -3000 data card. 3. High Precision Image Measuring Instrument has various functions of data processing, display, input and
- Application: Dimensional Measurement
- Control: PC
- Machine Type and Specifications: 2-D Scanning / Profiling
- Mounting Options: Benchtop
-
Supplier: Nutfield Technology
Description: software packages for marking and micromachining. Analog input versions are also available. Featuring the QS-12 OPD galvanometer scanner with Nutfield Tech’s Optical Position Detector, the Xtreme-10 Packaged Scan Head is a perfect building block for your laser beam positioning
- Automation / Control: Windows / PC Control
- Beam Delivery Component: Galvanometer Scanner, Laser Head / Focusing Unit, Scan Lens
- Clear Aperture / Beam Diameter: 10 mm
- Process / Operation: Laser Cutting, Laser Marking, Micromachining / Trimming, Laser Welding, Other
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s Xtreme Series Packaged 2-Axis Scan Heads provide superior high speed performance for demanding laser applications. Featuring the QS-12 OPD galvanometer scanner with Nutfield’s Optical Position Detector, the Xtreme Series Packaged Scan Heads are a perfect
- Automation / Control: Windows / PC Control
- Beam Delivery Component: Galvanometer Scanner, Laser Head / Focusing Unit, Scan Lens
- Clear Aperture / Beam Diameter: 15 mm
- Process / Operation: Laser Cutting, Laser Marking, Micromachining / Trimming, Laser Welding, Other
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s Xtreme-20 Packaged 2-Axis Scan Head provides superior high speed performance for demanding laser applications. Featuring the QS-12 OPD galvanometer scanner with Nutfield’s Optical Position Detector, the Xtreme Series Packaged Scan Heads are a perfect building
- Automation / Control: Windows / PC Control
- Beam Delivery Component: Galvanometer Scanner, Laser Head / Focusing Unit, Scan Lens
- Clear Aperture / Beam Diameter: 20 mm
- Process / Operation: Laser Cutting, Laser Marking, Micromachining / Trimming, Laser Welding, Other
-
Supplier: Tinius Olsen, Inc.
Description: firmware and database file system as standard Large, adjustable 15in industrial touch screen Brinell option: optical – high resolution palm scanner with on-screen auto-read and fine-tune adjustments of indentation Testing procedure and results storage on internal hard
- Hardness Testers: Brinell, Rockwell, Other
- Test Load: 3 to 150 kg
- Test Method: Superficial
-
Supplier: PI (Physik Instrumente) L.P.
Description: incremental encoder Noncontact optical encoders measure the actual position directly at the motion platforms with the greatest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring. User software PIMikroMove. PI General
- Axis Configuration: X-Y Axes
- Motor Features: Linear Position Feedback
- Motor Specifications: Linear Motor
- Rated Speed: 0.0787 in/sec
-
Supplier: Savin
Description: ipm (Color) and 80ipm (Monochrome) scan speed (Scan to E-mail, Scan to Folder) · Color One-pass duplex scanner scans both sides of document simultaneously · 600 dpi optical resolution (1,200 dpi with TWAIN scanning) · Embedded scan to e-mail with LDAP support (no
- Copying / Scanning Capabilities: Yes
- Digital Interface: Other
- Memory / Storage: Yes
- Resolution: 1200 dpi
-
Supplier: Savin
Description: ) · 55ipm (Color) and 80ipm (Monochrome) scan speed (Scan to E-mail, Scan to Folder) · Color One-pass duplex scanner scans both sides of document simultaneously · 600 dpi optical resolution (1,200 dpi with TWAIN scanning) · Embedded scan to e-mail with LDAP support (no
- Copying / Scanning Capabilities: Yes
- Digital Interface: Other
- Memory / Storage: Yes
- Resolution: 1200 dpi
-
Supplier: Savin
Description: ) · 55ipm (Color) and 80ipm (Monochrome) scan speed (Scan to E-mail, Scan to Folder) · Color One-pass duplex scanner scans both sides of document simultaneously · 600 dpi optical resolution (1,200 dpi with TWAIN scanning) · Embedded scan to e-mail with LDAP
- Copying / Scanning Capabilities: Yes
- Digital Interface: Other
- Memory / Storage: Yes
- Resolution: 1200 dpi
-
Supplier: Savin
Description: ) · 55ipm (Color) and 80ipm (Monochrome) scan speed (Scan to E-mail, Scan to Folder) · Color One-pass duplex scanner scans both sides of document simultaneously · 600 dpi optical resolution (1,200 dpi with TWAIN scanning) · Embedded scan to e-mail with LDAP
- Copying / Scanning Capabilities: Yes
- Digital Interface: Other
- Memory / Storage: Yes
- Resolution: 1200 dpi
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: SENSOLUX® clamps ensure an exact positioning of the SENSOLUX® EF and thus the right orientation for a precise measurement. According to the E-Flask size the clamps are available in 4 different sizes: 125 ml, 250 ml, 500 ml and 1000 ml. The SENSOLUX® Barcode Scanner provides an easy
- Frequency Range: 250 rpm
- Motion: Orbital
- Operating Temperature: 41 to 113 F
- Temperature Control: None
-
Supplier: Hach
Description: accuracy with a sample delivery system which eliminates optical difference errors, this instrument ensures you are ready to handle your wide-ranging water testing needs. This system is designed for the effective work in professional laboratories. Intelligent software supports the lab
- Absorbance: 3 (#)
- Application Software Included: Yes
- Data Storage Options: Yes
- Display Options: Video Display
-
Supplier: ASTM International
Description: 1.1 This practice covers the manufacturing characterization of computed radiography (CR) systems, consisting of a particular phosphor imaging plate (IP), scanner, software, scanner operational parameters, and an image display monitor, in combination with specified metal screens
-
Supplier: ValueTronics International, Inc.
Description: The TI20 is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor
-
Supplier: ASTM International
Description: 1.1 This practice describes the manufacturing characterization of computed radiography (CR) systems, consisting of a particular phosphor imaging plate (IP), scanner, software, and an image display monitor, in combination with specified metal screens for industrial radiography. 1
-
Supplier: HORIBA Instruments, Inc.
Description: a single PC using RS-485. The systems can also be monitored remotely over Ethernet User friendly software Micropole Scanner™ software allows the user to monitor partial pressures of gases in various modes e.g. trend graph, analog graph, leak mode, bar graph, 3D
- Application: Process Gas
- Instrument Type: Monitor
- Mounting Type: Fixed
-
Supplier: ValueTronics International, Inc.
Description: Actuation time Low current: 1 µs Voltage: 60 ms LO R bypass: 10 ms Relay type Low current: Reed Voltage: Optically coupled FET LO R bypass: Latching electromechanical Relay drive current
-
Standards and Technical Documents - A Framework for the Measurement of Visual Appearance -- 175:2006
Description: materials relatively easy, assuming due consideration is given to the resolution of the image capturing device, be it a camera or a scanner. Characterising these images to give accurate CIE based colorimetry is now possible and the application of suitable analysis software should be
-
Supplier: ACCES I/O Products, Inc.
Description: Features Multifunction I/O board with isolated digital I/O and serial communication High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Four optically isolated digital inputs Four Form C electromechanical 1A relays Two serial ports, field
- Connector: DB9
- Network / Bus: USB
- Number of Ports: 4
- Serial Protocol: RS232/422/485
Find Suppliers by Category Top
Featured Products Top
-
STEPPER MOTOR CONTROLS LASER IN BLOOD CIRCULATION SCANNER An adequate blood supply is essential to living tissue, providing oxygen and nutrients (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Laser profile scanners from Micro-Epsilon are among the most powerful profile sensors with regard to accuracy and measurement rate. Equipped with powerful processors and highly sensitive optical components, these scanners ensure precise measurements on nearly any type of surface. The (read more)
Browse 3D Scanners Datasheets for Micro-Epsilon Group -
variety of applications and industries. Long-time Reliability and Easy Access for Maintenance All LSP-HD line scanners are equipped with a sapphire protection window at the optical window of the instrument, providing the highest possible protection, even in very harsh (read more)
Browse Thermal Imagers Datasheets for AMETEK Land -
unsurpassed price/performance ratio. The completely assembled system consists of a stable frame to which two optical distance sensors are attached, which detect the thickness of the measured object according to the difference principle. The sensors are perfectly aligned to each other during the (read more)
Browse Thickness Gages Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Pipeline External Corrosion Analysis Using a 3D Laser Scanner
and mechanical damage direct assessment. using a 3D laser scanner with dedicated software. The improvements over other. traditional non-destructive-testing (NDT) techniques such as manual pit gauge will be. discussed. We will illustrate how the latest 3D optical innovations support the need. for improved
-
Keeping Automated Vehicles on Track with 2D LiDAR Localization
LiDAR Localization software uses measurement data from safety laser scanners as a supplement to magnetic and optical tracking guidance technologies
-
EADS: Scanning metallic tooling and carbon fiber composite parts with the Handyscan 3D
scanner for scanning tooling and composite parts (carbon/epoxy) and for making parts/CAD comparisons. For its probing needs, EADS uses the HandyPROBE optical CMM. In addition to using VXelements, the data acquisition software behind all Creaform systems, EADS additionally utilizes the VXtrack module
More Information Top
-
Neuritic Plaque Amyloid in Alzheimer's Disease Is Highly Racemized
Lane B shows acomputerenhancedimageof the photographshown inlaneA produced using a Maclntosh computer. Laserwriter. and Thunder-Scan optical scanner and software (Thunderware,21 Orinda Way, Orinda,CA 94563.
-
News and views
Auto-NIS is a sophisticated optical scanner and software system that reads and inter- .
-
Market Structure and Market Performance
22 With quality-enhancing distribution systems (Ellickson 2007, p. 43) “advanced logistical software , opti- cal scanners , and specialized sorting equipment allow products to flow from warehouse to store in a nearly continuous process.
-
Improving in-training evaluation programs
Computer-based eval- uation software and optical scanners can facilitate the col- lection of performance data and their subsequent analysis and presentation.
-
A Framework for Dependability Analysis of
Software Systems with Trusted Bases
" Optical scanner : A software architect (one from a third-party contractor, such as Diebold, for example) must demonstrate that it is feasible to construct a highly reliable optical scanner that stores the voters' choices and computes total tallies.
-
Bio-Materials and Prototyping Applications in Medicine
These improvements are the result of an enhanced intraoral optical scanner , better software imaging and design capabilities, and more true-to-detail milling (Mormann, 2000).
-
http://dspace.mit.edu/bitstream/handle/1721.1/35908/11-520Fall-2002/NR/rdonlyres/Urban-Studies-and-Planning/11-520Workshop-on-Geographic-Information-SystemsFal...
Technology that uses an optical scanner and computer software to ‘‘read’’ human handwriting.
-
New 3D optical digitizer for orthodontic applications
It is also possible in this way to take advantage of the high measurement speed characterizing these devices and digtize large surfaces in a relatively short time by combining the optical scanner with suitable software , making it possible "bind" together different images…
-
Bulk Specific Gravity Measurement of Compacted Hot-Mix Asphalt Samples Using Three-Dimensional Optical Scanning
A new automatic three-dimensional optical scanner with integrated software is proposed for measurement of HMA sample volume.
-
Volume gain and stability of peri‐implant tissue following bone and soft tissue augmentation: 1‐year results from a prospective cohort study
The equipment consists of an optical scanner , a software program and a personal computer.