-
Supplier: Plascore Incorporated
Description: PC2 polycarbonate honeycomb exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. Features: • Excellent
- Applications: Aerospace, Impact / Energy Absorption
- Cell Size: 0.0938 to 1 inch
- Compressive Strength: 210 to 280 psi
- Core Material / Matrix: Polycarbonate (PC)
-
Supplier: diaago
Description: The Micronic HD Rack is made to store more samples in an ANSI/SLAS format rack and is specially designed to be compatible with automated processes. Features With its honeycomb design, the high-density rack increases the number of samples that can be stored up to 43% compared
-
Supplier: diaago
Description: The Micronic HD Rack is made to store more samples in an ANSI/SLAS format rack and is specially designed to be compatible with automated processes. Features With its honeycomb design, the high-density rack increases the number of samples that can be stored up to 43% compared
-
-
Supplier: diaago
Description: The Micronic HD Rack is made to store more samples in an ANSI/SLAS format rack and is specially designed to be compatible with automated processes. Features With its honeycomb design, the high-density rack increases the number of samples that can be stored up to 43% compared
-
Supplier: diaago
Description: The Micronic HD Rack is made to store more samples in an ANSI/SLAS format rack and is specially designed to be compatible with automated processes. Features With its honeycomb design, the high-density rack increases the number of samples that can be stored up to 43% compared
Find Suppliers by Category Top
More Information Top
-
Evaluation of the Micropolar elasticity constants for honeycombs
4Dmicro ; Cmicro ¼ pc2 K2 !½ !3. .... A hexagonally packed honeycomb sheet as considered in this paper can be approximated to be a transversely .... Young’s Modulus (material – polycarbonate ) (GPa) .
-
The Outer Tracker Detector of the HERA-B Experiment Part I: Detector
0 − 0 ⊕⊙⊖ PC2 . .... Instead of building modules from indi- vidual tubes, a honeycomb structure of hexagonal drift cells is constructed .... Tests using conductive soot-loaded polycarbonate foil [14, 15, 16] and an automated folding device [13] showed…
-
Damage and Fracture of Composite Materials and Structures
pC2 qtD2T. .... Helmholtz free energy, 22 High-velocity impact, 137 Honeycomb core, 189 Hopkinson bar, 143 Hydrostatic pressure, 18 … 229 Phase transformation, 7 Plastic deformation, 85 Plastic flow, 18 Ply sequence, 54 Polycarbonate (PC), 85 Potential…
-
Materials Engineering and Automatic Control
[5] Zhang Xiao-cheng: Numerical Simulation of Heat Transfer and Gas Flow Characteristics for Ceramic Honeycomb . .... Material, part geometry, mould and molding machine: Polycarbonate (LC1700, made in Japan) is used in this paper. .... string length L = 120, population size n = 80, crossover probability Pc1 = 0.9, Pc2 = 0.5, mutation…
-
Polymer Blends Handbook
…optimum temperature is exceeded, the PVC particles merge, a phase inversion occurs and the honeycomb structure disappears. .... Polycarbonate Blends. .... blended in the full composition range with two grades of PC (PC1 and PC2 having different molecular…
-
Advanced Technologies in Manufacturing, Engineering and Materials
…Y.D. Liu, Q.Li, H.L. Shao, Properties of ZnO:Al films deposited on polycarbonate substrate. .... [1] S. H. Um, in Honeycomb Sandwich, Korea Maritime University Graduate School, (2004) 3. .... PC2 /ADC12 .
-
Trends in Building Materials Research
(a) PC2 (b) BPC2. .... Development of Integrated Bionic Honeycomb Plates. .... Abstract. acrylonitrile-styrene-acrylate copolymer/ polycarbonate (ASA/PC) blends were prepared over a range of compositions via mixing…
-
Wiley Critical Content: Petroleum Technology 2 Volume Set Complete Document
…aniline give bisphenols or bisanilines, respectively, which are used as building blocks for polycarbonates , polyamides, polyesteramides, and .... Solubility of acetylene in water-containing acetone at 25 8C and pC2 H2 ¼ 1 bar (0 .... Mitsui innovative quencher.* a) Honeycomb tube nest; b) Inner tube; c) Heattranfer tube; d) Outer tube; e…
-
Manufacturing Science and Technology (ICMST2013)
The modification of polycarbonate surface was made with the SDBD device at different treatment parameters, and is … of failure is limited to sandwich materials having open cores [3] i.e. honeycomb or corrugated cores .... 3) Let PC1(x) and PC2 (x) denote PC maps of the original and distorted sub-images…
-
Materials Processing and Manufacturing III
Polycarbonate (PC) is chosen as the material of the simulation. .... PC2 . .... Just as the honeycomb lamp.(Fig. 1), a Japanese concise buddhist mood revealed from the cover of…