-
Supplier: Broadcom Inc.
Description: The ACMD-7409 is an environmentally green version of the ACMD-7402 duplexer and is a miniature duplexer designed for US PCS handsets. The ACMD-7409 is designed with Avago's Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a
- Device Type: Duplexer
- Insertion Loss: 3.5 to 3.8 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 1930 to 1990 MHz
-
Supplier: Broadcom Inc.
Description: ACMD-7403 is a miniature duplexer designed for use in UMTS Band II & PCS handsets and is designed with Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.
- Device Type: Duplexer
- Insertion Loss: 2.7 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 1930 to 1990 MHz
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-7402 is a miniature duplexer designed for US PCS handsets. The ACMD-7402 is designed with Avago's Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.
- Device Type: Duplexer
- Insertion Loss: 3.5 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 1930 to 1990 MHz
-
-
Supplier: RFMW
Description: The TQM963014 is a high-performance Bulk Acoustic Wave (BAW) duplexer designed for Band 25 and to meet the strict CDMA / LTE requirements for use in the PCS extension band, known as Band Class 14 (BC14). Features: Highly selective BAW duplexer achieving low
-
Supplier: Broadcom Inc.
Description: ACFM-7110 is an FBAR quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7110 is designed with Avago Technologies
- Device Type: Quadplexer
- Insertion Loss: 2.8 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 869 to 894 MHz
-
Supplier: Skyworks Solutions, Inc.
Description: . The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM / EDGE: The SKY78011-21 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The FEM also supports
- Frequency Range: 824 to 1980 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: . The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM / EDGE: The SKY78010 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The FEM also supports 2.5G
- Frequency Range: 824 to 1980 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Band Attenuation (min / max dB): 18.00dB / 23.40db Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8548.00.0000 Mfr: TDK Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000
- Device Type: Multiplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: . The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM / EDGE: The SKY78015 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The FEM also supports 2.5G
- Frequency Range: 824 to 1980 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: GPS/GLONASS Extractor Low loss GPS/GLONASS Extractor for unbalanced to balanced GPS/GLONASS operation Using common antenna for GPS/GLONASS and NON-GPS/GLONASS bands (Cellular, PCS, WCDMA bands) Low insertion attenuation in GPS/GLONASS and NON-GPS/GLONASS bands Low
- Device Type: Diplexer
- Insertion Loss: 1.8 dB
- Package Type: Surface Mount Technology (SMT)
- VSWR: 1.5 :1
-
Supplier: Richardson RFPD
Description: GPS/GLONASS Extractor Filter Low loss GPS/GLONASS Extractor Using common antenna for GPS/GLONASS and NON-GPS/GLONASS bands (Cellular, PCS, WCDMA bands) Low insertion attenuation in GPS/GLONASS and NON-GPS/GLONASS bands Low amplitude ripple Low group delay ripple
- Device Type: Diplexer
- Insertion Loss: 2.1 dB
- Package Type: Surface Mount Technology (SMT)
- VSWR: 1.7 :1
-
Supplier: Skyworks Solutions, Inc.
Description: WCDMA blocks operating in the low and mid- bands, duplexers for bands 1, 2, 5 and 8, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 ohms to minimize the need for
- Package Type: Surface Mount Technology (SMT)
-
Description: electrical performances. In addition to SAW duplexers, BAW duplexers, which are utilized bulk acoustic wave (BAW), are also becoming in the spotlight and popular because of their higher Q property and better performances especially in PCS band. It is neither the aim of
-
Supplier: ValueTronics International, Inc.
Description: IMT-2000. When the SR3452 V2 with Internal RF is used, the AirAccess system supports Band Classes 0 (North American Cellular), 1 (North American PCS), 3 (JTACS), 4 (Korean PCS), 5 (NMT), 6 (IMT), 10 (Secondary 800 MHz), 14 (US PCS 1.9 GHz), and 15 (AWS).
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Data-Linc Group
Description: DLM4500 voice band modem offers maximum versatility and reliability in remote process control and data acquisition. From Dial-up, leased and private line applications, the DLM4500provides unsurpassed flexibility in any industrial application requiring extended temperatures. The DLM4500
- Form Factor: Desktop / Standalone
- Modem Type: Telephone (PSTN) Modem
-
Supplier: Data-Linc Group
Description: Data-Linc Group’s DLM4000 series of voice band modems offers maximum versatility and reliability in remote process control and data acquisition. From dial-up, leased and private line applications, the DLM4000 series provides unsurpassed flexibility in any industrial application. The
- Form Factor: Desktop / Standalone
- Modem Type: Telephone (PSTN) Modem
-
Supplier: ValueTronics International, Inc.
Description: Power Output Selectable Mode +6 dbm, -30 dbm 6 Markers, Limit Lines, and Segmented Limit Lines Covering the 625 MHz-2500 MHz frequency band, the Site Master S251C is ideally suited for field technicians working in cellular, PCS/GSM and ISM applications. Performance
- Frequency Range: 2.50E6 kHz
-
Supplier: ValueTronics International, Inc.
Description: compensating for the RF insertion losses in the cable. Thus, tower climbing is rarely necessary. Site Master's sweep signal can pass through quarter-wave lightning arrestors-providing an accurate display of the subsequent transmission line's characteristics. DC pulses from a TDR can't see beyond
- Frequency Range: 3.50E6 kHz
Find Suppliers by Category Top
More Information Top
-
Extremely low-loss SAW filter and its application to antenna duplexer for the 1.9 GHz PCS full-band
This paper demonstrates a drastic improvement in SAW filter performance that makes SAW filters a practical choice for the PCS band duplexer .
-
A miniaturized 3 /spl times/ 3-mm SAW antenna duplexer for the US-PCS band with temperature-compensated LiTaO/sub 3//sapphire substrate
Fig.2 shows the configuration of our US- PCS band duplexer .
-
Bulk acoustic wave RF technology
It is these significant advantages, the market demand of a miniaturized PCS band duplexer , and the endless effort in the BAW field that made thin-film BAW filters emerge on the market in 2001.
-
Page 10. Semiconductor parts with 401 in root number
Miniature PCS Band Duplexer .
-
5.22.08 -- Feature Article: Effects Of Impedance Matching And Switch Quality On RF Test System Performance
Narda West's high-power PCS band duplexer series provides highly selective receive/transmit combining.
-
RF front-end modules in cellular handsets
There are currently two competing BAW technologies for the PCS band duplexer as well as the PCS interstage Tx BPF, they are: film bulk acoustic resonator (FBAR) [3] and solidly mounted resonator (SMR) [4] tech- nologies.
-
Avago Technologies ACMD-7402-TR1, 3CSP, -30 to 85 °C - Avnet Express
Miniature PCS Band Duplexer 3-Pin CSP T/R .
-
07.12.11 -- Using Spectrograms To Find Signal Anomalies
Miniature PCS Band Duplexer .
-
Marvelous MEMS
[44] Agilent ACMD-7401 Miniature PCS Band Duplexer Data Sheet [Online].
-
Avago Expands Series of Miniature PCS FBAR Band Duplexers with Environmentally ‘Green’ Version
Avago Expands Series of Miniature PCS FBAR Band Duplexers with Environmentally âGreenâ Version .