-
Supplier: Wanner Engineering, Inc.
Description: Versatile, Seal-less, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle
- Discharge Size: 0.5000 inch
- Housing Material: Brass / Bronze, Stainless Steel
- Maximum Discharge Pressure: 1000 psi
- Maximum Discharge Flow: 3.1 GPM
-
Supplier: Bell & Gossett, a xylem brand
Description: The Series PT expansion tank is designed to absorb the forces of expanding water and protect a potable water system from pressure build up. The FDA approved heavy duty butyl diaphragm with polypropylene liner (sizes PT-5 through PT-210V) and FDA approved heavy duty butyl bladder (sizes PT-451
- Material: Steel
- Pressure Rating: 0.0 to 250 psi
- Type: Expansion Tank
- Volume Capacity: 2.1 to 528 gallons
-
Supplier: Bell & Gossett, a xylem brand
Description: (ASME construction) are available in sizes from 2 – 528 gallons. Residential and Commercial Applications Controls System Pressure Protects Plumbing Fixtures Eliminates Relief Valve Blow-Off FDA Approved Materials High Maximum Operating Temperatures High Working Pressures of 150 PSI
- Material: Steel
- Pressure Rating: 0.0 to 150 psi
- Type: Expansion Tank
- Volume Capacity: 2 to 528 gallons
-
-
Supplier: General Pump
Description: Pulse Pump 303 Stainless Steel body EPDM diaphragm offers resilience and chemical compatibility Mounts to one of the drive pump inlet valve ports by using a special valve adapter Draws cleaning solution with each stroke of the drive pump Permits cleaning solution application at system
- Discharge Size: 0.1250 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 1500 psi
- Maximum Discharge Flow: 0.7500 GPM
-
Supplier: General Pump
Description: each stroke of the drive pump • Permits cleaning solution application at system Pressure up to 1500 PSI • Integrated ball valve allows shut-off when using water Pressure up to 3000 PSI • New union style allows replacement of diaphragm without removing plumbing
- Discharge Size: 0.1250 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 1500 to 3000 psi
- Maximum Discharge Flow: 0.7500 GPM
-
Supplier: Xylem Applied Water Systems
Description: Compact design with plug-in hose connections for quick installation Variety of elastomers to ensure chemical compatibility Variable capacity from zero to the maximum flow No pressure relief or bypass plumbing required Excellent self-priming. Pump may be located above the liquid level
- Housing Material: Plastic
- Maximum Discharge Pressure: 75 psi
- Maximum Discharge Flow: 2 GPM
- Power Source: Air / Pneumatic
-
Supplier: Zurn Industries LLC
Description: includes wireless monitoring technology that tracks data around set parameters for usage, water consumption, and preventative maintenance - providing real time insights for more control over your plumbing systems. Features And Benefits Exposed, motor-operation diaphragm sensor
- Actuation: Automatic
- Application: Toilet
-
Supplier: Zurn Industries LLC
Description: includes wireless monitoring technology that tracks data around set parameters for usage, water consumption, and preventative maintenance - providing real time insights for more control over your plumbing systems. Features And Benefits Exposed, motor-operation diaphragm sensor flush
- Actuation: Automatic
- Application: Urinal
-
Supplier: Watts
Description: Series LF127W High Capacity Water Pressure Reducing Valves are used in commercial and industrial applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a Lead Free* bronze body construction with NPT threaded
- Media: Water
- Valve Size: 3 inch
- Valve Type: Pressure Relief Valves
-
Supplier: Watts
Description: Series LFF127W Flanged High Capacity Water Pressure Reducing Valves are used in commercial and industrial applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a triple-coated corrosion preventative Lead
- Media: Water
- Valve Size: 3 to 4 inch
- Valve Type: Pressure Relief Valves
-
Supplier: Watts
Description: , thermoplastic check and float assembly valve, stainless steel springs, tee handles, and a molded diaphragm separating the air inlet from the potable water supply to prevent spillage. Series LF008PCQT is ideal for indoor use on machines or equipment in general plumbing applications.
- Valve Size: 0.3750 to 1 inch
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Zurn Industries LLC
Description: Engineered for performance, Zurn’s ZER Plus Series Connected, Battery Sensor Diaphragm Flush Valves provide consistent and reliable operation. The ZER6000PL-W2’s integral sensor accurately detects the user for touchless water closet operation. Eachcommercial flush valve contains a
- Actuation: Automatic
- Application: Toilet
-
Supplier: Zurn Industries LLC
Description: Engineered for performance, Zurn’s AquaVantage® ZER Series Connected, Battery Sensor Diaphragm Flush Valves provide consistent and reliable operation. The ZER6003AV-W2’s integral sensor accurately detects the user for touchless urinal operation. Each commercial flush valve
- Actuation: Automatic
- Application: Urinal
-
Supplier: Watts
Description: Series LF223, LF223S Lead Free* High Capacity Water Pressure Reducing Valves are used in commercial, industrial, and institutional applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a Lead Free* brass
- Media: Water
- Valve Size: 0.5000 to 2.5 inch
- Valve Type: Pressure Relief Valves
-
Supplier: RS Components, Ltd.
Description: Storage water heater with an integral cistern designed for plumbing direct to the rising main. It provides a simple solution to the need for multipoint hot water supplies in situations where supply from a cold water storage tank or break tank is impractical. Applications include hot water
- Heater Type: Water Heater
- Heating Capacity: 3 kW
-
Supplier: Armstrong International
Description: -contaminating either the steam or water. The Flo-Rite-Temp DW is well suited for all hot water applications where steam is available and plumbing codes or safety requirements prevent the heating medium and the portable water supply from being cross-contaminated. The Flo-Rite-Temp DW
- Connection Size: 2.5 inch
- Cooling Source: Water
- Discharge Pressure: 125 psi
- Fluid Transfer Specifications: Heating Only
Find Suppliers by Category Top
Featured Products Top
-
oil and gas, power generation, mining, water reticulation, sewerage and chemical manufacturing. Plumbing control valves, such as taps for hot and cold tap water are the most noticeable types of valves. Other valves encountered on a daily basis include gas control valves on cookers, small (read more)
Browse Water Valves Datasheets for Flomatic Valves -
The Pulsation Dampener, also known as a Surge Suppressor will steady a pulsing flow caused by diaphragm pumps, piston pumps (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
New photolithography stepping machine
This was achieved approximately by a single pneumatic pressure regulator plumbed to nine diaphragm actuators and linkages.
-
Preliminary study on the dissolved and colloidal organic carbon in the Zhujiang River estuary
Briefly, our CFF sys- tem was composed of a Flojet polypmpylene diaphragm pump, plumbing (mostly of teflon) and Mil- lipore Prep/Scale TM-TFF PLAC regenerated cellulose CFF membranes.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/25164/Keedy_washington_0250E_12652.pdf?sequence=1&isAllowed=y
diaphragm tank is plumbed such that it can be filled or flushed with water from the building .
-
Speciation, Mobility and Fate of Actinides in the Groundwater at the Hanford Site
Brie¯y, our CFF system is composed of a Flojet polypropylene diaphragm pump, plumbing (mostly of Te¯on) and Millipore Prep/ScaleTM -TFF PLAC regenerated cellulose CFF membranes.
-
Precast Concrete Structures
The out-of- plumb deviation for floor diaphragms may be considered by an angled posi- tion aa2 corresponding to Fig. 2.23.
-
Diversity and dynamics of Antarctic marine microbial eukaryotes under manipulated environmental UV radiation
Coastal Antarctic seawater was pumped from 60 m offshore (c. 2 m depth) directly into minicosm tanks using food-grade plumbing and a Teflon diaphragm pump to minimize both contamination of the seawater and physical damage to the microbial community.
-
Constructing an earth dam with a metal diaphragm in Zapolyar
Observation shafts instrumented with plumb lines and 16-section hollow telescopic units for transmittal of diaphragm displacements onto the plumb lines were also employed to determine the settlement of the dam during the eonstraetion period.
-
Subject Index
… fine-grained soils, 127 Acid permeant, 133 Caustic permeant, 134 Neutral permeant, 133 Permeability test results, 136 Contaminated, 128 Inorganic aqueous, 65 Phenol Permeation with, 171, 203 Phosphogypsum, 140 Piezometer, 32 Plastic Deformation, 77 Diaphragm walls, 77 Plumb , 57 Major/minor deviation, 59 …
-
A Proposal for a Ton Scale Bubble Chamber for Dark Matter Detection
The inner components (quartz vessel, diaphragm /bellows, plumbing , H2O, CF3I) must be clean and the costs associated with purification may become significant as a fraction of the project M&S cost, but on an absolute scale the M&S costs will never compete with …
-
Impact of Northridge earthquake on precast concrete design practice
These pictures do not support the diaphragm failure theory for everything that remained standing is plumb and large portions of diaphragms remain unaffected.