Products/Services for Pneumatic Valve Ros
-
Pneumatic Valve Actuators - (429 companies)Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion. There are two main forms: the piston actuators and diaphragm actuators. Piston actuators are used when the stroke of a diaphragm actuator would...Valve MotionOperationFull Range Of Rotary Motion
-
Air Valves - (757 companies)Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
-
Solenoid Valves - (985 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Gate Valves - (1144 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
-
Hydraulic Valves - (674 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Butterfly Valves - (1259 companies)...to the solenoid either opens or closes the valve. One application of solenoid valves is to supply the air to systems like pneumatic valve actuators. These valves are not practical for large systems because their size and power requirements would...
-
Pneumatic Lubricators - (150 companies)Pneumatic lubricators in compressed air lines atomize oil into aerosol form for injection into the air stream to lubricate downstream pneumatic tools, cylinders, motors, and valves. Pneumatic lubricators are used in compressed air lines to atomize...
-
Gas Valves - (508 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
-
Globe Valves - (786 companies)...operation. A solenoid is a designed electromagnet. Solenoid valves can be arranged such that power to the solenoid either opens or closes the valve. Pneumatic operated valves can be automatic or semi-automatic. They function by translating an air signal...
-
Ball Valves - (2081 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
Product News
-
Festo Corporation
Custom Pneumatic Valve Actuators Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments. - High and/or low temperatures. - Vacuum. - Class 10 clean room. - Wash down. - Hazardous location and/or corrosion resistance. Size and/or weight reduction. Special functions and/or configurations. - Low friction cylinders. - High speed cylinders and valves. - Cylinder/valve combinations. - Motor mounting kits (read more)Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Festo Corporation
Pneumatic Valve Terminal VTUG Festo Corp. - NEW compact, low-cost VTUG pneumatic valve terminal from Festo offers flexibility in the choice of control options, including simplified field bus connectivity and many other performance benefits. The VTUGis designed for food, beverage,packaging, electronics, semiconductor, and light assembly industries where low cost and assured performance (high flow rate, small footprint,and long cycle life) is essential. Compact, lightweight VTUG aluminummanifold and valve housings can... (read more)Browse Valve Actuators Datasheets for Festo Corporation -
Clippard
Pneumatic Valve Actuators Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in the world. If you need a product that fits your application perfectly, Clippard has the capability to design or modify one of its products to suit your exact needs. We understand that a standard catalog... (read more)Browse Pneumatic Valve Actuators Datasheets for Clippard -
DynaQuip Controls
Pneumatic Automated PVC Ball Valves DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Automationdirect.com
ISO 5599/1 Pneumatic Solenoid Valves AutomationDirect has added new NITRA ISO 5599/1 pneumatic solenoid valve components. These solenoid valves are completely interchangeable with any brand of ISO 5599/1 equipment. ISO 5599 size one and size two components include solenoid valve bodies in 5-way, 2-position configurations with single or double solenoids and 5-way, 3-position, double solenoid valves with a center-pressure, center-closed, or center-exhaust configuration. Stand-alone bases and manifold components with a side or bottom... (read more) -
Clippard
Clippard's new NPP Series Pneumatic Pinch Valves Common industries that utilize pinch valves for the benefit of isolating fluid from a mechanical valve including drug dispensing, laboratory equipment, wastewater, medical devices, chemical, food and beverage equipment, ceramic/glass/plastic, and solids handling. (read more)Browse Pinch Valves Datasheets for Clippard -
Exsenco, LLC
Servo Valve for both hydraulic and pneumatic apps Direct Acting High-Speed Servo Valve. The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). Download Full Spec Sheet (read more)Browse Servo Valves Datasheets for Exsenco, LLC -
DynaQuip Controls
High-cycling pneumatically actuated SS valves Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series). The PYSA DynaMatic Series of high-cycling pneumatically actuated stainless steel valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip's pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other... (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip Controls
Pneumatic High Cycling Stainless Steel Ball Valves DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product... (read more)Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
DynaQuip Controls
Pneumatic High Pressure 2-Piece SS Ball Valve The PAS Series of pneumatic automated stainless-steel ball valves are designed for high-pressure applications. They can be ordered in pre-sized and preassembled automation packages to suit your specifications. The ISO 5211 direct mounting provides accurate alignment and a more compact size compared to traditional actuator mounting styles. The valves feature Delrin seats and an investment cast stainless steel body. High pressure 2-piece stainless steel ball valves are also available in electric (read more)Browse Ball Valves Datasheets for DynaQuip Controls
-
Over the air pressure in the interior of tuberkulöser caverns
But a tuberkulSser bronchus loses mostly its strength through ar ros ion of cartilage that lie W/~ndc kSnnen on each other and act so as a valve by corresponding process that and structure the air durchstrSmen l ~ Bt only in a …
-
Textbook of the entomology
… 771 Rektum 96, 106, 118, 144, 151f, 153, 162 to 137 rectal gill air humidity 299, 302 … … age 731 RNA 420,424 - radioactively, 366 RNA-polymerase 422,657 RNase 420 RNA-synthesis 657 RNA-viruses 656 roentgen diffraction 3, 7 Röntgenmikroanalyse labeled the 100, 157 Ros belt 863 Rotenoide 680 … … 150, 155, 162 check valve 194 residues of pesticides …
-
Der parietal inspiratory valve-pneumothorax. The Exspirations-Ventiltroikart
… Miindungen fistulSser G~,nge in the lung tissue, the free communication between respiration air and produce pleura … … often often wound process of a narrow fistula operation disposed public relations ~ quite for valve effect. … ~ comprises these numbers also the offcnen of pneumothorax, how it by ar ros ion a arises …
-
Pädiatrische emergency and intensive medicine
… over the cannula up to the "flange"; Tracheostoma possibly operatively extends 4 ar ros ion bleedings of … … sound cannulae no advantage better: to prescribe the respectively kleinstmögliche cannula, so that air on the cannula … Sound valve theoretically good alternative, but: suffocation risk, when the valve seals itself with secretion, 4 HNO …
-
Pädiatrische emergency and intensive medicine
weitern of 4 ar ros ion bleedings tracheanaher vessels: occur mostly in use of metal cannulae (silver … … technologies; possibly Ess- and swallow therapy by often accompanying eating disorders; after our experience, offer the sound cannulae no advantage better: prescribe the respectively kleinstmögliche cannula, so that air on the cannula over … … can flow kranial; sound valve theoretically good alternative, but …
-
Atlas and textbook of Thoracic endoscopy
… 23 the secretion sequence as in web road of the affected segment, but prevents the air inlet. The valve can easily be removed after 4 weeks and the temporary atelectasis forms back. The ar ros ion bleeding of the Arteria of pulmonary artery is an acutely lebensbedrohliche complication.
-
Repetitorium Internistische intensive medicine
… late consequences after endotracheal intubation: intubation granulomas, tuning lip edema, Aryknorpelläsionen cartilage ar ros ions, Schleimhautulzera over … … Gestik or written language ▬ exercise of the Glottisschlusses ▬ Tracheostoma carrier: if an unproblematic unblocking is possible, a Phonation is also possible (through passage of the exhaled air apart the cannula in … … by means of sound valve ); Einübung unvoiced sound exercises …
-
OP manual
The sound cannulae have a window that the breathing air can pass in in the larynx through … Through a check valve in the cannula opening, the speech is enabled the patient. Postoperative: Nachblutungen or ar ros ion bleedings, when the cannula fits not correctly Phlegmone, pneumonia.
-
Dysphagia: diagnosis and therapy
Via a Lanz valve , it comes to a continuous pressure compensation cannula-Cuff between that and a … For the most frequent damages to the trachea through a Cuff, count: 4 tracheitis (inflammation of the … … of the food comes into the air tube = is aspiriert 4 extratracheale ar ros ion bleeding (bleeding …
-
Referaten part
) By that Ros ashes method for the determination of the Fuselols in brandy muB material to investigate … … beeinfluaten Entliiftungsventil on the Sattigungs-gefhB and a in the latter arranged float valve characterized by the … - Becomes so is reached, daB is interrupted the air discharge for prevention of loss of gas, when …