-
Supplier: Total Plastics, Inc.
Description: Black, Brown, Grey, Dark Green, Dark Blue, Light Green, Light Blue, Purple, Rust and Yellow. Custom Colors Available, Call for Details. Tempalux® is an amorphous thermoplastic polyetherimide. Stock shapes made from Ultem® resin possess a combination of useful characteristics
- Chemical / Polymer System Type: Polyetherimide (PEI)
- Form / Shape: Rod / Round Stock
- Overall Length: 48 to 96 inch
- Overall Width / O.D.: 1 to 3.5 inch
-
Supplier: Total Plastics, Inc.
Description: Black, Brown, Grey, Dark Green, Dark Blue, Light Green, Light Blue, Purple, Rust and Yellow. Custom Colors Available, Call for Details. Tecapei™ MT offers good autoclaving performance for instruments and orthopedic provisional trials. A radio opaque grade is available, Tecapei™ MT XRO , for
- Chemical / Polymer System Type: Polyetherimide (PEI)
- Form / Shape: Rod / Round Stock
- Overall Width / O.D.: 1 to 3.5 inch
- Thermoplastic: Yes
-
Supplier: Interstate Plastics, Inc.
Description: ULTEM®® 2300 pei is an extruded 30% glass-reinforced high temperature plastic (generic name polyetherimide or pei for short). It is an amorphous, higher-performance plastic exhibiting exceptional flame and heat resistance character. It also performs well continuously to 340°f (171°c) and is
- Chemical / Polymer System Type: Polyetherimide (PEI)
- Form / Shape: Rod / Round Stock
- Industry: General Industrial
- Overall Width / O.D.: 0.5000 to 3 inch
-
-
Supplier: Interstate Plastics, Inc.
Description: ULTEM®® 1000 polythermide is an amorphous polymer that offers high strength and excellent resistance to flame and heat. It performs continuously to 340f (170c) which makes it ideal for high strength/high heat applications, and those applications requiring consistent dielectric properties over a wide
- Chemical / Polymer System Type: Polyetherimide (PEI)
- Elongation: 3 %
- Form / Shape: Rod / Round Stock
- Industry: Aerospace, Automotive, Electronics, Electric Power, General Industrial
-
Supplier: ASTM International
Description: This test method covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and compression-molded sheet, plate, rod and tubular bar manufactured from polyetherimide (PEI) resins. The type of PEI extruded shape shall be
-
Supplier: ASTM International
Description: This test method covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and compression-molded sheet, plate, rod and tubular bar manufactured from polyetherimide (PEI) resins. The type of PEI extruded shape shall be
-
Supplier: Plastifab Industries
Description: Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of
- Form / Shape: Rod / Round Stock
-
Supplier: Plastifab Industries
Description: Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of
- Form / Shape: Rod / Round Stock
-
Supplier: Plastifab Industries
Description: Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of
- Form / Shape: Rod / Round Stock
-
Supplier: Plastifab Industries
Description: Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of
- Form / Shape: Rod / Round Stock
-
Supplier: Total Plastics, Inc.
Description: DURATRON Ul000 polyetherimide (PEI) is an amorphous polymer offering high strength and excellent flame and heat resistance. It performs continuously to 340°F (170°C), making it ideal for high strength/ high heat applications, and those requiring consistent dielectric properties over a
- Chemical / Polymer System Type: Polyetherimide (PEI)
- Use Temperature: 340 F
-
Supplier: MCA - Advanced Materials Division
Description: Duratron® U1000 PEI Polyetherimide shapes exhibit high strength, dimensional stability, and superior flame and heat resistance. Due to this grade's ability to perform continuously to 340°F / 170°C, Duratron® U1000 PEI is the ideal solution for applications that require
- Chemical / Polymer System Type: Polyetherimide (PEI)
- Form / Shape: Plate, Rod / Round Stock
- Industry: Medical / Food (FDA, USDA), Other
- Overall Length: 24 to 48 inch
-
Supplier: Ensinger, Inc.
Description: TECAPEI black Ultem is a polyetherimide material with high mechanical strength and rigidity, that is also known for its good electrical properties. This material has a remarkably high creep resistance over a wide range of temperatures and furthermore, polyetherimides have a high
- Chemical / Polymer System Type: Polyetherimide (PEI), Specialty / Other
- Elongation: Up to 40 %
- Filler Material: Unfilled
- Material Type / Grade: Dielectric / Electrically Insulating
-
Supplier: Ensinger, Inc.
Description: TECAPEI natural (PEI) is an unreinforced polyetherimide, suitable for contact with foods, that exhibits high mechanical strength and rigidity. The characteristic profile includes very good hydrolysis resistance, and dimensional stability, combined with a relatively high long term service
- Chemical / Polymer System Type: Polyetherimide (PEI), Specialty / Other
- Elongation: 7 to 40 %
- Filler Material: Unfilled
- Material Type / Grade: Dielectric / Electrically Insulating
-
Supplier: MCA - Advanced Materials Division
Description: Duratron® U2100 PEI Polyetherimide shapes are 10% glass-reinforced, giving them great rigidity and dimensional stability, and a low Coefficient of Linear Thermal Expansion. With an excellent strength-to-weight ratio and tensile strength, this grade is also ideal for for semiconductor and
- Chemical / Polymer System Type: Polyetherimide (PEI)
- Industry: Electronics, Semiconductors / ICs, Other
- Tensile Modulus: 600 ksi
- Tensile Strength (Break): 19000 psi
-
Supplier: MCA - Advanced Materials Division
Description: Duratron® LSG PEI Polyetherimide biocompatible stock shapes offer a combination of outstanding mechanical, thermal, and electrical properties, and great hydrolysis and chemical resistance. Duratron® LSG PEI components also exhibit superior sterilization capabilities by means of stream
- Chemical / Polymer System Type: Polyetherimide (PEI)
- Industry: Medical / Food (FDA, USDA), Other
- Tensile Modulus: 1200 ksi
- Tensile Strength (Break): 22000 psi
-
Supplier: MCA - Advanced Materials Division
Description: Semitron® ESd 420 PEI Polyetherimide electro static dissipative shapes exhibit high strength and stiffness, and excellent resistivity in the 10E5 to 10E8 ohms per square range. This grade in particular excels in high temperature environments, making it ideal for extreme structural
- Chemical / Polymer System Type: Polyetherimide (PEI)
- Industry: Electronics, Semiconductors / ICs, Other
- Tensile Modulus: 640 ksi
- Tensile Strength (Break): 11500 psi
-
Supplier: Ensinger, Inc.
Description: resistance to high energy radiation. These properties make PEI with 30% glass fibers suitable for use in parts that are exposed to high static loads over long periods in high temperature conditions. Facts Chemical designation: PEI (Polyetherimide) Color: brown
- Chemical / Polymer System Type: Polyetherimide (PEI), Specialty / Other
- Elongation: 3 %
- Filler Material: Fiber Glass
- Material Type / Grade: Dielectric / Electrically Insulating
-
Supplier: Nytef Group
Description: Ultem® 1000 – Polyetherimide, black and natural amber colors, FDA and USP IV compliant. UNITEM Polyetherimide (PEI) is an amorphous thermoplastic that is manufactured from SABIC Innovative Plastics’ ULTEM resin. UNITEM PEI is extremely rigid, dimensionally
- Chemical / Polymer System Type: Polyetherimide (PEI)
- Elongation: 60 to 80 %
- Filler Material: Unfilled
- Form / Shape: Plate, Rod / Round Stock
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Chemical / Polymer System Type: Polyetherimide (PEI)
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Overall Thickness: 0.0020 to 2.5 inch
-
Supplier: Nytef Group
Description: Ultem® Glass fiber filled – 20%, 30%, and 40% filler levels, superior stiffness. UNITEM Polyetherimide (PEI) is an amorphous thermoplastic that is manufactured from SABIC Innovative Plastics’ ULTEM resin. UNITEM PEI is extremely rigid, dimensionally stable
- Chemical / Polymer System Type: Polyetherimide (PEI)
- Elongation: 60 to 80 %
- Filler Material: Fiber Glass
- Form / Shape: Plate, Rod / Round Stock
-
Supplier: Redwood Plastics
Description: Redco™ Ultem has a continuous use temperature of 332°F. It is used widely in the electronic’s market because of its good arc resistance and dielectric constant. It is also a prime material for medical applications because of its ability to withstand multiple autoclave steam sterilization.*Ultem is a
- Chemical / Polymer System Type: Polyetherimide (PEI), Specialty / Other
- Filler Material: Unfilled
- Form / Shape: Extruded Profile
- Industry: Electronics, Medical / Food (FDA, USDA), General Industrial
Find Suppliers by Category Top
Featured Products Top
-
The direction in which workers screw and unscrew fasteners has a lot to do with the applications in which they appear. Additionally, many different types of threads exist to optimize different ways to fasten objects.
(read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Internal threading of hard materials like ceramics, sapphire, quartz, and zirconia is a significant advancement in precision machining, offering several advantages that address long-standing challenges in engineering and manufacturing.
(read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX delivers high-strength pins to leading manufacturer of conveyor belts
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
Quartz structural parts provide high thermal stability, chemical resistance, and dimensional precision, enabling reliable performance in semiconductor, optical, photovoltaic, and high-temperature industrial applications.
(read more)
Browse Quartz Tube and Rod Datasheets for Fountyl Technologies Pte. Ltd. -
Our ceramic tubes, including alumina, zirconia, and silicon nitride materials, offer high-temperature resistance, mechanical strength, and exceptional electrical insulation. Perfect for demanding industrial applications like furnaces, chemical processing, and electronics.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
UNIPRETEC is good at producing standard and customized Si3N4 Silicon Nitride Guide Roll for high frequency electric resistance welding. Si3N4 weld guide rolls improve the surface finish of the tube and reduce scrap rates, by using Ceramic Guide Rolls, customers benefit from reduced down time, better process efficiency and higher yields.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
Unlock superior durability, heat resistance, and electrical performance with our semiconductor ceramic packaging solutions, designed to enhance product stability and reliability for high-performance applications.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Gel forming technology enhances ceramic plunger density, precision, and durability, ideal for high-performance industrial applications requiring reliable and long-lasting components.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
More Information Top
-
http://www.mechanika.ktu.lt/index.php/Mech/article/download/5534/3010
These were Grade HIR Glasrod, polycarbonate (PC) rod, and a 30% glass-filled polyetherimide (PEI) rod .
-
Final Report - Advanced MEA's for Enhanced Operating Conditions, Amenable to High Volume Manufacture
The individual resistor lines make electrical contact to each of the catalyst “dots” via spring loaded contact pins that press into the base of individual ¼” diameter Poco graphite rods embedded in an Ultem 1000 ( polyetherimide ) block (Fig. 6 (e) .
-
The CMS experiment at the CERN LHC
Inside the disk openings, the rod support spheres are held by precision elements made of polyetherimide plastic that are glued to the carbon fiber structure.
-
Improvement of processing and mechanical properties of polyetherimide by antiplasticization with resorcinol bis(diphenyl phosphate)
Polyetherimide is an amorphous engineering thermoplastic presenting glass transition tempera- ture of 215 C, reasonably high thermal stability and good mechanical properties for applications as sheets, rods , tubes, and other structural components.31,32 However, this polymer must be processed at temperatures …
-
Liquid Waste Control in Micro-G: Designing a Capillary-Wicking Liner for the Specimen Chamber of the Advanced Animal Habitat (AAH)
CONCLUSION Based on the NCMR data for static contact angles and on bench-top testing of the parallel stainless rods using male rat urine, stainless steel or titanium appear to … … much lower average static contact angles than either aluminum or polyetherimide .
-
Subject Index
composites Polyetherimide , 45 compressive strength, 51 fracture toughness, 52 tensile strength, 48 Polyethersulfone, 45 brittle fracture bands, 53 compressive … … strength, 49 Polyimide, 55 Polymer matrix, 31 Polyphenylene sulfide, 55 matrix, erosion resistance, 62-63, 70 Pultruded rod , 224-230 data analysis …
-
Author Index
composites Polyetherimide , 45 compressive strength, 51 fracture toughness, 52 tensile strength, 48 Polyethersulfone, 45 brittle fracture bands, 53 compressive … … strength, 49 Polyimide, 55 Polymer matrix, 31 Polyphenylene sulfide, 55 matrix, erosion resistance, 62-63, 70 Pultruded rod , 224-230 data analysis …
Indicates content that may require registration and/or purchase.