POLYPROPYLENE KNITTED MESH
Products/Services for Polypropylene Knitted Mesh
-
Mesh
-
How to Select
Mesh
What is
Mesh?
Mesh consists of wires or fibers woven or
knitted into a grid or screen pattern to create a semi-permeable barrier. Types of
mesh include screen and netting. When referred to as its own product in comparison...
-
Netting
-
How to Select Netting. What is Netting?. Netting is an open-
meshed material used to protect, filter, or restrict. Netting products range from extremely fine fiber
mesh to industrial-grade material netting. Nets are most commonly used for protection...
-
Glass Fibers and Fiberglass Cloth
-
...insulation or as the key component in woven fabrics, braids,
knits, rope roving or other specialty fabrics. Strands / multi-filament - Thin, continuous, multi-fiber filaments are used in composite reinforcement applications, or as the key components...
-
-
Natural Fibers and Fabrics
-
...insulation, or as the key component in woven fabrics, braids,
knits, rope roving or other specialty fabrics. Roving is made of tows, untwisted bundles of continuous filaments. Yarn is made of continuous, often plied strands of natural fibers...
-
Polypropylene Resins
-
Polypropylene is a thermoplastic used in packaging (films), textiles (fibers), and molded parts (containers) and more. It is a rugged addition polymer made from the propylene monomer and is unusually resistant to many chemical solvents, bases...
-
Mesh Generators
-
Mesh generators are software systems that generate a
mesh in order to simulate a geometric field. They use various algorithms such as the finite element method (FEM).
Mesh generators are software programs for generating polygonal or polyhedral...
-
Screens
-
...are the most important characteristics of screens. Distributors will also often provide a
mesh size in characterizing screens to relate opening size and wire diameter. Opening size is the actual clear opening or space between the inside edges of two...
-
Filter Elements
-
The GlobalSpec SpecSearch database provides information about micro filers, ultra filters, and nano filters; reverse osmosis (RO), return line, and cartridge filtration products; as well as bag house elements and wire
mesh filters. Micro filtration elements...
-
Bags and Sacks
-
...organizing machined parts or components to providing sterile, hermetic packing for food products, pharmaceuticals, chemicals, and biological materials. Clear polyethylene,
polypropylene, or polyvinyl bags are used to package small components...
-
Tubing
-
...applications. PE is grey or black, semi-flexible plastic. Fittings are used commonly for supply lines to sprinkler systems and underground geothermal heating loops.
Polypropylene is a thermoplastic material that exhibits excellent hot and cold flow...
Product News
-
-
Asahi/America, Inc.
Demystifying Polypropylene
Asahi/America's article, Demystifying Polypropylene, explores some of the intricacies and advancements in polypropylene. We look at some key aspects of polymers and copolymers, and discuss the potential impact of these innovations. Understanding the foundation is just the beginning. To truly harness the power of these advancements and turn them into tangible benefits for your organization, you need a partner who not only comprehends the intricacies of thermoplastics, and their applications...
(read more)
Browse Industrial Valves Datasheets for Asahi/America, Inc.
-
Hartford Technologies, Inc.
Polypropylene (PP) Balls
Profile. Polypropylene balls have excellent chemical resistance and low density, as well as the highest melting point of the volume thermoplastics. They are excellent electrical insulators, with low dielectric constant and loss factors. Polypropylene balls are highly resistant to acids, alkalis, alcohols, and many inorganic chemicals, and are non-toxic. Specific Gravity. 0.90. Rockwell Hardness. R80-102. Tensile Strength. High tensile strength
(read more)
Browse Plastic and Rubber Balls Datasheets for Hartford Technologies, Inc.
-
-
Shenzhen Weidy Industrial Development Co., Ltd.
Metallized Polypropylene Capacitors
MKP(E) THB series capacitors are specially designed for use in capacitor step-down circuits connected in series with 100~240VAC power supplies, making them ideal for applications like electricity meters and LED driver modules. These capacitors feature metallized polypropylene construction with exceptional self-healing capabilities, ensuring durability against surge voltage impacts. They maintain excellent capacitance stability under prolonged loads and offer moisture resistance and flame...
(read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
-
Port Plastics, Inc.
Flame retardant polypropylene
Flametec (R) Kytec (R) CP-7D. Flametec (R) Kytec (R) CP-7D is a proprietary formulation of flame retardant polypropylene is designed for wet process tools, furniture, and cabinetry construction for the semiconductor industry. Advantages of Flametec (R) Kytec (R) CP-7D: Superior Surface Aesthetics. High Gloss Finish. Bright White Color. Easy to Fabricate. RoHS Compliant. REACH Compliant. Meets UL 94 V-0 Testing Criteria. FM 4910 Listed (1/4 "-2 " only). Applications: Wet process equipment. Fume...
(read more)
Browse Polymers and Plastic Resins Datasheets for Port Plastics, Inc.
-
Engineered Materials, a subsidiary of PPG's aerospace division
Metal Mesh in Fuel Cell Design
Expanded Metal Mesh: An Ideal Component in Fuel Cell Design. Fuel cell manufacturers are always focused on improving their product 's versatility, durability and cost. From new designs to new materials, there are many ways in which you may go about improving your product in these regards. And many fuel cell manufacturers are choosing to implement expanded metal mesh into their fuel cell designs to those ends. From foils measuring just 50 microns thick in precious foils made of nickel, titanium...
(read more)
-
Engineered Materials, a subsidiary of PPG's aerospace division
Unique 3D geometry of expanded mesh
Exceed your battery performance with MicroGrid (R) expanded materials. MicroGrid (R); unique 3D geometry of expanded mesh provides the surface area for optimal adhesion and active material packing. Our engineers can assist you in selecting the configuration for your application. Want more information on expanded metal foils and plastics?. Head on over to our Resources page for product specifications and product sheets!. Watch > > >What Sets Engineered Materials Apart: About Us. EXPANDING...
(read more)
-
Harper International Corporation
Mesh Belt Conveyor Furnaces and Kilns
Harper's mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 2000 C. Our experience with a variety of belt materials, including mesh, strip, and chain, allows us to specify the exact design for your needs for an ideal thermal process solution, including gas, electric and microwave heated systems. Harper...
(read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation
-
-
Histologic and biomechanical evaluation of a novel macroporous polytetrafluoroethylene knit mesh compared to lightweight and heavyweight polypropylene mesh in ...
Polypropylene knit mesh (Marlex) was introduced by
Dr. Francis Usher in the late 1950s and oVered superior pli-
ability as well as better resistance to corrosion and migra-
tion compared to its metallic counterparts [8].
-
Abdominal Wall Reconstruction with Implantable Meshes
Example: A sheet of polypropylene knit mesh or a sheet of ePTFE.
-
Surface Biomodification of Surgical Meshes
Intended for Hernia Repair
In order to
minimize the amount of alloplastic mate-
rial introduced into the patient’s body and
to reduce the risk of secondary infection,
a non-resorbable, macroporous, light
(weighing less than 80 g/m2) polypropyl-
ene knitted mesh was applied as a base…
-
Altering surface characteristics of polypropylene mesh via sodium hydroxide treatment
2
These recurrences can be drastically
reduced to 4–24% through the use of synthetic meshes to
repair the hernia, such as polypropylene knitted meshes .1
Polypropylene is an inert polymer and therefore highly
biocompatible.
-
IN VITRO COMPARISON OF THREE DIFFERENT MESH CONSTRUCTIONS
Materials and methods: An NRK‐49F (mixed culture of normal rat kidney cells) fibroblast culture was incubated in the presence of a ‘light’ microporous mesh (35 g/m2, 0.25 mm thick), a ‘heavy’ polypropylene knitted mesh (95 g/m2, 0.55 mm thick) and a polypropylene/polyglactin composite…
-
30th Annual IUGA Meeting, Copenhagen, Denmark, 9–12 August, 2005
Three pieces of poly-
propylene knitted mesh were tailored in appropriate size and
shapes according to the capacity of the vagina and the size of
pelvis measured during operation.
-
Visceral adhesions to hernia prostheses
Heavyweight macroporous poly-
propylene knitted mesh , US Surgi-
cal, Norwalk, CT; n = 6.
-
Preliminary findings with the Solyx™ single-incision sling system in female stress urinary incontinence
The mesh assembly consisted of a polypropylene knitted mesh with polypropylene carriers
(used for anchoring) at each end of the distal mesh.
-
In vitro comparison of three different mesh constructions.
An NRK-49F (mixed culture of normal rat kidney cells) fibroblast culture was incubated in the presence of a 'light' microporous mesh (35 g/m(2), 0.25 mm thick), a 'heavy' polypropylene knitted mesh (95 g/m(2), 0.55 mm thick) and…
-
The use of synthetic sub-urethral slings in the treatment of female stress urinary incontinence
These particular materials demonstrated inferior
performance profiles compared to the current gold standard
of knitted polypropylene mesh , as evidenced by higher
rates of abscess formation and urethral and/or vaginal
erosion.
Hartford Technologies, Inc.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Hartford Technologies, Inc.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Hartford Technologies, Inc.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.