Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pacific Materials
Description: POM Material
- Material Type / Grade: Thermoplastic
- Resins & Compounds: Pellets
-
Supplier: BNB INT. Co., Ltd.
Description: POM, PP, PE, Pl, PTFE, and other engineering plastics are used to manufacture bearings according to their characteristics. They are applicable to clean environments and machine equipment where corrosion resistance and lightweight materials are required, so metals are not suitable
- Bearing Type: Radial Ball Bearing, Single Row
-
Supplier: Pacific Materials
Description: POM Material
- Material Type / Grade: Thermoplastic
- Resins & Compounds: Pellets
-
-
Supplier: BNB INT. Co., Ltd.
Description: The outer ring is made of plastic for light and smooth rotations. Features It is low-noise, cost-effective, and functions as torque and return bearings. Applications Bill counters, office furniture, bending machines, refrigerators, drafting machines, tools, etc.
- Specialty Applications: Food Service
- Wheel: Plastic Wheel
- Wheel Diameter: 0.7480 to 1.18 inch
- Wheel Tread Width: 0.2362 to 0.2756 inch
-
Supplier: Port Plastics, Inc.
Description: TECAFORM® AH ELS POM uses Acetal POM as a base resin. Acetal is an engineering thermoplastic used in precision parts requiring high stiffness, low friction and medium level dimensional stability. The addition of carbon black creates excellent electrical conductivity in the material.
- Chemical / Polymer System Type: Acetal
- Material Type / Grade: Thermoplastic
-
Supplier: Port Plastics, Inc.
Description: Semitron® ESd 225 POM uses Acetal POM as a base resin. Acetal is an engineering thermoplastic used in precision parts requiring high stiffness, low friction and medium level dimensional stability. Semitron® ESd 225 is ideal for fixturing used in the manufacturing of hard disk drives or
- Chemical / Polymer System Type: Acetal
- Features: Anti-static
- Industry: Other
- Material Type / Grade: Thermoplastic
-
Supplier: Port Plastics, Inc.
Description: TECAFORM® AH SD POM uses Acetal POM as a base resin. Acetal is an engineering thermoplastic used in precision parts requiring high stiffness, low friction and medium level dimensional stability. The addition of this antistatic agent produces a defined degree of conductivity in the
- Chemical / Polymer System Type: Acetal
- Material Type / Grade: Thermoplastic
-
Supplier: Nylacast LLC
Description: POM-C otherwise known as Acetal Copolymer is an engineered plastic. The highly crystalline resins are strong, rigid and have a low coefficient of friction in comparison to metals and other plastics. It also is creep resistant and is recommendable for applications where dimensional
- Chemical / Polymer System Type: Acetal
- Elongation: 15 %
- Filler Material: Unfilled
- Form / Shape: Plate, Rod / Round Stock
-
Supplier: MCA - Advanced Materials Division
Description: Acetron® Polyoxymethylene POM-H / Ertacetal® H Polyoxymethylene POM-H is a homopolymer acetal grade that offers superior mechanical strength, stiffness, hardness, and creep resistance, in addition to a much lower thermal expansion rate and increased wear resistance when compared to
- Chemical / Polymer System Type: Acetal
- Form / Shape: Plate, Rod / Round Stock
- Industry: Medical / Food (FDA, USDA), Other
- Overall Length: 24 to 48 inch
-
Supplier: MCA - Advanced Materials Division
Description: Semitron® CNT Polyoxymethylene POM-C is an extruded carbon nano tube-filled grade, developed specifically for electronic fixture applications that require a precise surface resistivity range, yet offer increased dimensional stability versus conventional POM ESd products. In addition to
- Chemical / Polymer System Type: Acetal
- Form / Shape: Plate, Rod / Round Stock
- Industry: Electronics, Semiconductors / ICs, Other
- Overall Thickness: 0.2500 to 2 inch
-
Supplier: MCA - Advanced Materials Division
Description: Semitron® ESd 225 Polyoxymethylene POM shapes are characterized by their excellent wear resistance, thermal performance, and their ability to quickly dissipate static charges. Due to these properties, this grade is ideal for several applications throughout the semiconductor and electronics
- Chemical / Polymer System Type: Acetal
- Form / Shape: Plate, Rod / Round Stock
- Industry: Electronics, Semiconductors / ICs, Other
- Overall Length: 24 to 48 inch
-
Supplier: Ensinger North America
Description: exposure to hot water over 140°F and steam. Black Delrin, like all other POM-H materials, holds a slightly higher density, hardness and strength than acetal POM-C. ?Furthermore, POM-H black has excellent wear resistance and good sliding properties, as well as an outstanding
- Chemical / Polymer System Type: Acetal
- Deflection Temperature (@ 264 psi, 1.8 MPa): 208 F
- Elongation: 40 %
- Industry: Automotive, Electronics, Industrial, Building / Construction
-
Supplier: Ensinger North America
Description: POM-C, POM-H has a slightly higher density, hardness and strength due to its higher crystallinity. In addition, POM-H has good electrical insulating properties, as well as exceptional machining characteristics, making Ensinger's Delrin 150 natural acetal one of the most
- Chemical / Polymer System Type: Acetal
- Coeff. of Thermal Expansion (CTE): 68 µin/in-F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 257 to 336 F
- Dielectric Constant: 3.7
-
Supplier: MCA - Advanced Materials Division
Description: Acetron® AF Blend Polyoxymethylene POM-H is a PTFE-filled Homopolymer that offers enhanced wear resistance over other acetal grades, a lower coefficient of friction, great wear performance in wet environments, and low moisture absorption. Components made from Acetron® AF POM-H are
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF), Acetal
- Form / Shape: Plate, Rod / Round Stock
- Industry: Other
- Overall Length: 24 to 48 inch
-
Supplier: Polyplastics USA, Inc.
Description: POM is an acronym for the chemical name polyoxymethylene. It is generally referred to as polyacetal or acetal resin. It is a crystalline thermoplastic resin comprised chiefly of (-CH2O-) structural units. The two types of POM are homopolymer, which is comprised of a
- Chemical / Polymer System Type: Acetal
- Coeff. of Thermal Expansion (CTE): 61.11 µin/in-F
- Compound Type: Molding Resin
- Deflection Temperature (@ 264 psi, 1.8 MPa): 228 F
-
Supplier: BNB INT. Co., Ltd.
Description: Metal bearings are applied to plastic materials for good durability, and the contact surface is soft and light, making it suitable for modern design trends. The outer ring is H-shaped. Features It features high surface strength that offers good self-lubrication and
- Bore / Bearing Size: 0.1969 to 0.3937 inch
- Load Capacity: 55.12 to 132 lbs
- Specialty Applications: Food Service
- Wheel: Plastic Wheel
-
Supplier: BNB INT. Co., Ltd.
Description: Metal bearings are applied to plastic materials for good durability, and the contact surface is soft and light, making it suitable for modern design trends. The outer ring is linear. Features It is resistant to corrosion, making it suitable for chemical and industrial
- Load Capacity: 6.62 to 132 lbs
- Specialty Applications: Food Service
- Wheel: Plastic Wheel
- Wheel Diameter: 0.4724 to 1.77 inch
-
Supplier: NBK America LLC
Description: It has excellent chemical resistance compared to metal screws. It can be installed/removed without the use of tools. The properties and precautions of plastic screws?Plastic Screws
- Material: Plastic, Other Plastic
- Metric Size: M5
- Type: Wing Nut
-
Supplier: NBK America LLC
Description: It has excellent chemical resistance compared to metal screws. It can be installed/removed without the use of tools. The properties and precautions of plastic screws?Plastic Screws
- Length: 0.9843 inch
- Material: Plastic
- Metric: M5
-
Supplier: NBK America LLC
Description: It has excellent chemical resistance compared to metal screws. The end face of the screw thread is covered, increasing designability and safety. The properties and precautions of plastic screws?Plastic Screws
- Material: Plastic, Other Plastic
- Metric Size: M4
- Type: Acorn Nut
-
Supplier: Ensinger North America
Description: TECAFORM AH natural acetal is an unfilled POM-C with a unique balance of physical properties not available in most other thermoplastics. This copolymer acetal is an engineering plastic made for wide-ranging universal applications in many different industries. The key performance
- Chemical / Polymer System Type: Acetal
- Coeff. of Thermal Expansion (CTE): 47 µin/in-F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 230 to 316 F
- Dielectric Constant: 3.7
-
Supplier: Ensinger North America
Description: In addition to TECAFORM AH natural (POM-C), which is white in color, a black acetal version is also readily available from stock; TECAFORM AH black. ?POM-C black is a copolymer acetal material manufactured by Ensinger under the tradename TECAFORM AH black in standard stock shapes for
- Chemical / Polymer System Type: Acetal
- Coeff. of Thermal Expansion (CTE): 47 µin/in-F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 230 to 316 F
- Dielectric Constant: 3.7
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Delrin® 911AL is a low viscosity acetal homopolymer with an advanced system of lubrication for applications that require low wear/low friction and with dimensional stability for applications requiring precision in molded parts. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions
- Chemical / Polymer System Type: Acetal
- Coeff. of Thermal Expansion (CTE): 0.7778 µin/in-F
- Industry: Other
- Material Type / Grade: Thermoplastic
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Delrin® 100AL NC010 an unreinforced, high vicosity, lubricated acetal homopolymer resin, containing an advanced system of lubrication for low wear and friction against metals and plastics. The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high molecular weight
- Chemical / Polymer System Type: Acetal
- Coeff. of Thermal Expansion (CTE): 0.8333 µin/in-F
- Industry: Other
- Material Type / Grade: Thermoplastic
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Delrin® 1700SL is a very high flow acetal homopolymer with special lubricants for applications requiring extremely low coefficient of friction against itself and other plastics. It provides dimensional stability for precision parts. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions
- Chemical / Polymer System Type: Acetal
- Coeff. of Thermal Expansion (CTE): 0.6111 µin/in-F
- Material Type / Grade: Thermoplastic
- Melt Flow Index (MFI): 36 g / 10 minutes
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Delrin® FG500AL is a medium viscosity acetal homopolymer, lubricated for low wear and /or coefficient of friction. It has been developed for consideration into applications such as parts for the food industry. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions Delrin® acetal
- Chemical / Polymer System Type: Acetal
- Coeff. of Thermal Expansion (CTE): 0.9444 µin/in-F
- Industry: Other
- Material Type / Grade: Thermoplastic
-
Supplier: Hartford Technologies, Inc.
Description: absorption characteristics. Delrin balls maintain a natural lubricity, giving them a low coefficient of friction against metals. Most resins used for these balls meet FDA, USDA and UL requirements. Other names include polyoxymethylene (POM) and polyacetal. Delrin is a DuPont product
- Applications: Bearing / Power Transmission, Sprayers / Pumps, Valves, Specialty / Other
- Chemical / Polymer System Type: Acetal / Polyoxymethylene (POM)
- Diameter / OD: 5.00E-4 to 0.0150 inch
- Features: Corrosion Resistant, Electrically Conductive
-
Supplier: Hartford Technologies, Inc.
Description: ), Polyethylene (PE), Teflon (PTFE), Nylon (PA) and Acetal (POM). Furthermore, engineered plastics such as Aurum, PEEK and Torlon are available for high load, high heat applications. Applications: Health and beauty aids (HBA) Ball floats Consumer goods Contact Hartford for applications
- Applications: Float / Level Sensing, Medical / Biotech, Specialty / Other
- Chemical / Polymer System Type: Acetal / Polyoxymethylene (POM), Fluoropolymer (PTFE / PVDF), Polyamide, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP)
- Diameter / OD: 5.00E-4 to 0.0150 inch
- Features: Corrosion Resistant
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy works with a network of suppliers to source high-quality, cost-effective plastics for your applications. We then custom fabricate your components from extruded or molded plastic materials. Examples include plastic parts made from polyvinyl chloride (PVC), green plastics,
- Capabilities: Assembly, Welding, Laminating, Other
- Location: North America, United States Only, Southern US Only, Canada Only, East Asia / Pacific Only
- Materials: ABS, CPVC, Delrin®, Hypalon® (CSM), Kevlar®, Nylon / Polyamide, PEEK, Polycarbonate (PC), Polyethylene (PE), Polyoxymethylene (POM, Acetal), Polyphenylene Sulfide (PPS), Polypropylene (PP), Polyurethane / Urethane, PTFE (e.g. Teflon®), PVC, PVDF, Vinyl, Other
- Services: Design, Model, Prototype, R&D, Test / Inspect, Other
-
Supplier: Jaco Products Company
Description: We are a full service company specializing in plastic fabricated production components.
- Capabilities: Assembly, Machining, Other
- Location: North America, United States Only, Midwest US Only
- Materials: ABS, CPVC, Delrin®, Kynar®, Nylon / Polyamide, PEEK, Polycarbonate (PC), Polyethylene (PE), Polyolefine, Polyoxymethylene (POM, Acetal), Polyphenylene Sulfide (PPS), Polypropylene (PP), Polyurethane / Urethane, PTFE (e.g. Teflon®), PVC, PVDF, Vinyl
- Services: Design, Prototype
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Laser cutting or selective ablation of ABS Resin and all kinds of films, laser etching of ITO coated on PET/glass substrate for touch panel.
- Capabilities: Machining, Polishing
- Location: East Asia / Pacific Only
- Materials: ABS, CPVC, Delrin®, Hypalon® (CSM), Kevlar®, Kynar®, Nylon / Polyamide, PEEK, Polycarbonate (PC), Polyethylene (PE), Polyolefine, Polyoxymethylene (POM, Acetal), Polyphenylene Sulfide (PPS), Polypropylene (PP), Polyurethane / Urethane, PTFE (e.g. Teflon®), PVC, PVDF, TPV, Vinyl
- Services: Model, Prototype, R&D, Test / Inspect
-
Supplier: Schmalz Inc.
Description: Handling of composite textiles Handling of non-rigid and unstable components Handling of extremely thin, delicate plastic films and glass Handling of blank and assembled printed circuit boards Handling of dry food products
- Diameter / Maximum Dimension: 40 mm
- Material: Other
-
Supplier: Schmalz Inc.
Description: Handling of products from areas such as electronics and packaging Handling of blank and assembled printed circuit boards Handling of non-rigid and unstable components Handling of composite textiles Handling of extremely thin, delicate plastic films and glass Handling of dry food products
-
Description: ISO 9988-1:2004 establishes a system of designation for polyoxymethylene (POM) thermoplastic materials, which may be used as the basis for specifications. The types of polyoxymethylene plastic are differentiated from each other by a classification system based on appropriate levels of
-
Supplier: ASTM International
Description: 1.1 This classification covers polyoxymethylene materials suitable for molding and extrusion. This specification allows for the use of polyoxymethylene plastic materials that are recycled, reconstituted, recycled-regrind, recovered, or reprocessed, or combination thereof, provided that the
Find Suppliers by Category Top
Featured Products Top
-
Acetron® VMX Food Grade POM-C is an EU 10/2011 and compositional FDA 21 CFR § 177.2470 compliant copolymer acetal containing metal and x-ray detectable additives and has bright blue coloring for ease of visual detection. This material has been specifically tailored for use in (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Laird Plastics, Inc. -
continuous exposure to hot water over 140°F and steam. Black Delrin®, POM-H holds a slightly higher density, hardness and strength than acetal POM-C. ?Furthermore, POM-H black has excellent wear resistance and good sliding properties, as well as an outstanding machining ability, thus, making POM-H black an extremely adaptable engineering material. ??Delrin® is a registered trademark of DuPont. (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
Delrin® 150 is a homopolymer acetal that is manufactured by Ensinger (using DuPont™ Delrin® resin) and sold under the trade name TECAFORM AD natural. This homopolymer acetal has exceptional sliding characteristics and good wear resistance properties. In comparison to POM (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
Delrin® 100AF blend is a POM homopolymer from DuPont with special PTFE fibers designed to optimize the material's sliding friction properties. The fibers are homogeneously distributed in Ensinger's extruded acetal stock shapes, which results in improved slide-friction performance and (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
Ensinger manufactures natural acetal (POM-C) material modified by the addition of a special anti static agent. The product is sold under the trade name TECAFORM AH SD (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
TECAFORM AH ID inductive detectable POM-C is modified with a metal detectable filler that provides for excellent protection in food environments that use metal detection equipment to monitor for unwanted particulates. For added safety and versatility, this acetal material is colored blue (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
DELRIN 511 Series Acetal Homopolymer
(read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
DELRIN® 527UV black
(read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
Acetron® Food Grade Blue 50 POM-C Acetron® Food Grade Blue 50 POM-C is compliant in both Europe and North America, which is one of the key competitive advantages that it offers to (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for MCA - Advanced Materials Division -
Download Product Data Sheet Acetron® VMX Food Grade POM-C (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for MCA - Advanced Materials Division
Conduct Research Top
-
Low Gloss, Low Emission UV Stabilized Polyacetal Copolymer (POM)
Automotive OEMs have increasingly become more. interested in monitoring cabin air quality inside the vehicle. This leads to the need for further understanding and testing of emissions from the various materials including plastic parts. In addition, styling trends for. automotive interiors continue
-
Plasticized Polyoxymethylene Performance in Fuels
has made standard POM a preferred material for applications involving fuel exposure - both in gasoline and diesel fuels. An innovative development has led to the introduction of plasticized POM, a material that has. substantially increased flexibility and improved low-temperature performance versus
More Information Top
-
Pom - Pom Manufacturers, Suppliers
POM granules, POM plastic raw material thermoplastic raw material eps raw material ISO 9001 2008 SGS test Application: Mechanical gears, sliding and guiding elements, housing parts, springs, chains, screws, nuts...
-
Arc-contact-insulating wall interactions in low voltage circuit-breakers
These results show clearly the influence of ablation of the POM plastic walls by the arc .
-
Prediction of flow length in injection molding for engineering plastics by fuzzy logic under different processing conditions
Also, a three-dimensional graphic of fuzzy prediction system for ABS, PC, PA6.6 and POM plastics is shown in Fig. 8.
-
Plastic Processing Machinery Parts - China Plastic Processing Machinery Parts Manufacturers, Suppliers, Buyers, Sellers, Products Directory
Related Products:High Quality POM plastic profile,POM plastic profile P-POM .
-
Advanced Tribology
As shown Fig.3a, the POM plastic layer with nano-MoS2 represented better properties in friction reduction than that with micro-MoS2.
-
History of Mechanical Technology and Mechanical Design 2012
deflection fields of the POM plastic flow injected into the three molds are shown in Fig. 11.
-
Sell Tungsten Carbide Ball
• Sell POM Plastic ball .
-
Sell Stainless steel ball
• Sell POM Plastic ball .
-
plastic gear - offers from plastic gear manufacturers, suppliers, exporters & wholesalers
White Back POM Plastic Gear CNC Plastic Machining Hardware Parts .
-
Products List by p Page 400 - China ECOL B2B Marketplace, Free Manufacturer Directory
POM Plastic Ball .