Products/Services for Raw Sewage Transfer Pumps
-
Fluid Transfer Pump Systems - (261 companies)Fluid transfer pump systems are used in processing, water purification and desalination, or liquid handling applications. Some products are used in heat transfer applications or fluid flow and heat transfer applications. Others are designed...
-
Sewage Pumps - (391 companies)Sewage pumps are used to pump effluents, semi-solids and small solids in liquids. Sewage pumps are used to pump effluents, semi-solids, and small solids in a variety of commercial, industrial, maritime, municipal, and wastewater treatment...
-
Water Pumps - (855 companies)...suspended solids or particulates. These pumps are not so much a type of pump as they are a classification based on the media being transferred. Nearly every pump type that is defined by either a complementary application (fountain water pumps...
-
Industrial Hose - (1724 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...
-
Backflow Preventers - (125 companies)Backflow preventers are assemblies consisting of two check valves and two shut off valves. These assemblies may also include test cocks for each chamber.
-
Centrifugal Pumps - (1169 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Wastewater Pumps - (466 companies)Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water. Wastewater pumps are used in the collection of sewage, effluent, drainage, and seepage water in locations such as homes, farms, light commercial buildings...
-
Hand Pumps and Foot Pumps - (284 companies)Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
-
Piston Pumps and Plunger Pumps - (600 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
-
Transfer Switches - (197 companies)Transfer switches transfer electrical power back and forth between two power systems or buses such as a utility power line and a backup motor-generator power supply. How to Select Transfer Switches. What are Transfer Switches?. Transfer switches...
Product News
-
Vaughan Co., Inc.
Custom Sewage Pumps Vaughan Co., Inc. manufactures custom sewage pumps to match your specifications. (read more) -
KNF Neuberger, Inc.
Custom Fluid Transfer Pumps and Systems Liquid Pump Design Versatility: KNF's long experience with liquid pump design enables us to "optimize" our standard pump line to fit your exact specifications. KNF liquid pumps use quite different construction than our air/gas line. Unlike other brands that simply adopt an air/gas pump for use with liquids, KNF's modern Swiss research and development product center, equipped with the best instrumentation, is dedicated to developing only high performance liquid pumps. KNF is the only diaphragm... (read more) -
VEGA Americas, Inc.
Improve processes in sewage treatment plants Improve processes in sewage treatment plants with VEGA sensors. This province Walloon Brabant in the heart of Belgium has just under 410,000 inhabitants distributed among 27 municipalities. Wastewater disposal in this rural area is the responsibility of InBW (Intercommunale du Brabant Wallon), who is responsible for a total of 36 sewage treatment plants. This already reveals the first challenge: the large distances between the various plants. However, measurement in a sewage treatment plant... (read more)Browse Level Sensors Datasheets for VEGA Americas, Inc. -
KNF Neuberger, Inc.
Flow-Tight, Solenoid-Driven Liquid Transfer Pump KNF introduces a new solenoid-driven FL 10 diaphragm pump for OEM customers. With a nominal liquid flow rate of 100 mL/min, FL 10 features bi-directional flow-tightness without additional check valves, IP 65 protection, simple linear flow rate adjustment, a maintenance-free expected lifetime of 10,000h, and other key cost-saving attributes. The FL 10 pump uses spring tension in the linear solenoid drive to keep it flow-tight in both directions when turned off, making additional check valves... (read more)Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc. -
jbj Techniques Limited
Fluid Transfer Pumps low noise from helical gears This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Displacement from 7 cc/rev to 87 cc/rev with volumetric efficiency levels of 90 to 95%, compared with screw pumps at approximately 66%, and double contact gear pumps at around 87%. This helical gear pump performs at these levels even at low rotational speeds of 200 rpm therefore requiring less expensive connected running gear. Typical... (read more)Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Metal C-Ring used in Pump for Liquid Transfer - CA Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Metal U Ring (also called Metal C-ring Axial Pressure, Type: CA). This article introduces one of its applications in the food and Beverage Industry here. Application details: Application: Pump for Fuel Coke Transfer Static Sealing,. Requirement: Metal Seal in Big size (Metal U-Ring). Media: Coke Liquid. Working Pressure: 3.85 MPa. Pressure Direction: Internal. Working Temperature: 383C. Maximum... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Metal C-Ring used in Pump for Liquid Transfer --CA Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Metal U Ring (also called Metal C-ring Axial Pressure, Type: CA). This article introduces one of its applications in the food and Beverage Industry here. Application details: Application: Pump for Fuel Coke Transfer Static Sealing,. Requirement: Metal Seal in Big size (Metal U-Ring). Media: Coke Liquid. Working Pressure: 3.85 MPa. Pressure Direction: Internal. Working Temperature: 383C. Maximum... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
C-Ring Seal used in Pump for Liquid Transfer - CA Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. Metal U Seal(also called Metal C-Seal Axial Pressure, Type: CA). This article introduces one of its applications in food and Beverage Industry here. Application details: Application: Pump for Fuel Coke Transfer Static Sealing,. Requirement: Metal Seal in Big size (Metal U-Ring). Media: Coke Liquid. Working Pressure: 3.85 MPa. Pressure Direction: Internal. Working Temperature: 383C. Maximum Temperature... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
GTF Technologies
4 Reasons to Powderize Raw Materials ?????? ?????????????????? ?????? ?????????????????. * Powdered ingredients contain up to 99% less water (and weight) than the raw material - reducing transportation costs. * With our integrated 5-log-microbial reduction, they are food safe and ready-to-eat (or drink!). * We never freeze or apply intense heat to the material - allowing for maximum nutrient retention. * Powders have a longer shelf life than fresh, canned, and frozen materials. (read more)Browse Powder Dryers Datasheets for GTF Technologies -
Indelac Controls, Inc.
Valve actuators for water & sewage treatment Water & Wastewater. Valve actuators serve a variety of functions in water and sewage treatment plants. They control the flow of billions of gallons of water/wastewater daily and must withstand high water pressures, high flow velocities, extreme temperatures, and environmental exposure. While being subjected to these harsh conditions, valve actuators need to provide consistent accuracy, precision, and control --as the slightest failure can have critical safety and financial consequences. ICI... (read more)Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
-
Membrane and Desalination Technologies
The secondary treated sewage effluent as the raw feed was transferred by a submersible pump from outfall sump through an automatic strainer (200 mm) to the MF feed tank.
-
Control and automation of the Manchester to Liverpool sludge pipeline of the North West Water Authority. I
… pumping station within the existing boundary, it was first necessaryto abandon the small sewage works on the site, replacing it with a submersiblepumping station to transfer the raw sewage to the nearby lrlam … … small on site drainage pumping station was required and …
-
Standard Handbook for Electrical Engineers, Sixteenth Edition > BALANCE OF PLANT
… service, and general requirements of the facility will usually determine which items are needed: water supply systems for raw , treated, and cooling water; sewage treatment and disposal systems … … insulating and lubricating oil transfer , storage, and purification systems … … equipment; and transformer oil pumps .
-
States > Texas > State > Register > 2008 > [TexReg 2008-0711is] 07/11/2008
… 7(a), by failing to prevent the unautho- rized disposal of hazardous waste into a subsurface on-site sewage facility comprised to two … … southwest corner of the raw material bulk storage tank … … the warehouse tank farm transfer pump , 12) unknown white crystalline …
-
http://www.fcm.ca/Documents/reports/Infraguide/Wastewater_Treatment_Plant_Optimization_EN.pdf
Increased oxygen transfer capacity would also be required to sustain the nitrification needed to meet the new … Upgrades to the raw sewage pump station and a new flow metering station were also included.
-
Concrete release protocol case studies for decommissioning work at the Idaho National Engineering and Environmental Laboratory
Overflow in these stacks was transferred back to the raw sewage holding tank for reprocessing. The digested sludge was pumped by plant operators to the sludge drying bed.
-
Investigating the fate of iodinated X-ray contrast media iohexol and diatrizoate during microbial degradation in an MBBR system treating urban wastewater
Influent from a sewage treatment plant was collected (after the primary sedimentation) into the raw sewage storage tank (a plastic container) of 1 m3 capacity. A peristaltic pump was used to transfer the influent into the denitrification reactor with a rate of 2.0 L/h, where the mixing of raw influent with recirculated nitrified stream was achieved with a mechanical mixer.
-
Comparison of bacteriophage and enteric virus removal in pilot scale activated sludge plants
The raw effluent was distributed discontinuously in the aeration tank (0Æ5 l h)1 ) by a peristaltic pump , while another pump was used to transfer the sludge collected at the bottom of the secondary settling tank back to the aeration tank (100% … Sewage residence time in the aeration tank was 18 h.
-
09.28.06 Spotlight On Wastewater Solutions
Brochure: Lift Station And Pump Level Control In wastewater collection systems, raw sewage flows through gravity sewers to lift stations, which transfer the waste to a higher elevation facilitating transfer to a treatment plant...
-
CIGR Handbook of Agricultural Engineering, Volume V Energy and Biomass Engineering, Front matter and index
… 4 Utilization as Power 66 Photovoltaic Systems and Components 66 Operational Behavior 73 Application in Agriculture 76 2.3.5 Greenhouse 91 Greenhouse System 91 Energy and Mass Transfer in Greenhouses 91 Solar … … 2.4.5 Water Pumping with Wind Power 115 … … 3.1.1 Ethanol and Methanol 139 General Properties of Ethanol 139 Properties of Ethanol as a Fuel 139 Production and Uses of Ethanol in Different Countries 140 Raw Materials for Ethanol 143 … … Waste 273 Landfills 274 Sewage Sludge 274 3.3 …