Products/Services for Saf Plasma Cutters
-
Plasma Cutting Equipment - (143 companies)Plasma cutting machines cut materials and metals using a stream of high-velocity ionized gas, known as plasma, as a heat source. These devices require a supply of compressed air or gas with an adequate flow rate and pressure. They focus ...Equipment TypeAC Voltage & FrequencyPhase
-
Dovetail Cutters - (54 companies)Dovetail cutters are specialized tools for cutting a dovetail angled grooves into a workpiece and are used for fitting or joining parts. Dovetail cutters are specialized tools for cutting dovetail angled grooves into a workpiece and are used...
-
Fly Cutters - (27 companies)Fly cutters are rotary tools that use one or more single-point tools for plane surfacing. The fly cutter is a single-point cutting tool similar to a lathe tool mounted in a special holder. Types of Fly Cutters. There are many types of fly cutters...
-
Plasma Welding Equipment - (165 companies)Plasma welding equipment melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make welds. Plasma welding machines melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make welds...
-
Pipe and Tube Cutters - (161 companies)Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts. Pipe and tube cutters can be manually, electrically...
-
Plasma Generators - (12 companies)Plasma generators are special generators that produce the needed RF power to ignite and maintain plasma in plasma chambers and similar devices. Plasma generators produce the needed radio frequency (RF) power to create and maintain plasma in plasma...
-
Milling Cutters - (832 companies)Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries. How to Select Milling...
-
Plasma Power Supplies - (74 companies)Plasma power supplies are DC and RF devices used in plasma generation equipment for applications such as sputtering, plasma etching, physical vapor deposition (PVD) coating, and chemical vapor deposition (CVD) coating. Applications. Plasma power...
-
Angle Cutters - (42 companies)Angle cutters are milling cutters with the cutting face angled with respect to the axis of rotation. There are many types of angle cutters. Examples include single angle cutters and double angle cutters. Single angle cutters are those which have...
-
Gasket Cutters - (23 companies)Gasket cutters are manually operated tools used for cutting gaskets. There are several types of gasket cutters and they can be used in a wide variety of applications. Gasket cutters are manually operated tools used for cutting gaskets. Types...
Product News
-
General Pipe Cleaners
AutoCut Copper Tubing Cutter The AutoCut copper tubing cutter is a great tool to have when you don't have enough swing room to use a full size tubing cutter. You can cut copper tubing with less than one inch of clearance. Or you can easily handle close stub-out work. And it's quicker than conventional cutters. Just snap it on the tube, close the gate and turn. The cutter wheel automatically tightens as you turn the AutoCut - no knobs to twist. The cutter wheel is spring loaded to provide a constant cutting pressure, so... (read more)Browse Pipe and Tube Cutters Datasheets for General Pipe Cleaners -
General Pipe Cleaners
AutoCutPL® Plastic Tubing Cutter The compact, convenient AutoCutPL (R) plastic tubing cutter is an easier way to cut plastic tubing. It makes clean, uncrushed, square cuts quickly - and with less effort!. It fits in the palm of your hand. Great for easy use in tight spaces, AutoCutPL (R) lets you cut both PEX and CPVC-CTS plastic tubing with less than one inch of clearance!. Just remove the blade guard and close the gate over the tube. Then turn AutoCutPL (R) in the direction of the arrows as you evenly squeeze the gate closed... (read more)Browse Pipe and Tube Cutters Datasheets for General Pipe Cleaners -
Xiamen Innovacera Advanced Materials Co., Ltd.
Zirconia ceramic cutter blade INNOVACERA ceramic blades are made of zirconia. Zirconia has many advantages over steel, especially for industrial applications. It has the following characteristics: 1. The blade is extremely sharp, no need to re-sharp, extremely durable. 2. Anti-corrosion, no iron smell, never rust, easy to clean. Will not bring odour to food. 3. Non-toxic, hygienic and environmentally friendly. The surface density is large, it is not easy to be contaminated with food juice, and it reduces the chance of... (read more)Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Anderson Power Products
Saf-D-Grid AC/ HVDC Global Power Connection Anderson Power TM has led the connector industry in the development of DC Power Solutions since the introduction of the SB (R) electrical connector in 1953. Saf-D-Grid builds on the proven contact technology used in SB and Powerpole (R) connectors by offering features required in 380VDC power distribution systems alongside ratings to accommodate existing AC architectures up to 277VAC and beyond. Anderson Power designed the Saf-D-Grid connector system as a safe appliance connector for 380VDC... (read more) -
Trotec Laser, Inc.
Laser Engraver and Cutter Speedy Series . Increase your productivity with the Speedy laser engraver. Time is money - the time per laser job is crucial for the success of your business. The engraving speed of 4.3 m/s and 5 g, the OptiMotionTM motion control and a laser power of up to 120 watts make the Speedy not only the fastest but also the most productive laser engraver and cutter on the market. Be more flexible with the Speedy laser engraver. Discover endless application options thanks to CO2 and fiber lasers in one machine... (read more)Browse Laser Cutting and Welding Machines Datasheets for Trotec Laser, Inc. -
Linde Advanced Material Technologies
Plasma Spray Coatings Plasma-sprayed coatings, invented by Praxair Surface Technologies, are created by heating and accelerating powder material in a high-temperature plasma stream and projecting it against the surface. Standard production coatings include pure metals and metallic alloys such as nickel or ni-chrome and ceramics such as alumina, chromium oxide or alumina-titania, and cermets. Learn More (read more) -
Alluxa, Inc.
ADVANCED PLASMA DEPOSITION Advanced Plasma Deposition Improves Ultra Narrowband Optical Filters. A novel computer-controlled deposition system for multicavity filters improves their spectral precision and contrast. Narrowband filters are a critical technology for a variety of applications such as lidar (light detection and ranging), laser cleanup, chemical and gas sensing, instrumentation, and astronomy. The design principles are well known and relatively simple. All designs rely on stacked Fabry-P erot resonant cavities... (read more)Browse Optical Filters Datasheets for Alluxa, Inc. -
MINTEQ® International Inc, Pyrogenics Group
Pyroid SN PG for Plasma Applications. it to the point that the grid fails and breaks causing unnecessary and costly production down time. Pyrolytic Graphite exhibits the lowest erosion rate of any known material, even in extreme working conditions such as in ion bombardment or in plasma applications. Common grid material parts such as molybdenum and other fine-grain, high-desity graphite used in ion implantation equipment have very high erosion wear rates. Pyrolytic graphite has extremely low erosion rates due to its high purity > 99.999%... (read more) -
Precision Polymer Engineering Ltd.
Perlast® Helios seals best in class for plasma Precision Polymer Engineering (PPE) has released Perlast (R) Helios G7HA, an FFKM sealing material for semiconductor applications proven to deliver superior plasma resistance. Precision Polymer Engineering (PPE), manufacturer of high-performance sealing technology, has launched Perlast (R) Helios G7HA as a new material for the critical semiconductor market. In extensive testing, Perlast (R) Helios G7HA outperformed competitor materials in aggressive plasmas - including high concentrations... (read more)Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Precision Polymer Engineering Ltd.
New FFKM Seal Material for Plasma Processes Perlast G65HP is a high performance, ultra-high purity perfluoroelastomer (FFKM) that offers excellent resistance to high concentration fluorine radical plasmas, plus general fluorine and chlorine based processes. Perlast (R) G65HP combines a fully fluorinated polymer backbone with a highly fluorinated cross-linking system to provide a material with exceptional resistance to high temperature and aggressive semiconductor processes. The fully organic structure of the material and extremely low... (read more)
-
Experimental Study on End Milling of C/C Composite
• Microstructure and Properties of Plasma Arc Welding with Depth Penetration Keyhole SAF 2205 Duplex Stainless Steel p.578 The milling force prediction model for milling of composite using the end milling cutter is built by …
-
Environmental and Materials Engineering
… J. Steel, C.-O. Pettersson, Microstructure and mechanical properties of friction stir welded SAF 2507 super duplex … [11] Bunček V. Study of properties of welding duplex stainless steel with plasma . The milling force prediction model for milling of composite using the end milling cutter is built by …
-
X-ray diffraction, electron microscopy, and Fourier transform infrared spectroscopy of apatite crystals isolated from chicken and bovine calcified cartilage
With sharp cutters and a wrench-like tool, the entire articular cap can be removed, the fracture … … either processed in paraffin or in JB-4A solution, stained with toluidine blue saf - franin-O and … … cartilage were extracted almost entirely as aggregates of individual crystals, and even after plasma ashing yielded fewer …
-
Pharmaceutical metabolism and therapy failure
Drug Saf 2006;29(9):735-68. Paulzen M, Finkelmeyer A, Grözinger M. Augmentative e ects of uvoxamine on duloxetine plasma levels in depressed … … of interaction can lead to undetectable serum concentrations of quetiapine presence of in the, cutter F, carbamazepines.
-
Shopping In Other - Big Bruin
Saf -T-Cart 2010 - Welding Torch Stand (Steel) 28 Inch H. Model: 20-10 5WXK4 Welding Torch … • Thermal Dynamics Cutmaster 102 Plasma Cutter 1-1330-1 .
-
Heart acute medicine
Leape LL, white MAN JS, cutter EC Epstein AM, Piana RN, Gatsonis C (2003), Adherence to practice … Suffering Saf Health Care 13(6):455±460 24. … Medical to APSAC therapy (AWMF) areas, arrhythmogene, resection 489 arginine analogues 749 argon plasma beamer 119 arrhythmia …
-
Low-Level Experimental Selenite Additions Decrease Mercury in Aquatic Food Chains and Fish Muscle but Increase Selenium in Fish Gonads
… Se(IV) and for hydride generation in determination of selenium by direct current plasma atomic emission spectrometry. Limnol Oceanogr 46:1814–1818 Cutter GA, Bruland KW Ecotoxicol Environ Saf 34:223–227 Lemly AD .
-
Sell MIG Welding Torch
9. . plasma torch & parts, such as electorde tip, shield cup fit for ME, OTC, Panasonic, BINZEL, SAF , ESAB, CEBORA, etc. The company is producing portable Gas cutter for line and pipe cutting ,welding positioner , the full range …
-
Old and new coagulation inhibitors
Cutter SO, Rensing H, Graber S, et al. (2009) Impact of of platelets and fresh frozen plasma in contrast to red cell of concentrate on unstimulated and stimulated cytokine release in on in vitro model of of transfusion. Drug Saf 32(3):203-218 40.
-
Clinic, diagnosis and therapy of epilepsieassoziierter depressive disorders and psychoses
Pihlsgard M, Eliasson E (2002) Significant reduction of sertraline plasma of levels by of carbamazepines and phenytoin. Drug Saf 25: 91-110 50. Cutter K 25 years " general psychopathology " of K. of (1938) Jaspers.