-
Supplier: R. S. Hughes Company, Inc.
Description: 11853 Contact Wheel Assembly, 2"" Dia. x 2"" W x 1/8"" I.D., Scoop Serrated, 90 D Urethane
-
Supplier: Kalamazoo Industries, Inc.
Description: contact wheel with various angles easy to change. 1 HP , 1 ph. or 3 ph. Dimensions: L 27? x W 18? x H 40? SFPM 5400 2? x 72? belt 3? and 1.5? serrated contact wheels on rotating platen. Mounted on DCV-6
-
Supplier: Kalamazoo Industries, Inc.
Description: only, 8? dia. 70 duro serrated contact wheel Manual switch Mounted on DCV-6 dust collector – 400 CFM Air belt tension, 40 PSI reqd. Model: KS390HV-5 , 450 lbs. Model: KS490HV-5 same as above, but with 4? belt, Wt:450 lbs. Made in USA !
-
-
Supplier: Kalamazoo Industries, Inc.
Description: KS390/KS490 3? and 4? wide belt grinders Fast metal removal, no heat! KS390,3?x90? belt KS490,4?x90? belt 8? serrated 70 duro contact wheel Direct drive Air tensioning,40 lbs
-
Supplier: Kalamazoo Industries, Inc.
Description: KS690HV 6? Horizontal Belt Grinder Remove metal FAST with no heat! 6? Wide x 8? diameter 70 duro serrated contact wheel 6? x 24? platen for flat work 7200 SFPM 400 CFM vacuum base Air belt tension, 0
-
Supplier: C & C Lift Truck, Inc.
Description: treads, 10" D. top step. Available in Heavy Duty Serrated Grating (G) or Solid Ribbed (R) tread. All welded unit is shipped set-up. FOB Shipping Point. Options: 20" Deep Top Step: $131.00 CAL-OSHA Options available ... contact dealer for availability and pricing (not all options
- Height: 11.08 ft
- Material: Aluminum
-
Supplier: Mile-X Equipment, Inc.
Description: lifting heights. Unit easily maneuvered on two 8” diameter rubber tread wheels. Removable handle and 8’ air hose for remote safe positioning and operation. Lifting saddle with serrated surface and locating lugs. NOTE: The only difference between the 82990B and the 82990C models is the
-
Supplier: Southland Equipment Service
Description: treads, 10" D. top step. Available in Heavy Duty Serrated Grating (G) or Solid Ribbed (R) tread. All welded unit is shipped set-up. FOB Shipping Point. Options: 20" Deep Top Step: $131.00 CAL-OSHA Options available ... contact dealer for availability and pricing (not all options
- Height: 7.75 ft
- Material: Aluminum
-
Supplier: IKG
Description: stability and is recommended where highly concentrated or turning wheel loads are present. We offer them with heavier bar sizes of ¼”, 5/16” and 3/8” (contact our National Sales Office for more information on heavier thickness.) This durable, economical low maintenance grating
-
Supplier: IKG
Description: stability and is recommended where highly concentrated or turning wheel loads are present. We offer them with heavier bar sizes of ¼”, 5/16” and 3/8” (contact our National Sales Office for more information on heavier thickness.) This durable, economical low maintenance grating
-
Supplier: IKG
Description: stability and is recommended where highly concentrated or turning wheel loads are present. We offer them with heavier bar sizes of ¼”, 5/16” and 3/8” (contact our National Sales Office for more information on heavier thickness.) This durable, economical low maintenance grating
-
Supplier: IKG
Description: stability and is recommended where highly concentrated or turning wheel loads are present. We offer them with heavier bar sizes of ¼”, 5/16” and 3/8” (contact our National Sales Office for more information on heavier thickness.) This durable, economical low maintenance grating
- Type: Grating
Find Suppliers by Category Top
Featured Products Top
-
, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
More Information Top
-
Roloff / Matek machine elements
Image 4-5 Hertzsche pressing in the a) toothed wheel contact , b) contact rolling body / run ring, c) contact sprocket / chain .
-
Roloff / Matek machine elements
Image 4-5 Hertzsche pressing in the a) toothed wheel contact , b) contact rolling body / run ring, c) contact sprocket / chain .
-
Oil hydraulic system
Continuous toothed wheel contact with points of engagement on closed engagement line .
-
CATIA V5 - basic course for machine farmers
By assemblies like a two-stage obliquely operated gear, it adds embarrassingly that, e.g., the description of the contact of individual toothed wheels ( contact of the tooth flanks on the respective operating rolling circuit) is to convert to the CAD environment …
-
Bevel gear wheels
Here, it is at it to respect that these additives are scherstabil sufficient and destroys in the contacts of toothed wheels and rolling bearing not mechanically and therewith become inoperative.
-
Umweltverträgliche Tribosysteme
Assuming of this selection, suitable layers and lubricants in component attempts with real component geometry could and the cape is pursued targeted view of a Tribosystems tool platelet, piston-Buchse- contact or gear train.
-
Wear of metallic materials
[106] Henzel, B.: hydrogen reception in the rolling contact of einsatzgehärteter toothed wheels . Diss.
-
Computational strength detection of the fatigue load capacity of tempered and einsatzgehärteten front wheels
Of Oster [14, 30] became the program system for judgment of the flank contact in toothed wheels "ROSLCOR" developed.
-
Machine tools, machine types, and scope of application
The plane of the plate grinding wheel is filled, there is a line contact between toothed wheel and tool.
-
Manual combustion engine
… high pressures between sliding partners, the pressure increases the viscosity of the oil in the oil film why - in spite of conditions unfavorable on itself, a tragfähige minimum lubricating film thickness, adjusts the (example: Kontraforme contacts : toothed wheel pairings, cam / cam …