-
Supplier: Phoenix Mecano Inc.
Description: accessories. Off the shelf cabinets feature stainless steel hinges, a stainless steel locking system, foam-in silicone seal, equipment mounting rails inside, mounting holes on back, and external ground. EMC gasketing and custom sizes are available on
- Depth: 9.84 inch
- Features: Explosion Resistant, Hinged Cover, Locking
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: CGP Manufacturing, Inc.
Description: Flanges & Stubends ASA B16.5 / MSS SP-25 Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials All CGP flanges strictly adhere to the requirements of the ASA governing diameter and length of hub sections. This assures maximum strength
- Category: Flange
- Connection: Flange
- Material: Exotic Metals, Carbon & Alloy Steel, Stainless Steel
-
Supplier: Walter Surface Technologies
Description: Whether you work on stainless steel, aluminum or any copper alloy the ENDURO-FLEX Stainless flap discs will replace grinding wheels and sanding discs and provide exceptional cost savings, higher productivity and a more consistent surface finish. Made from natural and
- Applications: Blending & Intermediate Cutting (Medium Grits)
- Bore / Shank Diameter: 0.8750 inch
- Outer Diameter (OD): 4.5 to 7 inch
- Products / Materials Abraded: Metals / Metalworking
-
-
Supplier: Twin City Fan & Blower
Description: construction is standard on this unit and is also available in stainless steel. The TCVS's steel propellers are manufactured with a spun steel hub. Steel blades are welded to the hub and can be attached at precise angles ranging from 30°
- Air Flow Rate: 600 to 80000 SCFM
- Applications: Air Handling Units / HVAC
- Design Configuration: Axial
- Environment: Clean Air / Gas
-
Supplier: Robinson Fans
Description: 60 years in the fan design application and manufacturing business. The heart of the unit is a 12 blade rotor of shrouded design. The 12 blades are welded to a heavy back plate. The hub assembly is in turn attached to the back plate on most sizes through a second heavy plate
- Design Configuration: Other
- Environment: Clean Air / Gas
- Fan / Blower Class (if Applicable): Class I, Class II, Class III
- Material: Aluminum, Stainless Steel, Other
-
Supplier: Hartzell Air Movement
Description: -pressure applications moving a relatively smaller volume of air. A separate vane section containing guide vanes is located on the discharge side of the fan. Nine heavy- gauge, steel discharge, guide vanes are welded in the casing. These aerodynamically designed straightening
- Design Configuration: Axial, Other
- Drive Options: Direct Drive, Belt Drive
- Features: Dampers / Louvers
- Material: Aluminum, Steel, Stainless Steel
-
Supplier: Norton Abrasives
Description: The proprietary new zirconia alumina grain shape and chemistry in BlueFire flap discs improve life and cut rate by 15% over existing zirconia alumina discs. Broad utility; from light- to heavy-pressure applications, on a wide range of materials: carbon steels, welds, alloys, and
- Abrasive Grain Type: Zirconia (e.g., Norzon®)
- Applications: Dry Grinding, Material Removal / Roughing (Coarse Grits), Blending & Intermediate Cutting (Medium Grits), Finishing / Deburring (Fine Grits), Portable Grinder / Sander
- Bore / Shank Diameter: 0.8750 inch
- Disc / Backing Type: Cloth Disc
-
Supplier: Norton Abrasives
Description: The proprietary new zirconia alumina grain shape and chemistry in BlueFire flap discs improve life and cut rate by 15% over existing zirconia alumina discs. Broad utility; from light- to heavy-pressure applications, on a wide range of materials: carbon steels, welds, alloys, and
- Abrasive Grain Type: Zirconia (e.g., Norzon®)
- Applications: Dry Grinding, Material Removal / Roughing (Coarse Grits), Blending & Intermediate Cutting (Medium Grits), Finishing / Deburring (Fine Grits), Portable Grinder / Sander
- Bore / Shank Diameter: 0.8750 inch
- Disc / Backing Type: Cloth Disc
-
Supplier: Norton Abrasives
Description: carbon steel – and light-to moderately-demanding applications. Available in various sizes with 5/8"-11 hub or with 7/8" center hole. Type 27 Flat: New! Quick trim, flexible green plastic backing plate, and high density flaps on fiberglass back
- Abrasive Grain / Material Type: Aluminum Oxide
- Applications: Material Removal / Roughing (Coarse), Blending & Intermediate Cutting (Medium Grits), Finishing / Deburring (Fine Grits)
- Backing Type: Cloth, Other
- Features: Closed Coat, Anti-loading / Lubricated
-
Supplier: Norton Abrasives
Description: carbon steel – and light-to moderately-demanding applications. Available in various sizes with 5/8"-11 hub or with 7/8" center hole. Type 27 Flat: New! Quick trim, flexible green plastic backing plate, and high density flaps on fiberglass back
- Abrasive Grain / Material Type: Aluminum Oxide
- Applications: Material Removal / Roughing (Coarse), Blending & Intermediate Cutting (Medium Grits), Finishing / Deburring (Fine Grits)
- Backing Type: Cloth, Other
- Features: Closed Coat, Anti-loading / Lubricated
-
Supplier: KTR Corporation
Description: TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial,
- Coupling Type: Metal Bellows
-
Supplier: Garage Equipment Supply
Description: -speed lift will easily hoist 3-1/2 tons to heights exceeding 12'. Now you can finally store your high-profile trucks, vans and Winnebagos. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes
- Capacity: 7000 lbs
- Lift Type: Vehicle / Service Lift
- Width: 117 inch
-
Supplier: Garage Equipment Supply
Description: productivity. These commercial-grade lifts are second to none and have become benchmarks throughout the world for quality and dependability. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes
- Capacity: 14000 lbs
- Lift Type: Vehicle / Service Lift
- Width: 130 inch
Find Suppliers by Category Top
Featured Products Top
-
WELDED VS SEAMLESS STAINLESS STEEL TUBING Stainless Steel CompositionStainless steel tubing is one of the most versatile metal alloy materials used in manufacturing and fabrication. The two common (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
forward question with a multifaceted answer. Stainless steel can be either magnetic or non-magnetic depending on its composition. The presence of magnetic elements and the crystalline structure of the stainless steel alloy are key factors that determine whether stainless steel is magnetic or non (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
complex stainless steel investment castings may need design adjustments, all in the fastest and most cost-effective way possible. With sales and engineering services located in both Chicago and Los Angeles, the team at Impro are happy to provide the on-site engineering support you (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
various process needs. From traditional cylindrical and rectangular tanks to more specialized shapes like conical or spherical, the Tank Designer offers a wide range of options. Each shape has its own advantages, depending on the application—whether it's optimizing mixing efficiency (read more)
Browse Engineering Design Services Datasheets for MXD Process -
Product Details 302Stainless Steel BallS Applied Area: 302 stainless steel ball is widely used in automotive fittings, avigation,harware tools, chemical industry. mostly as follows: craftwork,bearings, chain wheel, iatrical instrument and so on. Speciality: 302 stainless steel ball is close to 304 stainless steel ball,but its hardness is higher than 304, HRC≤28. It has good antirust and anticorrosive capability. (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
, air condition, medicinal materials,automotive fittings,bearing, nursing bottle and so on. Speciality: A representative of Austenitic stainless steel.it is nonmagnetic,but magnetic after rolling, and the magnetism can be taken out, HRC≤26.It has good antirust and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. Follow us on: (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. Follow us on (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
invisible chromium-oxide protective film on the surface. The addition of molybdenum can increase the hardenability, toughness and tensile strength. The main reason to add molybdenum is to reduce pitting. Guidelines for Choosing Stainless Steel (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Fiber Optic Yield Monitor for a Sugarcane Harvester
… optic sensor (fig. 2c) The diffuse optical sensor was constructed of an optical sensor (model QS18VP6DB, Banner Engineering Corp., Minneapolis, Minn.) mounted in a weld - on -sprocket hub (model X10018R, Shoup Manufacturing … … a sapphire lens and stainless steel cap (embedded with epoxy).
-
ZFACH1014
… of the impeller was at the leading edge of the impeller blade-to- hub attachment and that … This mechanism of fatigue initiation was common to both the 304L stainless steel impellers and their predecessor, the nickel-aluminum-bronze impellers. The first 304L as-cast impeller experienced transgranular stress corrosion fatigue crack growth failure of the blade, which was followed by weld repair and the modified design addition of weld buildup on all impeller blades.
-
Abrasive Grinding Wheels From Rex-Cut Remove And Blend Heavy Welds
Fall River, MA --(Marketwire) - Rex-Cut Products, Inc. is offering a line of abrasive wheels that provide fast grinding action to cleanly remove welds on steel , stainless steel, Inconel®, titanium, and other alloys. … to fit right angle grinders, Rex-Cut® Sigma Green Grinding Wheels are offered with or without hubs .
-
ZCP2012ITSCOGA
The HVAF-sprayed WC-10Co-4Cr coating on the impeller hubs coupled with the Stellite-6 type … This coating outperforms Stellite-type weld overlays on the high-temperature valve stems. The Fe-5Ni-28Cr-6Mo-2C HVAF coating (hardness 53-55 HRC) is effective solution for corrosion and wear problems on the valve stems and seats, pump impellers and stainless steel shafts.
-
ZCP2012ITSCOGA529
The HVAF-sprayed WC-10Co-4Cr coating on the impeller hubs coupled with the Stellite-6 type … This coating outperforms Stellite-type weld overlays on the high-temperature valve stems. The Fe-5Ni-28Cr-6Mo-2C HVAF coating (hardness 53-55 HRC) is effective solution for corrosion and wear problems on the valve stems and seats, pump impellers and stainless steel shafts.
-
Finishing Flap Discs Blend And Grain-In Stainless Steel
Fall River, MA - A full line of finishing flap discs for blending and graining-in stainless steel welds on sinks, cabinets, and small vessels has been introduced by Rex-Cut Products, Inc. of Fall River, Massachusetts. … 5" dia. sizes with 7/8" holes or 5/8-11 adapters, with or without hubs , these flap discs …
-
ZASMHBA0002216
… blocks were made of 0.46 are derived from the laws of similar is such that two or more seams can be inspected with a single exposure in film triangles for 6 and 10% increase in penetrataustenitic stainless steel . ed thickness, respectively. … in a single radiograph but would give severely reduced sensitivity, 186) in the hub area and to … Inspection of Weldments T-joints that are welded on both sides Views normal to the surface of the weld The radiographic inspection of weld- are not always satisfactory.
-
2010 Neutron Review: ORNL Neutron Sciences Progress Report
… 100+ pressurized water reactors (Pwrs), the team works with the electrical Power research institute (ePri) and the Nuclear regulatory com- mission (Nrc) to detect stresses in the welds on pipes that conduct coolant … … maximize the beneficial,” hub - bard explains. when the … … Pwrs), and John deere (farm and forestry equipment). metalsa makes 50% of the steel frames for trucks … … water exits the reactor vessel, typically a carbon- ized steel, via a large stainless steel pipe that …
-
http://www.iosrjournals.org/iosr-jmce/papers/sicete(mech)-volume6/53.pdf
As in the analysis the failure occurred along the weld on the flange side. It is suggested that new material alloy steel can be used for better results. Shafts with a coupling comprised of shaft mounted hubs connected through flexible disc packs with spacer or … This type of couplings uses stainless steel discs as flexible members, providing high strength and good corrosion …
-
Sustainable Environment and Transportation
Abstract: Clad plates welding of stainless steel welding on interlayer between grass roots and the transition layer is a key technology. … resistant design in the Southern link’s railway bridge under construction of Hefei railway hub project as Fig …