Products/Services for Stepper Motor Dynamometer

  • Dynamometers-Image
    Dynamometers - (89 companies)
    Motor and engine testing dynamometers apply braking or drag resistance to motor rotation and measure torque at various speeds and power input levels. These devices measure the output torque of motors, engines, gearboxes, transmissions, and other...
  • AC Motors-Image
    AC Motors - (1316 companies)
    ...to operate at a specific constant speed, in step with the rotating magnetic field. A synchronous motor is not a self-starting motor because torque is only developed when running at synchronous speed; it can be started with a DC motor on a common shaft...
  • DC Motors-Image
    DC Motors - (1244 companies)
    Configurations may include concave, round, square, hexagonal, splined, grooved, stepped, and screw types. Gearing is used in motors to increase or reduce shaft speed. It tends to decrease motor volume or weight. The types of gears that are used in DC motors...
  •  
    Motor Repair Services - (183 companies)
    ...and certifications from the International Standards Organization (ISO) and original equipment manufacturers (OEMs). Motor repair services may specialize in rebuilding and refurbishing AC motors, DC motors, AC servomotors, DC servomotors, gearmotors, stepper...
  • Stepper Motors (rotary)-Image
    Stepper Motors (rotary) - (467 companies)
    Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current...
  •  
    Stepper Motor Drives - (330 companies)
    Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications. Stepper motor drives are devices used to power and control stepper motors. While some basic drive units only supply...
  •  
    Motor Controllers - (793 companies)
    ...encoders or resolvers are used to provide feedback about position and speed. Linear motors generate force in only the direction of travel. Common technologies include moving coil and moving magnet designs. Many types of stepper motors use motor...
  •  
    Traction and Tension Dynamometers - (25 companies)
    Traction dynamometers and tension dynamometers are used to measure force in tension, traction and weighing applications with cables, guy wires and chain. Traction dynamometers and tension dynamometers are used to measure traction or tension in many...
  •  
    Step Recovery Diodes - (104 companies)
    Step recovery diodes produce an abrupt turn-off (step) time by allowing a very fast release of stored charge when switching from forward to reverse bias, and from reverse to forward bias. Single step recovery diodes consist of one diode built...
  •  
    Motor Coils - (26 companies)
    ...different types of products. Some motor coils are designed for specific types of alternating current (AC) or direct current (DC) motors. Types of Motor Coils. Product categories include: AC motor coils. DC motor coils. linear motor coils. stepper...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
PCE Instruments / PCE Americas Inc.
S. Himmelstein & Company
S. Himmelstein & Company
XJCSENSOR Technology Co., Ltd.