-
Supplier: ASTM International
Description: 1.1 This practice includes recommendations for wood based, fiber reinforced gypsum and fiber-cement panel underlayment/subfloor assemblies upon which resilient flooring may be installed. 1.2 This practice does not cover the adequacy of the subfloor assembly to perform its
-
Supplier: ASTM International
Description: 1.1 This practice describes a procedure for specimen preparation and mounting when testing tapes to assess flame spread and smoke development as surface burning characteristics using Test Method E84. Tapes are to be tested in full coverage as applied to fiber cement board as described
-
Supplier: ASTM International
Description: shingles, fiber-cement shingles, concrete tiles, clay tiles, metal shingles, and photovoltaic shingles. 1.4 This test method is limited to steep slope roofing product applied with a maximum exposure of 410 mm [16 in.]. 1.5 The values stated in either SI units or inch-pound
-
-
Supplier: ASTM International
Description: to be tested in full coverage as applied to fiber cement board as described in Test Method E84. 1.2 This practice applies to caulks and sealants intended for various uses within buildings. The caulks and sealants addressed in this practice are not able to be supported by their own
Find Suppliers by Category Top
Featured Products Top
-
production scale. The ideal outlet for Carbon Fiber research and development, Harper designed the line to be capable of custom unit operation configuration and with a capacity of up to 25 tons per year, or 4.3 kg per hour (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
environments and applications with corrosive gases or chemical exposure. 4. Moisture & Humidity Resistance PP fibers have low water absorption, allowing the filter media to maintain structural stability and filtration efficiency in high-humidity environments. 5. Lightweight (read more)
Browse Filter Media Datasheets for Harbory Filtration -
, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components. The Sensor Pass (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
. JETSEAL’s patented Multi-Sensor Pass-Through quickly and easily passes multiple sensor wires, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or (read more)
Browse Feedthroughs Datasheets for JETSEAL, Inc. -
, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
inlet and outlet applications onboard Airbus and Boeing commercial aircraft Auxiliary Power Units (APU). It is an engineered, porous material made of sintered metal fibers. The size of the fiber, porosity and thickness of the fibers combine to control the desired flow and sound absorption. To (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Technetics Group -
/ RF cable 1 Optional Fiber optic rotary joint / fiber cable 1 Optional Load mounting bracket 1 (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
noise generated. This reduction is highest if the FELTMETAL™ Acoustic Media is placed at a location where the air molecule velocity is a maximum ¼ of the sound wavelength. Finer fibers offer the advantage of lighter weight and lower non-linearity factors. To enhance the structural (read more)
Browse Dynamic Seals Datasheets for Technetics Group