Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Polymer Molding, Inc.
Description: PMI’s High Temperature Masking Tapes are ideal for masking applications where standard caps and plugs cannot be used. Tapes are manufactured with a silicone pressure-sensitive adhesive and are available in a variety of tape thickness widths and m
- Adhesive: Pressure Sensitive (PSA), Silicone
- Performance Features: Removable
- Single-Sided: Yes
- Temperature Resistance: 150 to 315 C
-
Supplier: U.S. Plastic Corporation
Description: The typical applications for pressure-sensitive tape include guide rails, rollers, chute linings, etc. It provides a anti-stick and low-friction service. It's ideal for packaging and binding equipment, for table and work areas. Great for food handling equipment for candy, bread, dough,
- Adhesive: Pressure Sensitive (PSA)
- Backing: Fluoropolymer, Plastic / Polymer
- Thickness: 0.0050 inches
- Width: 0.8750 inches
-
Supplier: U.S. Plastic Corporation
Description: The typical applications for pressure-sensitive tape include guide rails, rollers, chute linings, etc. It provides a anti-stick and low-friction service. It's ideal for packaging and binding equipment, for table and work areas. Great for food handling equipment for candy, bread, dough,
- Adhesive: Pressure Sensitive (PSA)
- Backing: Fluoropolymer, Plastic / Polymer
- Thickness: 0.0050 inches
- Width: 1 inches
-
-
Supplier: DeWAL
Description: DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance. This product meets Federal Aviation Regulation Part 25.855 (a-1). APPLICATION INFORMATION This
- Adhesive: Silicone
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Specialty / Other
- Dielectric Strength: 1.38E8 V/m
- Features: Dielectric / Insulating
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: PET high temperature tape is made of polyester film as backing,coated with silicone pressure sensitive adhesive. It has the characteristics of high temperature resistance, not easy to break when connecting, high adhesion, soft and appropriate, no glue
- Backing: Plastic / Polymer, PET / Polyester, Specialty / Other
- Features: Transparent
- Type: Single-Sided
- Width: 0.1969 to 7.87 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate. It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion, high Tensile Strength, and good
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Specialty / Other
- Features: Permanent
- Type: Single-Sided
- Width: 0.3937 to 9.84 inches
-
Supplier: DeWAL
Description: DW 704-2 is a pressure sensitive tape made of FEP film that is coated with a high temperature silicone adhesive. The FEP film is optically clear and offers excellent electrical properties and chemical resistance. APPLICATION INFORMATION This tape is used primarily in
- Adhesive: Silicone
- Backing: Fluoropolymer, Plastic / Polymer, Specialty / Other
- Dielectric Strength: 3.35E8 V/m
- Features: Dielectric / Insulating, Transparent
-
Supplier: Shurtape Technologies, LLC
Description: All Service Jacket+ (ASJ+) tape for sealing butt joints on ductboard and pipe insulation wrapped with ASJ+ faced backing. Linered and tested in accordance with UL 723, AF 995CT is constructed with a white poly-scrim-foil backing that inhibits mold growth and is DECA free, in addition to an
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Peel Strength / Adhesion: 5 lbs/in
- Performance Features: Permanent
- Single-Sided: Yes
-
Industrial Tapes - 3M Ultra High Temperature Transfer Tape 2|3M Ultra High Temperature Transfer TapeSupplier: Can-Do National Tape
Description: 3M 9453LE Clear Adhesive Transfer Tape for Custom Tape Sizes 3M 9453LE Adhesive Transfer Tape is a versatile, market proven, 3.5 mil (0.9 mm) transfer tape with 3M 300LSE acrylic adhesive. This tape has a proven history of a reliably bond with a wide variety of
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
Supplier: DeWAL
Description: DW 134 series are PTFE impregnated glass fabrics. The PTFE provides a smooth anti-stick surface while the glass fabric provides strength and dimensional stability. The DW 134 series are coated with a high temperature silicone adhesive. Available in 3mil, 5ml, 6mil
- Adhesive: Silicone
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Peel Strength / Adhesion: 2.81 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Can-Do National Tape
Description: 9085 utilize a high performance and low outgassing adhesive system having excellent heat resistance in high temperature environments. Not only does it have excellent holding power, but also its adhesion strength is significantly higher than typical pressure sensitive tapes.
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
- Width: 48 inches
-
Supplier: Can-Do National Tape
Description: significantly higher than typical pressure sensitive tapes. Excellent heat resistance in high temperature environments. For applications that require both higher processing and operating temperatures. Thicker version of 3M Adhesive Transfer Tape 9083
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
- Width: 48 inches
-
Supplier: Can-Do National Tape
Description: Tapes 9082 and 9085 utilize a high performance and low outgassing adhesive system having excellent heat resistance in high temperature environments. Not only does it have excellent holding power, but also its adhesion strength is significantly higher than typical pressure
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
- Width: 0.3750 to 48 inches
-
Supplier: Polymer Molding, Inc.
Description: High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications
- Adhesive: Pressure Sensitive (PSA), Silicone
- Performance Features: Removable
- Single-Sided: Yes
- Temperature Resistance: 150 to 315 C
-
Supplier: Budnick Converting, Inc.
Description: R233 is a highly modified skived PTFE (Polytetrafluoroethy lene) film coated with a high temperature, pressure sensitive acrylic adhesive.
- Adhesive: Specialty / Other
- Backing: Fluoropolymer, Plastic / Polymer
- Peel Strength / Adhesion: 1.88 lbs/in
- Thickness: 0.0050 inches
-
Supplier: Shurtape Technologies, LLC
Description: Performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 325 F (for up to 30 minutes), FrogTape® 325 Pink is a user-friendly, durable solution that delivers
- Adhesive: Pressure Sensitive (PSA), Rubber
- Backing: Paper, Rubber
- Features: Removable, UV / Weather Resistant
- Peel Strength / Adhesion: 2.12 lbs/in
-
Supplier: Shurtape Technologies, LLC
Description: Performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 225 F (for up to 30 minutes), FrogTape® 225 Gold is a user-friendly masking solution that delivers
- Adhesive: Pressure Sensitive (PSA), Rubber
- Backing: Paper, Rubber
- Features: Removable, UV / Weather Resistant
- Peel Strength / Adhesion: 1.94 lbs/in
-
Supplier: Shurtape Technologies, LLC
Description: Performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 250 F (for up to 30 minutes), FrogTape® 250 Light Blue is a user-friendly masking solution that
- Adhesive: Pressure Sensitive (PSA), Rubber
- Backing: Paper, Rubber
- Features: Removable, UV / Weather Resistant
- Peel Strength / Adhesion: 2.03 lbs/in
-
Supplier: Budnick Converting, Inc.
Description: 3721 is a 2.1 mil, BOP film with pressure sensitive, hot melt rubber-resin adhesive. It has been applied on fiberboard boxes with good results at refrigeration temperatures of 32°F to 50°F.
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 2.19 lbs/in
- Thickness: 0.0021 inches
-
Supplier: Darco Southern, Inc.
Description: Manufactured of texturized fiberglass yarns, Tetraglas Tape will withstand temperatures up to 1000oF in continuous service. Tetraglas Tape offers superior insulating properties as well as low chloride content.
- Adhesive: Pressure Sensitive (PSA)
- Carrier / Backing Material: Glass / Fiberglass, Cloth - Woven Fabric
- Features: Protective Tape, Removable, Thermally Insulating / Insulative
- Temperature Resistance: 538 C
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion with excellent release even with long bath times. Due to the density, weight and malleability of the lead foil, this
- Adhesive: Pressure Sensitive (PSA)
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: -17.78 to 124 C
- Width: 0.3750 to 6 inches
-
Supplier: Budnick Converting, Inc.
Description: 363L is a 7.3 mil, high temperature aluminum foil/glass cloth tape. It is primarily used as a heat reflective wrap, over insulation cables, instruments, or other high temperature sensitive materials.
- Adhesive: Specialty / Other
- Peel Strength / Adhesion: 4.19 lbs/in
- Thickness: 0.0073 inches
-
Supplier: Budnick Converting, Inc.
Description: 363 is a 7.3 mil, high temperature aluminum foil/glass cloth tape. It is primarily used as a heat reflective wrap, over insulation cables, instruments, or other high temperature sensitive materials.
- Adhesive: Specialty / Other
- Peel Strength / Adhesion: 4.19 lbs/in
- Thickness: 0.0073 inches
-
Description: Polyken 781 SINGLE-COATED SPLICING TAPE Silicone splicing tape on pol1ter backing with pure silicone adhesive for adhesion to silicone-coated materials. For high shear, high temperature applications. Applications Silicone-coated material. Paper coating. Pressure-sensitive
- Adhesive: Rubber
- Backing: Plastic / Polymer, PET / Polyester
- Peel Strength / Adhesion: 2.19 lbs/in
- Temperature Resistance: 202 C
-
Description: Patco 1676 PVC Automotive High Temperature Fineline Masking Tape PVC backing with rubber-based pressure sensitive adhesive. Applications Masking color separations on plastic automotive fascia, trim, and finished metals in high temperature OEM bake cycles
- Adhesive: Rubber
- Backing: Plastic / Polymer, PVC / Vinyl
- Peel Strength / Adhesion: 1.5 lbs/in
- Temperature Resistance: 4.44 to 138 C
-
Supplier: NADCO Tapes & Labels, Inc.
Description: A smooth crepe pressure-sensitive masking tape with good quick stick and holding properties. This product is designed for paint making requiring clean and easy removal from a variety of surfaces. Resists paint flaking. Can be exposed to oven temperatures up to 300°F (148°C) for
- Adhesive: Rubber
- Backing: Paper
- Features: Removable
- Thickness: 0.0065 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: Mylar Tape is made of polyester film coated with a high-performance acrylic pressure-sensitive adhesive. It has excellent insulating properties, flame retardant, solvent resistant and high temperature resistant. Application: 1.Wrapping and wrapping of
- Backing: Plastic / Polymer, PET / Polyester, Specialty / Other
- Type: Single-Sided
- Width: 1.97 to 7.87 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: Margin tape is made from a polyester film laminated non-woven fabric on a non-woven fabric base with a high performance acrylic pressure sensitive adhesive. It is available in one, two and three layer structured products for customers to choose from. It is highly
- Type: Single-Sided
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions.
- Adhesive: Pressure Sensitive (PSA)
- Backing: Paper
- Peel Strength / Adhesion: 3.75 lbs/in
- Thickness: 0.0073 inches
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions.
- Adhesive: Pressure Sensitive (PSA), Rubber
- Backing: Paper
- Peel Strength / Adhesion: 3.75 lbs/in
- Thickness: 0.0071 inches
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions.
- Adhesive: Pressure Sensitive (PSA)
- Backing: Paper
- Type: Single-Sided
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions.
- Adhesive: Pressure Sensitive (PSA), Rubber
- Backing: Paper
- Peel Strength / Adhesion: 3.12 lbs/in
- Thickness: 0.0071 inches
-
Description: Patco 1676-68 PVC Automotive High Temperature Film Tape. PVC film with rubber-based pressure sensitive adhesive laminated to a 68# clay coated release liner. Applications Masking color separations on plastic automotive fascia, trim, and finished metals in high
- Adhesive: Rubber
- Backing: Plastic / Polymer, PVC / Vinyl
- Peel Strength / Adhesion: 2.19 lbs/in
- Temperature Resistance: 4.44 to 138 C
-
Supplier: DigiKey
Description: Insulating, High Temperature Tape Pressure Sensitive Adhesive (PSA) Adhesive Amber 0.50" (12.70mm) 1/2" X 108' (32.9m) 36 yds
- Adhesive: Pressure Sensitive (PSA)
- Carrier / Backing Material: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Thermally Insulating / Insulative
- Temperature Resistance: 155 C
-
Supplier: Mid-Mountain Materials, Inc.
Description: Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong
- Adhesive: Pressure Sensitive (PSA)
- Backing: Cloth - Woven Fabric, Specialty / Other
- Features: Dielectric / Insulating
- Temperature Resistance: Over 982 C
Find Suppliers by Category Top
Featured Products Top
-
Undercutting Stands Up to Multiple Operating Cycles No Re-work Required No Adhesive Residue Greater Operator Safety Excellent Temperature and Chemical Resistance Select for a brochure detailing details of CHR Pressure Sensitive Adhesive Tapes for Electrical Insulation and Isolation applications. (read more)
Browse Specialty Tapes Datasheets for Saint-Gobain Tape Solutions -
Definition: PET high temperature tape is made of polyester film as backing,coated with silicone pressure sensitive adhesive. It has the characteristics of high temperature resistance, not easy to break when connecting, high adhesion, soft and appropriate, no glue (read more)
Browse Masking Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Introduction: Mylar Tape is made of polyester film coated with a high-performance acrylic pressure-sensitive adhesive. It has excellent insulating properties, flame retardant, solvent resistant and high temperature resistant. Application: 1.Wrapping (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
PET high temperature tape is made of polyester film as backing,coated with silicone pressure sensitive adhesive. It has the characteristics of high temperature resistance, not easy to break when connecting, high adhesion, soft and appropriate, no glue residue after tearing off, acid and (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Introduction: Polyimide tape,polyimide film as a substrate, coated on high-performance silicone pressure-sensitive adhesive. It has excellent insulation, Breakdown Voltage resistance, 260 ? high temperature resistance and other characteristics. Application (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Introduction: Polyimide tape,polyimide film as a substrate, coated on high-performance silicone pressure-sensitive adhesive. It has excellent insulation, Breakdown Voltage resistance, 260 ? high temperature resistance and other characteristics. Application (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and low (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Introduction: Double Sided Tissue Tape is an industrial adhesive tape made of cotton paper as the base material, evenly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release paper. It has anti-rebound (better than other Double (read more)
Browse Double Sided and Transfer Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Introduction: Double Sided Transfer Tape is made by evenly coating high-performance acrylic pressure-sensitive adhesive on the release paper. It has excellent bonding effect, good weather resistance, good temperature resistance, good water resistance, can prevent falling off and (read more)
Browse Double Sided and Transfer Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
3M™ tapes. There's little question that 3M is one of the most recognizable, trusted brands in the world. 3M’s lines of tapes are ideal for paint masking, bonding, surface protection and pressure sensitive adhesion. 3M tapes provide excellent coverage and precision for (read more)
Browse Adhesive Tapes Datasheets for Custom Fabricating & Supplies
Conduct Research Top
-
What is a Pressure Sensitive Tape?
The Pressure Sensitive Tape Council (PSTC) defines Pressure Sensitive Tape as a continuous flexible strip of cloth, paper, metal or plastic coated on one or both sides with a permanently tacky adhesive at room temperature which will adhere to a variety of surfaces with light pressure (finger
-
High-Temperature Heat-Resistant Pressure-Sensitive Adhesives: Revolutionizing Aerospace, Automotive, and Electronics Industries
In the dynamic and demanding worlds of aerospace, automotive, and electronics, the need for advanced materials is ever-present. One such material that has gained significant attention in recent years is high-temperature heat-resistant pressure-sensitive adhesives (HT PSAs). These innovative
-
Adhesive Tapes Provide Quiet Solutions
High bond, pressure sensitive adhesive tapes provide an easy solution to attach and secure noise abatement materials. The bonding formulas used are engineered for secure and tight bonds that withstand vibration, temperature fluctuation and other flight conditions. Added benefits include cost
-
What's in a Number?
In the world of pressure sensitive adhesives or PSA's, you will find no shortage of physical property data. Peel strength,shear strength, loop tack and temperature information are all readily available. The question is: How useful is all of this data? The short answer is: Not very. As a provider
-
Industrial Adhesive Solution for Elastic
to 66-93 C and creep under load at room temperature. These adhesives are commonly supplied as solutions, emulsions, mastics and pressure sensitive tapes.
-
Cloud-Based Apps Transforming Grain Storage
accurate than a single point measurement. Three-dimensional. level sensing and visualization can also attribute for conditions such as the buildup of material along the sidewall. or detect areas where grain is hung up due to moisture. or compaction and has resisted flowing from the vessel. Cost-sensitive
More Information Top
-
Phase I ResonantSonic CRADA report
Temperature sensitive tape was used to record sampler tempgrature at selected boreholes during FY 1993.
-
States > Arkansas > State > Regulations > Department of Health > [ARREGS doh/dmmwfghc] Rules and Regulations Pertaining to the Management of Medical Waste from...
Maximum temperature obtained during the process or the results of the temperature sensitive tape , as applicable.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA201011&Location=U2&doc=GetTRDoc.pdf
Affixed to each leather patch was a set of seven temperature sensitive tapes each measuring approximately 5/16 x 1-7/8 inches.
-
Handbook of Maintenance Management and Engineering
Temperature sensing tape on motors, reduction gears to check for overheating • .
-
ISA 67.03 - Light Water Reactor Coolant Pressure Boundary Leak Detection
Inclusion of devices such as closed circuit television, temperature sensitive tapes and paint can be valuable aids in locating and identifying leakage sources.