Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Larson Electronics LLC
Description: The remote controlled thermal imaging infrared camera system with 6 inch LCD monitor is a small thermal sensing camera mounted in a remote controlled frame that can detect heat differentials between 32° - 240° Fahrenheit. The remote controlled thermal imaging
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 083089-AMC6821SDBQ Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Topology: ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank Sensor Type: Internal and External Accuracy
- Operating Temperature: -40 to 125 C
- Package Type / Mounting: Surface Mount (SMD), Other
-
Supplier: D&K Engineering, Inc.
Description: Analog and power filtering Precision amplifiers Sensors and sensor Interfaces Optical and imaging devices Data conversion, high resolution and high speed Low noise and ultra low noise design Power circuitry designs, portable power, battery backed
- Location: North America, United States Only, Southwest US Only, East Asia / Pacific Only
- PCB Type: Single-Sided Boards, Double-Sided Boards, Multi-Layer Boards, Flexible Boards, Rigid-Flexible Boards, SMT Components, THT Components
- Supplier Capability: PCB Design / Layout
-
-
Supplier: Marktech Optoelectronics
Description: the 1.0 um to 2.6um range, using InP material as the base substrate. Marktech is currently producing these high reliability wafers in 2", 3" and 4" diameters. Among the applications for these wafers are photo detectors, linear arrays and image sensors. Photo detectors processed using
- Active Area Diameter or Length: 1 mm
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Material: Indium Gallium Arsenide
- Photodiode Package / Mounting: Other
Find Suppliers by Category Top
Featured Products Top
-
substantial changes in refractive index along with changes in temperature, this trait consequently leads to unstable focusing lengths of Infrared (IR) thermal imaging cameras, which are undesirable. Athermalization technique is often utilized in the design of IR thermal imaging to eliminate the (read more)
Browse Optical Lens Assemblies Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
Exceptional Thermal Vision: Working Wavelength: 8~14μm, ensuring precise thermal imaging capabilities. Transmittance > 90%: Crystal-clear imagery even in challenging conditions. Operating (read more)
Browse Camera Lenses and Video Lenses Datasheets for Foctek Photonics, Inc. -
MWIR Thermal Imaging Camera Lens Assemblies are also available Long Wave Infrared (LWIR) thermal imaging (read more)
Browse Ball Lenses Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
, high reliability and repeatability within a wide temperature range from -200 °C up to 1000 °C. Because of very small dimensions and low thermal mass, the thin-film temperature sensors exhibit a very short response time. IST sensor products from the FlipChip Series (read more)
Browse Temperature Sensors Datasheets for Innovative Sensor Technology IST USA Division -
variety of custom and cut-to-order filters for many applications from the UV to IR. Filters are often used for contrast enhancement in machine vision, signal separation at sensors, projected color or color temperature, separating or combining different spectral ranges for imaging (read more)
Browse Optical Coating Services Datasheets for Abrisa Technologies -
-processing Imaging issues when merging exposures, especially with moving objects 2) Digital Overlap (DOL) How it works: DOL captures multiple exposures simultaneously by overlapping pixel readout times. This allows the sensor to record different brightness (read more)
Browse Video Cameras Datasheets for e-con Systems™ Inc -
variety of custom and cut-to-order filters for many applications from the UV to IR. Filters are often used for contrast enhancement in machine vision, signal separation at sensors, projected color or color temperature, separating or combining different spectral ranges for imaging (read more)
Browse Optical Bandpass Filters Datasheets for Abrisa Technologies -
The newly developed Microscope lenses are especially designed for thermal inspection of electronic boards and analyses of small chip level components down to 28 μm. The distance between the measurement object and the camera can vary between 80 and 100 mm (3.15 and 3.94 in). The (read more)
Browse Datasheets for Optris Infrared Sensing, LLC -
schemes, and they are also available in a chip form. They are easily mounted in packages designed for excellent heat transfer, yielding a characteristic thermal response time much faster than possible with bulk devices requiring strain-free mounting. Additionally, they have been proven very stable (read more)
Browse Temperature Sensors Datasheets for Lake Shore Cryotronics, Inc. -
Email us your requirements Applications are found across many disciplines that include: Healthcare Human and animal body temperature measurement Thermal comfort sensor for built-in and portable HVAC (read more)
Browse Temperature Sensors Datasheets for Dexter Research Center, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Keywords: Dielectrophoresis / Fluid mixing / Microfluidics / Dielectrophoretic sample. management DOI 10.1002/elps.201100171. 1 Introduction. Mixing in microfluidic devices has an important role in. numerous biological and chemical applications. Rapid. mixing is necessary in many lab-on-a-chip and micro
More Information Top
-
A Pixelated CsI (Tl) Scintillator for CMOS-based X-ray Image Sensor
CsI(Tl) scintillator was deposited directly on bare CMOS image sensor chip by a thermal evaporation method.
-
Atmel to Acquire Thomson-CSF Subsidiary
The TCS range of products is used in applications such as digital cameras, biometric thermal imaging sensors and RF contactless chips .
-
Dynamic On-Chip Thermal Sensor Calibration Using Performance Counters
The most traditional way of calibrating on-chip thermal sensors measures the thermal profile of a running chip by using thermal imaging technologies and reports the sensor readings at the same instance [7].
-
FPGA-based Personal Authentication Using Fingerprints
All the images were collected with the thermal sweeping sensor Finger- Chip , which is the same as the one proposed in our physical system.
-
Shot noise suppression in image sensors
Given the model’s elegant implementation in an analog network, the proposed pixel- morphing model can be an effective on- chip shot and thermal noise suppression mechanism for electronic image sensors .
-
Ultrafast submicron thermal characterization of integrated circuits
[4] D. Kendig, K. Yazawa, A. Marconnet, M. Asheghi, and A. Shakouri, “Side-by-side comparison between infrared and thermoreflectance imaging using a thermal test chip with embedded diode temperature sensors ,” .
-
Table of contents
Side-by-Side Comparison between Infrared and Thermoreflectance Imaging Using a Thermal Test Chip with Embedded Diode Temperature Sensors .............................................
-
Integrated PDMS/CMOS Microsystem for Autonomous Incubation and Imaging in Cell Culture Studies
FABRICATION AND ASSEMBLY The thermal (heater and the temperature sensor ) and imaging chips were fabricated in standard CMOS tech- nology.
-
A SOI-based CMOS-MEMS IR image sensor with partially released reference pixels
Thermal images of a human body from the IR image sensor chip utilizing (c) OBs and (d) TBs.
-
MEMS sensor array platform integrated with CMOS based optical readout
Currently, the sensor platform is optimized for thermal imaging by designing a proper MEMS chip .