-
Supplier: Adams Magnetic Products Co.
Description: What are Cow Magnets? Cow magnets were originally used as a tool to save the lives of cows, which eat everything from grass and dirt to nails, staples and bits of bailing wire (referred to as tramp iron). A cow has 4 compartments in its stomach, and when these
- Coercive Force, Hc: 1500 Oersted
- Geometry: Rod
- Intrinsic Coercive Force, Hci: 1690 Oersted
- Length: 0.2750 to 3 inch
-
Supplier: Adams Magnetic Products Co.
Description: Alnico channels are magnetized as a horseshoe with the South Pole on one side of the channel & the North Pole on the other side. Adams' alnico channel magnets are made of cast Alnico 5 material. Alnico channel magnets can be used for various holding applications and also for removal of
- Coercive Force, Hc: 1500 Oersted
- Geometry: Horseshoe / U-shape
- Holding Force: 16 to 62 lbs
- Intrinsic Coercive Force, Hci: 1690 Oersted
-
Supplier: Master Magnetics, Inc.
Description: Remove tramp iron from free-flowing materials such as corn, sugar, flour, gravel and granular plastic. Can be installed in chutes or suspended above conveyor belts and pulleys for low volume, lightweight and/or slow-moving applications. These standard ceramic plate magnets are
- Permanent Magnet Materials: NdFeB (Neodymium Iron Boron), Ceramic (Ferrite), AlNiCo (Aluminum-Nickel-Cobalt)
-
-
Supplier: Eriez
Description: A simple handheld permanent inspection magnet for checking the quality of a product or removing loose tramp iron from a flow of materials. Features: Super-strong Rare Earth Magnets Deep-reach magnetic field All 304 stainless steel contact Detects ferrous contamination in
-
Supplier: Eriez
Description: Eriez Permanent Plate Magnets provide dependable and economical solutions to problems associated with tramp iron contamination in processing lines. Plate Magnets installed in chutes, spouts, ducts, pipes, or suspended over conveyors remove tramp iron to help
-
Supplier: Eriez
Description: Powerful, permanent magnetic protection against fine and tramp iron contamination. Designed for simple installation in steep-sloped hoppers, odd and irregular shaped hoppers, floor openings, vertical closed chutes and ducts. Standard Grate Magnets For many years Eriez
-
Supplier: Eriez
Description: , with larger units available upon request A TEX certified magnets available Applications: Tramp iron removal from a range of materials Ideal for fitting to mobile crushing, screening and shredding machines Recovery of steel cans from MSW Removal of nails and screws from waste
-
Supplier: DME Company
Description: Bunting Grate-Style Hopper Magnets come in a variety of shapes and sizes for use in round, square, or rectangular hoppers, chutes, housings, and bins. They are ideal for trapping tramp iron and ferrous objects such as nuts and bolts in free-flowing materials conveyed by gravity.
- Geometry: Other
- Magnet Type: Magnetic Assembly
- Magnetization / Orientation: Conventional
-
Supplier: Industrial Magnetics, Inc.
Description: configuration ensures that all product flowing through the housing makes repeated contact with the magnets. The resulting capture rate of ferrous and weakly magnetic stainless contaminants far exceeds any other magnetic separator available for this type of application. Ideal for dilute
- Length: 36 inch
- Magnetic Separator Component: Magnetic Trap
- Permanent Magnet Materials: Other
- Self-cleaning: Yes
-
Supplier: ASTM International
Description: solution, Type 3 water, centrifuge, and container. The test apparatus for magnetic tramp metal test shall be an industrial grade magnetic wand with a cylindrical neodymium iron-boron rare earth magnet at the end of the probe. A schematic diagram of the magnetic probe is
Find Suppliers by Category Top
Conduct Research Top
-
Vinewood Acres Picks Eriez (R) SuperBrute Plate Magnet to Remove Metal Contaminants from Grape Harvest
Eriez Permanent Plate Magnets provide dependable and economical solutions to problems associated with tramp iron contamination in processing lines. This case study examines a grape harvesting for wine production application.