-
Supplier: Pavco, Inc.
Description: Hex-A-Gone - A decorative trivalent chrome plating bath that grants a finish that is comparable to a hexavalent chromium plate while offering numerous advantages. These include being highly forgiving of high metallic impurities, greatly reducing waste treatment requirements and
- Chemical / Process: Chrome Plating - Hard
- Configuration / Form: Liquid / Solution
-
Supplier: Pavco, Inc.
Description: , trivalent chromium alternatives, chromium trioxide replacements and other chrome plating substitutes with Hunter L*a*b* comparison or color match equivalent to hexavalent chromium. Pavco has alternative chemistries for hard chrome, which avoid the CMR toxicity of
- Chemical / Process: Chrome Plating - Hard
- Configuration / Form: Liquid / Solution
-
Supplier: Pavco, Inc.
Description: plating product. Pavco provides trichrome substitutes, trivalent chromium alternatives, chromium trioxide replacements and other chrome plating substitutes with Hunter L*a*b* comparison or color match equivalent to hexavalent chromium. Pavco has alternative chemistries
- Chemical / Process: Tin Plating
- Configuration / Form: Liquid / Solution
-
-
Supplier: Pavco, Inc.
Description: PavCoTing - A cobalt alloy that serves as a replacement for hexavalent and trivalent chrome plating baths. When plated over nickel, PavCoTing appears like a decorative chrome finish while providing similar corrosion resistance. PavCoTing is diverse enough to plate in high
- Chemical / Process: Chrome Plating - Decorative
- Configuration / Form: Liquid / Solution
-
Supplier: Technic, Inc.
Description: manufacturing initiatives by dramatically reducing turn around time by as much as 80%. Applications: Bright and Satin Nickel Gold Black Nickel Alkaline Zinc Cyanide Copper Bright Acid Copper Tin and Tin Lead Alloys Hexavalent Chrome Trivalent Chrome Chrome alternatives
- Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)
- Equipment / System Type: Continuous Web - Reel to Reel
- Process / Technology: Electroplating
-
Supplier: Umicore Metal Deposition Solutions
Description: as changes to the law, chrome(III) processes have already been in use for a few years. And they are under constant development. In order to retain the long-term function of the electrolyte and therefore the quality of the coating as the chrome separates from the trivalent
-
Supplier: Paramount Metal Finishing Company
Description: - Chromating on Magnesium Trivalent Chromium Passivation (Cr3) or TCP Non-Chrome Passivation (NCP) Non-Chrome Conversion Coatings on aluminum and magnesium Paramount Metal Finishing 1515 West Elizabeth Ave Linden, NJ 07036 Tel: 908-862-0772 Fax: 908-862-9477 Contact:
- Additional Services: Hydrogen Relief Baking, New / OEM Parts, Material Selection / Design Assistance, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
- Electroless: Yes
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Commercial / Professional, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Location: North America, United States Only, Northeast US Only, Southern US Only
-
Supplier: Kontek Ecology Systems Inc.
Description: Tri-Chrome Plating Bath and Chromate Purification & Precious Metal Recovery Recover gold and other precious metals from alkaline or acid plating solutions, water rinses, or drag-out tanks. Kontek KC SERIES ion exchange systems also provide purification of trivalent
-
Supplier: RS Components, Ltd.
Description: Trivalent chromate plating. Plain washer outside diameters: M2: 6 mm, M3: 8 mm, M4: 10 mm, M5: 12 mm Number of Pieces = 1400 Screw/Bolt Type = Sems Screw Head Shape = Pan Screw/Bolts Lengths = 4 - 25mm Thread Size = M4, M5 Material = Steel Finish = Chrome Plated Screw/Bolt
- Material: Steel
- Metric: M4, M5
-
Supplier: RS Components, Ltd.
Description: Trivalent chromate plating. Small flat washer outer diameters: M2.5: 5 mm, M2.6: 5 mm, M3: 6 mm, M4: 8 mm, M5: 10 mm Number of Pieces = 1800 Screw/Bolt Type = Sems Screw Head Shape = Pan Screw/Bolts Lengths = 5 - 20mm Thread Size = M2.5, M2.6, M3 Material = Steel Finish = Chrome
- Material: Steel
- Metric: M2.5, M3, Other
-
Supplier: RS Components, Ltd.
Description: Trivalent chromate plating. Plain washer outside diameters: M2: 6 mm, M3: 8 mm, M4: 10 mm, M5: 12 mm Number of Pieces = 1800 Screw/Bolt Type = Sems Screw Head Shape = Pan Screw/Bolts Lengths = 4 - 20mm Thread Size = M2, M2.6, M3 Material = Steel Finish = Chrome Plated Screw/Bolt
- Material: Steel
- Metric: M2, M3, Other
Find Suppliers by Category Top
More Information Top
-
2012 Index IEEE Transactions on Applied Superconductivity Vol. 22
Trivalent Chrome Plating for ITER Strands; TASC June 2012 7800304 Kanithi, H., see Berriaud, C., TASC June 2012 6001104 Kaplan, S. B., Serial Biasing of 16 Modular Circuits at 50 Gb/s; TASC Aug. 2012 1300103 Kar, S., Kulkarni, S., Dixit, M., Singh …
-
Meeting High Performance Decorative Chromium Plating Specifications using Trivalent Chrome Plating Systems
Meeting High Performance Decorative Chromium Plating Specifications using Trivalent Chrome Plating Systems .
-
Coated wire chromium(III) ion-selective electrode based on azamacrocycles
The synthetic trivalent chrome plating solutions, trivalent chromat- ing solutions, and effluents from electroplating shops were diluted appropriately using 0.05 M NH4NO3 and pH was adjusted to be- tween 2–5 by using HNO3 whenever required.
-
States > California > State > Air Districts > South Coast > Regulation III - Fees > [sc AQMD 301] Rule 301 - Permitting and Associated Fees
Tank/Line, Trivalent Chrome Plating .
-
Influence of Current Density on the Preparation of PbO_2-CeO_2-ZrO_2 Composite Anode Materials--《Journal of Materials Science and Engineering》2013年05期
HU Hai-xia,YANG Ya-rong,DU Xin-rong,HUANG Chun-hua(Naniing Branch Company,Atotech Chemistry Company Ltd.,Nanjing 210016,China);Determination of Several Metal Impurities in Trivalent Chrome Plating Solution by Flame Atomic Absorption Spectrometry[J];Materials Protection;2011-06 .
-
Kanerva's Occupational Dermatology
1980) Trivalent chrome plating .
-
NEWS
experience of the Envirochrome Trivalent Chrome plating system invented by Canning in conjunc- tion with .