-
Supplier: General Carbide Corporation
Description: Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders
- Applications: Abrasive / Erosive Wear Protection, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling, Other
- Carbides / Carbide Ceramic Type: Tungsten Carbide (WC)
- Density: 14 to 14.12 g/cc
- MOR / Flexural Strength: 465000 psi
-
Supplier: General Carbide Corporation
Description: Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders
- Applications: Abrasive / Erosive Wear Protection, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling, Other
- Carbides / Carbide Ceramic Type: Tungsten Carbide (WC)
- Density: 12.61 to 12.82 g/cc
- MOR / Flexural Strength: 420000 psi
-
Supplier: General Carbide Corporation
Description: Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders
- Applications: Abrasive / Erosive Wear Protection, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling, Other
- Carbides / Carbide Ceramic Type: Tungsten Carbide (WC)
- Density: 14.88 to 14.97 g/cc
- MOR / Flexural Strength: 445000 psi
-
-
Supplier: General Carbide Corporation
Description: Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders
- Applications: Abrasive / Erosive Wear Protection, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling, Other
- Carbides / Carbide Ceramic Type: Tungsten Carbide (WC)
- Density: 13.98 to 14.1 g/cc
- MOR / Flexural Strength: 480000 psi
-
Supplier: BNB INT. Co., Ltd.
Description: It is called a tungsten carbide ball and marked as WC or TC. A tungsten carbide ball has high hardness and wear resistance. In particular, it can maintain its hardness at a higher temperature than other metals. Production Range 2-200mm Applications
- Applications: Pens / Roll-on Dispensers, Sprayers / Pumps, Specialty / Other
- Diameter / OD: 0.0787 to 7.87 inch
- Features: Corrosion Resistant, Electrically Conductive, Refractory / High Temperature, Wear Resistant (Bearing / Tool Grade)
- Metal / Alloy Type: Tungsten Carbide (WC)
-
Supplier: Saint-Gobain Coating Solutions
Description: severe corrosive or oxidizing environments Ideal coating for paper rolls, wire drawing equipment, fan & compressor blades, pump seals & housings Protects against coal dust, non-corrosive slurry & sand
- Applications: Abrasive / Erosive Wear Protection
- Carbides / Carbide Ceramic Type: Tungsten Carbide (WC)
- Density: 13.7 g/cc
- Length: 11.81 inch
-
Supplier: Linde Advanced Material Technologies
Description: . Our rolls are coated with our Super D-Gun™ application process that deposits extremely hard and dense tungsten carbide on the roll surface at supersonic velocities. Remarkably well bonded to the substrate, the tough coatings provide a dense, uniform and wear-resistant
- Application: Conveyor, Process Equipment / Converting
- Material: Other
- Type: Other
-
Supplier: Hyperion Materials & Technologies
Description: Fully integrated roll. A tungsten carbide layer bonded to a cast iron arbor without locking or clamping mechanisms.
-
Supplier: Linde Advanced Material Technologies
Description: sleeves reduce wear and save cost by extending pot roll campaigns. Each sleeve is made from 316L stainless steel with a patented corrosion- and wear-resistant overlay containing tungsten carbide particles. After laser cladding, the sleeve is ground and machined to meet your
- Application: Conveyor, Power Transmission, Process Equipment / Converting
- Material: Stainless Steel, Other
- Type: Other
-
Supplier: Hyperion Materials & Technologies
Description: Tungsten carbide layer bonded to a cast iron core. Designed for operation in tube mill applications.
-
Supplier: Hyperion Materials & Technologies
Description: Tungsten carbide layer bonded to a cast iron ring, allowing exchangeable carbide rings to be mounted into a cast iron or steel arbor.
-
Supplier: Hyperion Materials & Technologies
Description: Tungsten carbide layer bonded to a cast iron ring. The carbide/steel ring mounts to an arbor through a mechanical clamping/locking system.
-
Supplier: ABB Measurement & Analytics
Description: The roll has a completely seamless surface - there is nothing that can mark the strip. The surface, made of tungsten carbide, has a hardness of 69 HRC, thus minimizing wear and preventing material pick-up. The roll body is completely sealed and no dirt or liquid can enter
- Range: 1.02 to 2.05 inch
- Type: Gaging System / Station, Thickness Gage
- Units: Metric
-
Supplier: CoorsTek
Description: , pulleys, and rollers for wire drawing — from rod breakdown to ultra-fine wire processing equipment. EXAMPLE COMPONENTS Capstans Guide Rollers Pulleys Specialty components COMMON MATERIALS Dura-Z® Zirconia Alumina 90 Tungsten Carbide
- Application: Process Equipment / Converting
- Material: Other
- Type: Guide Roller
-
Supplier: Reid Supply
Description: Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type
- Overall Length: 72 inch
- Overall Thickness: 0.7500 inch
- Overall Width / OD: 1.5 inch
-
Supplier: Reid Supply
Description: Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type
- Overall Length: 72 inch
- Overall Thickness: 0.5000 inch
- Overall Width / OD: 4 inch
-
Supplier: Reid Supply
Description: Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type
- Overall Length: 72 inch
- Overall Thickness: 0.2520 inch
- Overall Width / OD: 6 inch
-
Supplier: Reid Supply
Description: Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type
- Overall Length: 72 inch
- Overall Thickness: 0.1260 inch
- Overall Width / OD: 3 inch
-
Supplier: ATA Group
Description: We design, manufacture and distribute the most comprehensive and advanced range of tungsten carbide burs, pneumatic tools and abrasives – both bespoke and standard. For over 50 years we have advised and served customers operating in all major industry sectors including aerospace,
- Grit / Micron Size: 50 to 150
- Mounting: Bore / Center Mount
- Width: 0.3937 to 1.57 inch
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Delivers deposits with moderate hardness for build-up or as final overlay Provides some resistance to metal-to-metal wear and moderate impact Can be used for the matrix with the Bulk Tungsten Carbide process Unlimited layers
- Alloy Type: Hardfacing / Repair Alloy
- Diameter / Thickness: 0.0450 to 0.0625 inch
- Welding Process / Form: Flux Cored Wire, Other
-
Supplier: ESAB Welding and Cutting Products
Description: Stoody, an ESAB brand, announced today that it has added a series of new plasma transfer arc (PTA) and laser cladding powders to its growing consumables product offering. Joining Stoody's recently released series of 6040 nickel-based tungsten carbide blends are two new nickel-based
- Alloy Type: Cobalt Alloy, Nickel Alloy
- Form / Shape: Powder
- Tips / Electrodes: Other
-
Supplier: RS Components, Ltd.
Description: Tungsten Carbide tipped masonry drill. Rolled flute for rigidity. For use with hammer drills. 8 piece set. 3 - 10mm dia in 1mm increments Set Type = Masonry Drill Set Minimum Size = 3mm Maximum Size = 10mm Number of Pieces = 8 Set Contents = Masonry Drill BitS
- Product: Drill Set
Find Suppliers by Category Top
Featured Products Top
-
years of wear experience, we’ve developed ceramic, chromium carbide, tungsten carbide and titanium carbide coatings that will help you boost output, improve quality and extend the life of your blades, knives, rolls, screws and dies. (read more)
Browse Coating Services Datasheets for Linde Advanced Material Technologies -
evaluates the diameter, roundness, and purity of each ball. Whether your requirement is for balls manufactured from carbon steel, stainless steel, tungsten carbide, brass, glass, or plastics, Hartford Technologies offers a unique 2-continent logistics strategy that shortens (read more)
Browse Balls and Sphere Shapes Datasheets for Hartford Technologies, Inc.
More Information Top
-
Advanced Research on Engineering Materials, Energy, Management and Control
The manufacturing conditions of the high-tungsten HSS and tungsten carbide roll are the same and the data is collected from the long-term trial production.
-
Concrete Reinforcing Bar – A Method for Marking Reinforcing Bar
It can safely be used on tungsten carbide rolls since the mechanical milling action does not affect its structure.
-
Concrete Reinforcing Bar - A Method for Marking Reinforcing Bar
It can safely be used on tungsten carbide rolls since the mechanical milling action does not affect its structure.
-
Plastics and other organic materials
The use of tungsten carbide rolls containing notches produced by spark erosion gives good wear resistance but a high breakage rate.
-
Non‐metallic inorganic materials
The use of tungsten carbide rolls containing notches produced by spark erosion gives good wear resistance but a high breakage rate.
-
Sell Tungsten carbide mill roller ring for steel works
Sell tungsten carbide rolls and rings .
-
Discussion on rolling operations
Mr P. Gregory (Central Research and Engineering Division, British Insulated Callender's Cables Ltd) The paper by Cooksley and Jones covering steel rod roll- ing, makes the point that tungsten carbide rolls have been adopted successfully.
-
wire mesh machine ( Page 14 ) - offers from wire mesh machine manufacturers, suppliers, exporters & wholesalers
Sell Tungsten Carbide Rolls .
-
British iron and steel AD1800-2000 and beyond
Unfortunately, the technology for applying carbide coatings, for example, by weld- ing, was not realised at the time of this work and it was not possible to make sin- tered tungsten carbide rolls of the size required.
-
Enhanced Gauge Improves Rolling Cutter Bit Performance in Abrasive North Sea Sands
CEMENTED CARBIDE BIT DEVELOPMENT Since the introduction of the tungsten carbide rolling cutter insert bit in 1951, metallurgists have continually strived to develop materials geared for improved insert performance.