-
Supplier: Rotek, Inc.
Description: Rotek Series 1000 turntable slewing bearings are typically available from stock. Series 1000 slewing bearings are constructed with chrome alloy steel balls with no spacers and steel rings with unhardened raceways. This series provides a cost effective solution for applications
- Gear Options: Non-geared, Internal Gear Only, External Gear Only
- Outside Diameter: 12 to 42 inch
- Slewing Ring / Turntable Bearing Type: Single Row Ball
-
Supplier: KAYDON Bearings
Description: Kaydon has been a leading manufacturer of large bearings since 1941 having supplied bearings to a vast array of OEMs as well as the military. Our approach to bearing repair parallels our manufacturing effort - teams of experienced craftsmen work quickly and efficiently,
- Capabilities: Slewing Rings and Turntable Bearings, Thin-section Bearings, Thrust Bearings
- Large Bearings: Yes
- Location: North America, United States Only, Midwest US Only
- Services: Rapid Turnaround, Component Remanufacturing / Rebuild, Replacement / Exchange Program, Spare Parts Inventory
-
Supplier: Rotek, Inc.
Description: Rotek Series 4000 slewing bearings are built with greater internal clearance than the Series 3000 models. Advantages include lower frictional torque and the ability to function in mounting structures with less accuracy and rigidity than required for other style of slewing bearings
- Gear Options: Non-geared, Internal Gear Only, External Gear Only
- Moment Load: 123000 to 1.20E7 Ft-lbs
- Outside Diameter: 12 to 180 inch
- Slewing Ring / Turntable Bearing Type: Other
-
-
Supplier: Rotek, Inc.
Description: . Specifications: Raceway Diameters: 13" to 57" Capacities: Thrust: 10,000 to 336,000 pounds Moment: 25,000 to 368,000 ft-lbs Radial: 3,000 to 98,000 pound Gearing: Internally geared, externally geared or gearless models are available Applications: Turntables, Small cranes, Industrial
- Gear Options: Non-geared, Internal Gear Only, External Gear Only
- Moment Load: 25000 to 368000 Ft-lbs
- Outside Diameter: 13 to 57 inch
- Slewing Ring / Turntable Bearing Type: Four Point Contact
-
Supplier: Rotek, Inc.
Description: Diameters: Standard models from 12" to 180" Capacities: Thrust: from 80,000 to 2,700,000 pounds Moment: from 16,000 to 6,700,000 pounds Radial: from 16,000 to 800,000 pounds Gearing: Internally geared, externally geared or gearless models are available. Applications: Excavators, Lift truck
- Gear Options: Non-geared, Internal Gear Only, External Gear Only
- Moment Load: 16000 to 6.70E6 Ft-lbs
- Outside Diameter: 12 to 180 inch
- Slewing Ring / Turntable Bearing Type: Cross Roller
-
Description: -lbs Thrust - 1,150,000 ft-lbs to 1,380,000 ft-lbs Radial - 250,000 lbs to 250,000 lbs APPLICATIONS: Cranes & Manipulators Aerial lifts Wind turbines Position/Index tables Radar & Satellite antennas Robots Medical equipment
- Gear Options: Non-geared, External Gear Only
- Moment Load: 900000 to 980000 Ft-lbs
- Outside Diameter: 72 inch
- Slewing Ring / Turntable Bearing Type: Four Point Contact
-
Description: ,000 ft-lb Thrust - 175,000 ft-lbs to 223,000 ft-lbs Radial - 35,000 lbs to 45,000 lbs APPLICATIONS: Small cranes Industrial positioners Rotary tables Rotating displays Bottling machines Conveyors
- Flanged: Yes
- Gear Options: Non-geared, Internal Gear Only, External Gear Only
- Moment Load: 141000 to 180000 Ft-lbs
- Outside Diameter: 60 inch
-
Description: Single row of rollers having alternating orientation Greater stiffness and dynamic capacity than a four-point contact bearing Internal, external and non-gear Clearance and preload *Dimensions up to 240” OD Available Capacities up to
- Gear Options: Non-geared, Internal Gear Only, External Gear Only
- Moment Load: 700000 to 7.00E6 Ft-lbs
- Outside Diameter: 240 inch
- Slewing Ring / Turntable Bearing Type: Cross Roller
-
Description: -lbs Thrust - 6,000,000 lbs Radial - 1,300,000 lbs APPLICATIONS: Cranes Aerial lifts Excavators Wind turbines Utility derricks Log loaders & Fellers Feller Heads
- Gear Options: Non-geared, Internal Gear Only, External Gear Only
- Moment Load: 1.00E7 Ft-lbs
- Outside Diameter: 240 inch
- Slewing Ring / Turntable Bearing Type: Four Point Contact
-
Supplier: RBC Bearings
Description: Product Application Guidelines: Good for multi-directional loading with high thrust and moment load capability. Good for applications where the structures are less rigid. Typical Applications: Turntables Radar
- Gear Options: Non-geared
- Moment Load: 1.60E7 Ft-lbs
- Outside Diameter: 20 to 140 inch
- Slewing Ring / Turntable Bearing Type: Four Point Contact
-
Supplier: KAYDON Bearings
Description: Pre-engineered Light Profile Turntable (Slewing Ring) Bearings Offer high performance and reduced weight due to optimized geometry that handles a combination of moment and thrust loads. Ideal for foundry shakeout tables, palletizers, wire winders, cable reels, welding tables and
- Bore: 38.75 inch
- Flanged: Yes
- Gear Options: External Gear Only
- Moment Load: 75500 Ft-lbs
-
Supplier: RBC Bearings
Description: Product Application Guidelines: Cross roller bearing - Bi-angular nature allows for multi-directional load capability. Excellent stiffness capability due to line contact. Good for applications requiring a high stiffness mount with exacting torque
- Gear Options: Non-geared
- Moment Load: 1.20E7 Ft-lbs
- Outside Diameter: 20 to 140 inch
- Slewing Ring / Turntable Bearing Type: Cross Roller
-
Supplier: RBC Bearings
Description: Large cranes Large excavators Steel ladel Turrets Size Range: 40" inside diameter to 160" outside diameter Capacity Range: Thrust to 20,000,000lb, Moment to 16,000,000ft-lb, Radial to 2,000,000lb Gearing options: Internal
- Gear Options: Non-geared
- Moment Load: 1.60E7 Ft-lbs
- Outside Diameter: 40 to 160 inch
- Slewing Ring / Turntable Bearing Type: Three Row Roller
-
Supplier: RBC Bearings
Description: Large cranes Wind turbines Marine cranes Large excavators Size Range: 20" inside diameter to 160" outside diameter Capacity Range: Thrust to 10,000,000lb, Moment to 24,000,000ft-lb, Radial to 2,000,000lb Gearing options:
- Gear Options: Non-geared
- Moment Load: 2.40E7 Ft-lbs
- Outside Diameter: 20 to 160 inch
- Slewing Ring / Turntable Bearing Type: Eight Point Contact
-
Supplier: KAYDON Bearings
Description: Kaydon's HS series slewing ring bearings have rectangular cross sections that provide approximately twice the load capacity (moment ratings up to 139,900 ft-lbs) in the same envelope. HS series bearings provide Slewinfinite™ solutions for medium- to heavy-duty applications. The
- Bore: 25 inch
- Gear Options: Non-geared
- Moment Load: 111900 Ft-lbs
- Outside Diameter: 33.4 inch
-
Supplier: Nabtesco Motion Control, Inc.
Description: The RS Indexer utilizes a cast iron base for a sturdy floor mounting and a right angle motor mounting which provides easy access and a low profile. RS-320A: 345mm, RS-900A: 400mm. An integrated main bearing that allows thrust load capacities with only the gearbox RS-320A: 500kg
- Backlash: 1 arcmin
- Flange(s): Yes
- Gear Ratio: 194 to 240 (X : 1)
- Gearing Arrangement: Cycloidal
Find Suppliers by Category Top
More Information Top
-
Making Things Move: DIY Mechanisms for Inventors, Hobbyists, and Artists > Projects
In this project, we'll use a lazy Susan (also called a turntable or thrust bearing ) to create a rotating platform.
-
Thrust Ball Bearing Companies in Bearings, thrust ball bearing Manufacturers, Suppliers & Exporters in Bearings Directory
Products/Services:Radial Ball bearing, Thrust Bearing , Turntable Bearing, Linear bearings .
-
Thrust Ball Bearing Suppliers, Thrust Ball Bearing Manufacturers and Exporters
Products/Services:Radial Ball bearing, Thrust Bearing , Turntable Bearing, Linear bearings .
-
MIT OpenCourseWare | Mechanical Engineering | 2.007 Design and Manufacturing I, Spring 2005 | Projects | detail
The platters are placed on a "Lazy Susan" syle turntable bearings (see Ball Thrust Bearings at How Bearings Work) to allow them to rotate freely in either direction.
-
MIT OpenCourseWare | Mechanical Engineering | 2.007 Design and Manufacturing I, Spring 2003 | Projects | 2003 Contest Table
The platters are placed on a "Lazy Susan" syle turntable bearings (see Ball Thrust Bearings at http://www.howstuffworks.com/bearing3.htm) to allow them to rotate freely in either direction.
-
A gravimetric pendulum device as a precision tiltmeter
After setting up the turntable on the Verbandert thrust bearing , we tested the equipment and, using the laser interferometer, we measured the amplitude and period of the tilts of the turntable (Fig. 3a), which amounted to (0.035 ± 0.007)″ …
-
The kinetics of gas-liquid metal reactions involving levitated drops. Carburization and decarburization of molten iron in Co-Co2 gas mixtures at high pressures
… B Levitation coil, C Top plate, D Holding rods, E Bottom plate, F Flange, G Upper glass disc, H Lower glass disc, I Flange, J Bottom flange, K Push rod, L Platform, M Turntable , N Thrust ball- bearing , O O-ring, P …
-
Mechanical support and transport system used for the neutrino horn system at Brookhaven National Laboratory
Secured by thrust and king post bearings , a turntable rotates on top of this plate.
-
Design of Semi-Physical Simulation for Small Satellite by Virtual Display
… the group semi-physical simulation system has been constructed for attitude control of small satellite due to the combination with xPC real-time environment, the simulation computer, high-precision single-axis air- bearing turntable , reaction wheel, air thrust device, fiber gyroscopes, sensors …
-
Equilibria in reactions of CO and CO2 with dissolved oxygen and carbon in liquid iron
… b) levitation coil, (c) top plate, (d) holding rods, (e) bottom plate, ~) flange, (g) upper glass disc, (h) lower glass disc, (i) flange, (j) bottom flange, (k) push rod, (1) platform, (m) turntable , (n) thrust ball- bearing , (o) O- ring, (p …