Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Danfoss A/S
Description: With the increasing focus on energy savings and reducing CO2 emissions, measuring energy consumption is now a key focus of any district heating provider and end-user. Energy consumption data ensures a transparent billing system for both district heating supplier and end-user. By
- Mounting: In-line
- Pipe Diameter: 0.5906 to 3.94 inch
- Process Media Type: Liquid
- Technology Type: Ultrasonic Meter
-
Supplier: Micronics, Ltd.
Description: Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Pre-equipped for communication with choice of option boards Heating, Cooling or Combined applications, Horizontal or vertical mounting Long Life-time Lithium Battery (12 years typical), 230Vac Mains supply or powered by M-bus. MID
- Mounting: In-line
- Nominal Flow Rate: 2.64 to 66.04 GPM
- Pipe Diameter: 0.5906 to 1.97 inch
- Process Media Type: Liquid
-
Supplier: Badger Meter
Description: liquid thermal (heat energy) flow and will automatically choose the type of flow measurement based on the signal quality during operation. Streamlined Installation. Can be installed and set up by a single individual by clamping the meter onto the pipe—does not require operations
- Velocity Flow Rate: 1 to 40 ft/sec
- Operating Temperature: -40 to 350 F
- Pipe Diameter: 0.5000 to 120 inch
- Type: Ultrasonic Meter
-
-
Supplier: Micronics, Ltd.
Description: Compatible with any flow meter with a pulse output. Quick and easy setup. Use with external datalogger for temporary energy monitoring. Kwh Total, instant energy, volume and temperature readings.
- Mounting: Hand-held or Portable
- Process Media Type: Liquid
- Technology Type: Turbine Meter, Ultrasonic Meter
- Temperature Range: 32 to 356 F
-
Supplier: Spire Metering Technology
Description: Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable
- Mounting: Non-Invasive
- Pipe Diameter: 0.7500 to 120 inch
- Process Media Type: Liquid
- Technology Type: Ultrasonic Meter
-
Supplier: Spire Metering Technology
Description: The TP10 ultrasonic thermal energy meter provides abundant capabilities for accurate thermal energy measurement of a liquid-based thermal energy production / transferring system. It is the 3rd generation energy meter from
- Mounting: Non-Invasive
- Process Media Type: Liquid
- Technology Type: Ultrasonic Meter
- Temperature Range: 0.0 to 300 F
-
Supplier: Spire Metering Technology
Description: The 280T heat meter offers the most advanced BTU measurement by using state-of-the-art ultrasonic flow measurement technology. It does not have moving parts to wear out, thus, literally requires no maintenance. It is also very cost-effective. This means both commercial and residential
- Mounting: Non-Invasive
- Pipe Diameter: 0.5000 to 24 inch
- Process Media Type: Liquid
- Technology Type: Ultrasonic Meter
-
Supplier: Micronics, Ltd.
Description: The U1000 HM is an ultrasonic clamp-on heat/energy meter that usesultrasound to measure flow rate and PT100 temperature sensors tomeasure flow and return temperatures. The U1000 HM displays energy rateand totalised energy with pulse output and Modbus communication,
- Mounting: In-line
- Pipe Diameter: 25 to 115 inch
- Process Media Type: Liquid
- Technology Type: Ultrasonic Meter
-
Supplier: Spire Metering Technology
Description: Spire Metering’s T-MAG electromagnetic BTU meter is designed to accurately measure the heat or cold energy of a water heating/cooling circuit. It is consisted of three parts, an electromagnetic flow sensor, a pair of temperature sensors and a main unit. The main unit is a
- Mounting: Non-Invasive
- Pipe Diameter: 0.5000 to 40 inch
- Process Media Type: Liquid
- Technology Type: Ultrasonic Meter
-
Supplier: Micronics, Ltd.
Description: Compatible with any flow meter with a pulse output. Quick and easy setup. Choice of outputs- Pulses or 4-20mA including Mbus or LON communication. Kwh Total, instant energy, Volume and temperature readings.
- Mounting: Hand-held or Portable
- Process Media Type: Liquid
- Technology Type: Turbine Meter, Ultrasonic Meter
- Temperature Range: 32 to 356 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: conditions through unique adaptive signal processing Integrated energy and flow calculator Versatile electrical inputs and outputs for the optimal adaptation to the individual application needs (e.g. T, p) Ideal solution for the measurement of aggressive, corrosive or
- Mounting: Non-Invasive
- Pipe Diameter: 0.2500 to 432 inch
- Process Media Type: Liquid
- Technology Type: Ultrasonic Meter
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it
- Mounting: Hand-held or Portable
- Pipe Diameter: 0.2500 to 432 inch
- Process Media Type: Gas, Liquid
- Technology Type: Ultrasonic Meter
-
Supplier: Sierra Instruments, Inc.
Description: well: High accuracy transit-time ultrasonic technology Software apps for ease of installation & diagnostics Optimized for thermal energy/BTU measurement Clamp-on sensors, no pipe cutting, no shutdown Real-time liquid density compensation Upgrade meter firmware and
- Velocity Flow Rate: 0.1600 to 40 ft/sec
- Electrical Output: Analog Current, Analog Voltage, Switch
- End Fittings: Clamp
- Features: Averaging / Multi-Insertion, Controller Functions, Recorder / Totalizer Functions
-
Supplier: FLEXIM AMERICAS Corp.
Description: Processing and powerful correction algorithms Exhaustive internal database including parameters of a huge variety of pipe materials and media Ideal solution for Energy metering - BTU Extended-life battery; comprehensive power management utility - including display of
- Mounting: Hand-held or Portable
- Pipe Diameter: 0.2500 to 432 inch
- Process Media Type: Gas, Liquid
- Technology Type: Ultrasonic Meter
-
Supplier: Terra Universal, Inc.
Description: The Sonifier® 250 and 450 analog ultrasonic processors include many features to make the technician's work easier. 200 Watt for the 250 model and 400 Watt for the 450 model Auto tuning for optimum performance under varying conditions Power output
- Applications: Cell Disruption
- Features: Continuous Mode, Pulsed Mode, Timer
- Input Voltage: 115 to 230 volts
- Power Rating: 200 watts
-
Supplier: Panametrics
Description: teaching skills and commitment to knowledge transfer will ensure your team has a positive learning experience. Theory of Ultrasonics Using state-of-the-art ultrasonic measurement technology, BHGE’s flow equipment allows customers to reliably measure liquid and gas flows
- Industry: Energy / Natural Resources, Materials / Chemicals
- Location: North America, United States Only, Northeast US Only
- Services: Product Training / Training Manuals
- Technology / Subject Expertise: Chemical and Process Engineering, Petroleum Engineering
-
Supplier: Edmund Optics Inc.
Description: PC into a laser power meter system without the need for additional electronic instrumentation. The platform provides a less costly laser power measurement system than a traditional meter and sensor configuration purchased separately. For customers who recalibrate annually the overall
- Detector Mechanism: Thermal
- Optical Meter Type: Power Meter
- Power Range: 25 watts
- Sensor Diameter: 19 mm
-
Supplier: Edmund Optics Inc.
Description: PC into a laser power meter system without the need for additional electronic instrumentation. The platform provides a less costly laser power measurement system than a traditional meter and sensor configuration purchased separately. For customers who recalibrate annually the overall
- Detector Mechanism: Thermal
- Optical Meter Type: Power Meter
- Power Range: 1 watts
- Sensor Diameter: 19 mm
-
Supplier: Edmund Optics Inc.
Description: PC into a laser power meter system without the need for additional electronic instrumentation. The platform provides a less costly laser power measurement system than a traditional meter and sensor configuration purchased separately. For customers who recalibrate annually the overall
- Detector Mechanism: Thermal
- Optical Meter Type: Power Meter
- Power Range: 3 watts
- Sensor Diameter: 19 mm
-
Supplier: Edmund Optics Inc.
Description: PC into a laser power meter system without the need for additional electronic instrumentation. The platform provides a less costly laser power measurement system than a traditional meter and sensor configuration purchased separately. For customers who recalibrate annually the overall
- Detector Mechanism: Thermal
- Optical Meter Type: Power Meter
- Power Range: 10 watts
- Sensor Diameter: 16 mm
-
Description: Laser power meter is used to measure laser power and power stability. CNI as a world's designer and manufacturer of laser system, designed several laser power measurement instruments with the features of accuracy testing, easy operation, etc., which could fully meet customer's practical needs
- Detector Mechanism: Thermal
- Operating Temperature: 5 to 45 C
- Optical Meter Type: Power Meter
- Power Range: 0.5000 to 200 watts
-
Description: Laser power meter is used to measure laser power and power stability. CNI as a world's designer and manufacturer of laser system, designed several laser power measurement instruments with the features of accuracy testing, easy operation, etc., which could fully meet customer's practical needs
- Detector Mechanism: Thermal
- Operating Temperature: 5 to 45 C
- Optical Meter Type: Power Meter
- Power Range: 0.5000 to 50 watts
-
Description: Laser power meter is used to measure laser power and power stability. CNI as a world's designer and manufacturer of laser system, designed several laser power measurement instruments with the features of accuracy testing, easy operation, etc., which could fully meet customer's practical needs
- Detector Mechanism: Thermal
- Optical Meter Type: Power Meter
-
Description: Laser power meter is used to measure laser power and power stability. CNI as a world's designer and manufacturer of laser system, designed several laser power measurement instruments with the features of accuracy testing, easy operation, etc., which could fully meet customer's practical needs
- Detector Mechanism: Thermal
- Operating Temperature: 5 to 45 C
- Optical Meter Type: Power Meter
- Power Range: 1.00E-9 to 0.0200 watts
-
Supplier: Solar Light Company, Inc.
Description: Measures Continuous Laser Power up to 30 Watts. This continuous laser power detector is a thermal sensor with 5% accuracy of full scale from 250nm to 10.6 µmThe PMA2142 is available in three full scale power levels of 3watts(PMA2142-3), 10 watts(PMA2142-10), and 30 watts(PMA2142-30). The
- Accuracy: 5 ± %
- Detector Mechanism: Thermal
- Display Mechanism: LCD Display
- Display Type: Digital Only
-
Supplier: Ophir-Spiricon Inc.
Description: Same as AN/2 but also works with photodiode energy measuring heads
- Detector Mechanism: Semiconductor, Thermal
- Display Mechanism: LCD Display
- Display Type: Analog and Digital
- Energy Range: 1 to 999000 mJ
-
Supplier: Ophir-Spiricon Inc.
Description: Low cost analog and digital display for Ophir thermal heads
- Detector Mechanism: Thermal
- Display Mechanism: LCD Display
- Display Type: Analog and Digital
- Number of Channels: 1
-
Supplier: Ophir-Spiricon Inc.
Description: Compatible with many Ophir smart heads for a wide range of measurements
- Detector Mechanism: Pyroelectric, Semiconductor, Thermal
- Display Mechanism: LCD Display
- Display Type: Analog and Digital
- Hand-Held Display: Yes
-
Supplier: Ophir-Spiricon Inc.
Description: Orion TH for measuring power with all Ophir thermal heads
- Detector Mechanism: Thermal
- Display Mechanism: LCD Display
- Display Type: Digital Only
- Hand-Held Display: Yes
-
Supplier: Lingto Electronic Limited
Description: IC PWR MEASUREMENT AC 32SQFN
- Accuracy: 0.5000 ± %
- Optical Meter Type: Energy Meter
-
Supplier: Lingto Electronic Limited
Description: IC ENERGY METERING 28SSOP
- Accuracy: 0.5000 ± %
- Optical Meter Type: Energy Meter
-
Supplier: Lingto Electronic Limited
Description: IC ENERGY MANAGEMENT
- Optical Meter Type: Energy Meter
-
Supplier: Lingto Electronic Limited
Description: IC ENERGY METER INT OSC 24-SSOP
- Optical Meter Type: Energy Meter
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V 3mA 370kO SOP-8 Energy Metering ICs ROHS
- Number of Channels: 2
- Operating Temperature: -40 to 85 C
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: The single-phase bi-directional energy meters with LCD display, Types 7M.24.8.230.0001, 7M.24.8.230.0010, 7M.24.8.230.0210 and 7M.24.8.230.0310 are the ideal products for monitoring domestic/industrial energy consumption, including applications in offices, photovoltaic systems
- Optical Meter Type: Energy Meter
Find Suppliers by Category Top
Featured Products Top
-
efficiency in more ways The Siemens SITRANS FEC920 Thermal Energy Meter, the perfect solution for taking back control of your building’s energy costs, provides the real-time data you need to verify your building’s climate control systems are operating (read more)
Browse Mass Flow Meters and Controllers Datasheets for Siemens Process Instrumentation -
Ultrasonic clamp-on flow meters measure fluid flow in main applications. By using sound waves to determine the transit time of a gas or liquid, ultrasonic flow meters can accurately monitor any changes in flow, both upstream and downstream. Easy to (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
damage the environment. These advanced thermal mass flow meters coupled with tab-type flow conditioners are helping process and plant engineers support green fuel cell energy initiatives that produce electricity, hydrogen and water. The design and implementation of such projects also helps (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
This is a portable handheld clamp-on ultrasonic flow meter used for non-invasive, unobstructed and highly accurate measurements of the flow velocity of liquids in metal, plastic and rubber pipes and tubes with a diameter of 57 … 720 mm / approx. 2 ... 28 in. Ideal for use in oil (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
distributing hydrogen (H2) gas will find accurate and rugged flow meter solutions in the ST Series Thermal (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
accurate monitoring and control of air flow to its biomass furnace, which supports electric energy and heat production. FCI’s ST80 Thermal Air/Gas Mass Flow Meter was chosen by the sawmill team responsible for the biomass furnace to ensure the unit’s primary air feed lines (read more)
Browse Mass Flow Meters and Controllers Datasheets for Fluid Components Intl. (FCI) -
EPI offers a complete line of thermal mass flow meters and flow switches for virtually any application. Our instruments are accurate, durable, reliable and, most important, can help you conserve energy costs. (read more)
Browse Flow Meters Datasheets for Eldridge Products, Inc. -
New SIL Rated ST80 Thermal Mass Flow Meter For Safety Instrumented Systems (SIS) Chemical, Electric Power, Oil/Gas, Refining and other Safety Critical Process Industries Process and plant engineers designing or (read more)
Browse Mass Flow Meters and Controllers Datasheets for Fluid Components Intl. (FCI) -
Process and plant engineers will find the versatile ST80 Series thermal mass flow meter from Fluid Components International (FCI) (read more)
Browse Mass Flow Meters and Controllers Datasheets for Fluid Components Intl. (FCI) -
An ultrasonic flowmeter with excellent cost performance specialized for air and nitrogen measurement as a visualization tool for compressed air is now available! ?Wide rangeability and pressure loss "0" have been realized by utilizing the characteristics of ultrasonic waves. In addition, since (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
Conduct Research Top
-
Best Flow Meter Technologies for Flow Energy Management in Power Plant Applications
Generating electricity in a natural gas power plant is a complex process due to the multiple steps involved with the different types of fluids being used and optimized. Dr. John Olin, Founder of Sierra Instruments, explains how thermal mass flow meters, vortex flow meters, and ultrasonic flow
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
As we've discovered in Part 1 and Part 2 of this Flow Energy Management series, determining the best flow meter technology for flow energy management of gas, liquid and steam applications depends on specific measurement goals, fluid, flow rate, turndown requirements, fluid temperature, and flow
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
installation: 1. Thermal flow meter straight-run requirements. 2. Vortex flow meter installation mistakes to avoid. 3. How to select the right portable ultrasonic flow meter. Installation Tips For 3 Common Energy Flow Measurement Solutions. 1. Overcoming Thermal Flow Meter Straight-Run Requirements. You have
-
Take Control of Your Facility Flows - A Sierra Flow Energy Field Guide
many different meters and technologies to choose from. It can be overwhelming. With one family of meters spread across three flow technologies, Thermal, Vortex and Ultrasonic, Sierra provides a comprehensive solution.
More Information Top
-
Energy Meter Exporters, Energy Meter Selling Leads
Sell ultrasonic thermal energy meter .
-
Energy Meter Selling Leads in Energy Meters, Energy Meter Exporters, Manufacturers & Suppliers in Energy Meters Directory
Sell ultrasonic thermal energy meter .
-
Energy Meters Selling Leads, Energy Meters Manufacturers, Energy Meters Exporters & Suppliers
Sell ultrasonic thermal energy meter .
-
CR4 - Thread: BTU Meter
How to Search the Web and Find What you Want BTU Meter, Ultrasonic BTU Meters & Thermal Energy Meters clipped from Google - 6/20123050 Series Btu Monitor .
-
Plant Maintenance Product | Sierra's Innova-Sonic Model 205 thermal energy/BTU meter measures totalized energy consumption | Plant Services
The Innova-Sonic Model 205 thermal energy /BTU meter includes ultrasonic transducers, remote electronics and two PT100 resistance temperature detectors (RTD's) supplied by Sierra.
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap03.pdf
SITRANS FUE1010 is a highly accurate clamp-on non-intrusive ultrasonic flow transmitter for revenue grade thermal energy sub- metering and energy efficiency distribution monitoring, with a real time coefficient of performance (COP) for HVAC systems.
-
A study of the performances of low-temperature heating systems
A ther- mal energy meter was built with a heat computer, two PT500 temperature sensors and an ultrasonic mass flow meter.
-
Designing Dynamic Circuit Response (Analog Circuit Design Series: Volume 2)
He has designed part or all of oscilloscopes, DMMs, function generators, pulse generators, medical ultrasonic scanners, phaco machines, and surgical lasers, microcomputer-based data acquisition and control systems, thermal energy meters , and various power conversion and motor-drive products.
-
Designing High-Performance Amplifiers (Analog Circuit Design Series: Volume 3)
He has designed part or all of oscilloscopes, DMMs, function generators, pulse generators, medical ultrasonic scanners, phaco machines, and surgical lasers, microcomputer-based data acquisition and control systems, thermal energy meters , and various power conversion and motor-drive products.
-
Designing Amplifier Circuits (Analog Circuit Design Series: Volume 1)
He has designed part or all of oscilloscopes, DMMs, function generators, pulse generators, medical ultrasonic scanners, phaco machines, and surgical lasers, microcomputer-based data acquisition and control systems, thermal energy meters , and various power conversion and motor-drive products.