-
Supplier: Edmund Optics Inc.
Description: microscopes. Each USB Digital Microscope offers illumination adjustment, and includes a metal base stand for mounting and stability. These handheld digital microscopes are ideal for a variety of applications, including assembly and quality control,
- Total Magnification: 500 X
- Remote Interface: Computer Interface
- Features: Digital Display
-
Supplier: Edmund Optics Inc.
Description: microscopes. Each USB Digital Microscope offers illumination adjustment, and includes a metal base stand for mounting and stability. These handheld digital microscopes are ideal for a variety of applications, including assembly and quality control,
- Total Magnification: 10 to 200 X
- Remote Interface: Computer Interface
- Features: Digital Display
-
Supplier: Edmund Optics Inc.
Description: microscopes. Each USB Digital Microscope offers illumination adjustment, and includes a metal base stand for mounting and stability. These handheld digital microscopes are ideal for a variety of applications, including assembly and quality control,
- Total Magnification: 10 to 200 X
- Remote Interface: Computer Interface
- Features: Digital Display
-
-
Supplier: Edmund Optics Inc.
Description: microscopes. Each USB Digital Microscope offers illumination adjustment, and includes a metal base stand for mounting and stability. These handheld digital microscopes are ideal for a variety of applications, including assembly and quality control,
- Total Magnification: 10 to 200 X
- Remote Interface: Computer Interface
- Features: Digital Display
-
Supplier: Newark, An Avnet Company
Description: ZIPSCOPE USB DIGITAL MICROSCOPE, 2M; Magnification:10X to 50X Optical / 200X Digital; For Use With:-; Working Distance:500mm; Camera Type:2 Mega Pixel; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: HDMI+USB DIGITAL MICROSCOPE, 534X; Magnification:270x, 534x; For Use With:Magnifying, Inspection; Working Distance:6.64mm; Camera Type:5 Mega Pixel; Product Range:Cyclops Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HDMI & USB DIGITAL MICROSCOPE, 15X-270X; Magnification:15x to 270x; For Use With:Aven HD Monitors / PCs; Working Distance:21.3mm; Camera Type:5 Mega Pixel; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: USB DIGITAL MICROSCOPE, 50X-500X, 0-40MM; Magnification:50x to 500x; For Use With:High Magnification Applications, Industrial Inspections; Working Distance:40mm; Camera Type:0.3 Mega Pixel; Product Range:- RoHS Compliant: Yes
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The USB microscope is designed to display simple magnifications on a computer screen. The USB microscope is connected to a screen. This allows a large presentation for several people. In addition, the USB microscope can illuminate the test objects by means
- Total Magnification: 200 to 1,600 X
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display, Other
-
Supplier: Parco Scientific Company
Description: illuminator ensures a clear and bright image. The zOrb Digital Microscope comes in 3 colors: Surf Blue, Safari Green and Lava Orange. Capture an image to keep using the built-in 640 x 480 resolution digital camera. You can even capture close-focus video with the zOrb! The zOrb
- Application: Biological / Life Science
- Features: Digital Display
- Grade: Student
-
Supplier: Parco Scientific Company
Description: The zPix™ is a powerful Zoom Digital Microscope that displays the Magnified image right on your computer screen. The impressive 26x-130x Zoom Magnification allows you to see details of ordinary objects you never knew existed! Capture an image to keep using the built-in 640 x 480
- Application: Biological / Life Science
- Features: Digital Display
- Grade: Student
-
Supplier: Parco Scientific Company
Description: Digital Camera. You can even capture close-focus video! The MM-740 Zoom Digital Microscope is compatible with the following: Mac OSX 10.4 or later, Windows 98 SE, Windows 2000, Windows ME, Windows XP, Windows Vista. A USB 2.0 port is required. strong>Accessories: ul
- Application: Biological / Life Science
- Features: Digital Display
- Grade: Student
-
Supplier: Cole-Parmer
Description: USB microscopes for science and engineering work, assembly and quality control, detailed repair, forensics, and more. Six LEDs illuminate your object
turn the LEDs on or off and adjust the brightness using the control wheel on the body. For versions with the 10x to 200x - Total Magnification: 500 X
- Features: Other
-
Supplier: Parco Scientific Company
Description: All the quality features and versatility of larger stereo models in a compact size that is more efficient for middle and high school level instruction. Rugged and dependable, this microscope delivers a 3 dimensional, un-reversed image with great resolution, brightness and clarity. Limited
- Application: Biological / Life Science
- Features: Digital Display
- Grade: Student
-
Supplier: Cole-Parmer
Description: USB microscopes for science and engineering work, assembly and quality control, detailed repair, forensics, and more. Six LEDs illuminate your object
turn the LEDs on or off and adjust the brightness using the control wheel on the body. For versions with the 10x to 200x - Total Magnification: 200 X
- Features: Other
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: ProgRes® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the high resolution
- Horizontal Resolution: 2,080 lines
- Maximum Frame Rate: 17 fps
- Width / Diameter: 3.3070884 inch
- Height: 3.6614193 inch
-
Supplier: Cole-Parmer
Description: USB microscopes for science and engineering work, assembly and quality control, detailed repair, forensics, and more. Six LEDs illuminate your object
turn the LEDs on or off and adjust the brightness using the control wheel on the body. For versions with the 10x to 200x - Total Magnification: 200 X
- Features: Other
-
Supplier: Cole-Parmer
Description: USB microscopes for science and engineering work, assembly and quality control, detailed repair, forensics, and more. Six LEDs illuminate your object
turn the LEDs on or off and adjust the brightness using the control wheel on the body. For versions with the 10x to 200x - Total Magnification: 200 X
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Dino-lite digital microscope USB
- Total Magnification: 400 to 470 X
- Features: Digital Display
-
Supplier: Evident Scientific
Description: The DP22 is a 2.8 megapixel digital camera for microscopes that offers stunning color and crisp detail with a smooth 15 frames per second, perfect for users without access or the desire to use a PC. Spectacular Images Image Display The DP22 has the power to display images over
- Horizontal Resolution: 1,440 lines
- Maximum Frame Rate: 25 to 30 fps
- Shutter Speed: 0.00004999999999998 to 8 seconds
- Width / Diameter: 3.0314977 inch
-
Supplier: Mahr Inc.
Description: guidance RS232 interface for measuring data processing USB printer port USB stick connection Updateable via USB stick for a future-proof system
- Grade: Benchtop
- Remote Interface: Computer Interface
- Features: Digital Display
- Application: Measuring / Toolmaker
-
Supplier: Flexbar Machine Corporation
Description: of the microscope. Analogue signal for camera 3, 1/3" CCD 480 TV lines Digital signal for camera 2, 1/4" CCD 640x480 pixels Built-in grabber to convert analogue signal to digital signal (for camera 3) Plug and Play computer application with simple USB plug USB,
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MM 200UV is a UV USB microscope, or UV USB inspection camera, that magnifies objects up to 200 times. This UV microscope uses 8 UV LEDs with a wavelength of 365 nm for illumination. The microscope captures photos and videos as well as displays magnified objects
- Total Magnification: 10 to 200 X
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display, Fine Focus, Other
- Microscope Type: Fluorescent / UV
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR DIGI-ZOOM VIDEO MICROSCOPE SYSTEM Featuring Auto-Focus, Image Capture, Documentation and Manual Measurement In One Easy-to-Use Package. MAIN SYSTEM FEATURES: Continuous 1:14 Ratio Optical Zoom Auto-Focus System 0.5X Standard Objective with 7"/172mm working distance Optional available
-
Supplier: Mad City Labs, Inc.
Description: C-Focus™ systems provide an automatic means to eliminate microscope focus drift over long time periods. Unlike autofocus systems which require use of advanced microscopes with internal focus correction or external devices which track video signals or reflected laser beams, the C-Focus™
-
Supplier: General Pipe Cleaners
Description: The Gen-Eye Micro-Scope2® compact handheld inspection tool features a new Command Module that includes a USB port to record on a flash drive. You can watch the action on a big 7” LCD color monitor for crisp, clear pictures and record videos or photos on the flash drive with the one-touch
- Tube or Sheath Diameter: 10.794994170703148 to 25.399986284007408 mm
- Working Length: 30.479983540808888 m
- Operating Temperature: 14 to 122 F
- Viewing Angle: Direct (0°)
-
Supplier: Phenom-World BV
Description: Phenom Correlate pore features such as area, aspect ratio, major and minor axis Fast and convenient operation improves workflow and makes scheduling simple and predictable Image collection is limitless as digital files are easily stored on a network or USB disk for data sharing,
- Properties Analyzed: Pore Distribution
- Test Media: Porous Materials (Filters, Foam, etc.)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The USB inspection camera is designed to display simple magnifications on a computer screen. The USB inspection camera is connected to a screen. This allows a large presentation for several people. In addition, the USB inspection camera can illuminate the test objects by means
- Horizontal Resolution: 480 to 1,200 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2992133 inch
- Length: 4.4094512 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MM 200UV is a UV USB inspection camera, or UV USB microscope, that magnifies objects up to 200 times. This UV inspection camera uses 8 UV LEDs with a wavelength of 365 nm for illumination. The inspection camera captures photos and videos as well as displays magnified objects
- Horizontal Resolution: 1,200 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2992133 inch
- Length: 4.330711 inch
Find Suppliers by Category Top
More Information Top
-
Usb Microscope - Usb Microscope Manufacturers, Suppliers
Related Searches : digital microscope, microscope, digital magnifier, usb digital microscope , electronic magnifying glass, portable microscope, usb, stereo microscope, mini microscope, handheld microscope More..
-
usb microscope - offers from usb microscope manufacturers, suppliers, exporters & wholesalers
9.0MP USB digital microscope camera USB digital eyepiece camera USB 2.0 output high sensitivity,image clear metal ...
-
Zoom Microscope Suppliers, Zoom Microscope Manufacturers and Exporters
Products/Services:zoom stereo microscope, lab compound microscope, usb digital microscope , binocular student microscope, education equipment, lab instrument, school supply .
-
Infinite Plan Achromatic Objective Lens For Biological Microscope from Shenzhen Hipower Optoelectronics Co., Ltd, China
Usb Digital Microscope .
-
Hybrid Learning
DMRS can receive the real-time images captured by a USB digital microscope and the then students can select the pictures they want, draw symbols on them and add textual descriptions for these symbols.
-
usb microscope magnifier - offers from usb microscope magnifier manufacturers, suppliers, exporters & wholesalers
Wireless WIFI USB Digital Microscope , 12~65x, For iPhone/iPad/Pc/Android, Newly Designed in 2014, is your best tool to ...
-
An inexpensive microslab gel DNA electrophoresis system with real‐time fluorescence detection
USB digital microscope refitted with blue LED illumination source and 530 nm emission filter Post-stain, UV trans- illuminator Scanning LIF with avalanche photo- diode detection Post-stain, UV trans- illuminator .
-
Microscopes Manufacturers, Microscopes Product Catalogs Directory
Related Searches : microscope, biological microscope, digital microscope, microscopes, stereo microscope, usb digital microscope , microscope slides, usb microscope, microscope camera More...
-
stereo microscope - offers from stereo microscope manufacturers, suppliers, exporters & wholesalers
4-IN-1 Digital Stereo USB Digital Microscope for SCHOOL-1 .
-
Taiwan 4 Port, Taiwan 4 Port Manufacturers
4-IN-1 Digital Stereo USB Digital Microscope for SCHOOL-1 .
Indicates content that may require registration and/or purchase.