-
Supplier: Master Bond, Inc.
Description: Two component EP21AOLV-2Med, passes USP Class VI biocompatibility testing and ISO 10993-5 cytotoxicity requirements. It resists many chemicals including water, oils, fuels and most notably, EtO, radiation and many cold sterilants. This electrically isolating epoxy is well suited for bonding,
- Dielectric Constant: 4.7
- Dielectric Strength: 1.57E7 to 1.77E7
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Gap Filling Sealant / Gasket, Polymer (Plastic / Elastomer), Potting Compound
-
Supplier: Techsil Limited
Description: wicking of the adhesive into pre-assembled part is required. 241 F meets the requirements for USP Class VI specifications and is suitable for use in the assembly of disposable medical devices. Product Benefits Low Viscosity USP Class VI Approved Operating Temp Range: -80°C to
- Chemical / Polymer System Type: Cyanoacrylate
-
Supplier: Precision Polymer Engineering Ltd.
Description: A range of metal detectable and X-ray detectable elastomer compounds designed specifically to meet the stringent demands of the pharmaceutical and food processing industries. The Detectaseal® range includes FDA compliant grades of EPDM, Nitrile, Silicone and
- Hardness Rating (Shore A Scale): 65 durometer, 70 durometer, 75 durometer, 80 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Sizes: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
- Synthetic Rubber Materials (Thermosets): Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Silicone Rubber (SiR)
-
-
Supplier: Precision Polymer Engineering Ltd.
Description: A range of metal detectable and X-ray detectable elastomer compounds designed specifically to meet the stringent demands of the pharmaceutical and food processing industries. The Detectaseal® range includes FDA compliant grades of EPDM, Nitrile, Silicone and
- Cross-section: 0.0300 to 0.4700 inch
- Hardness Rating (Shore A Scale): 70 durometer, 75 durometer, 80 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Sizes: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
-
Supplier: ROW, Incorporated
Description: silicone - USP Class VI approved (white or red) Silicone - FDA compliant (white or red) EPDM - FDA compliant and USP Class VI approved Viton™ - FDA compliant and USP Class VI approved
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Sizes: Other
- Synthetic Rubber Materials (Thermosets): Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Silicone Rubber (SiR)
-
Supplier: Watson Marlow Pumps Group
Description: STA-PURE has a unique composite construction for superior burst resistance compared to unreinforced silicone rubber and thermoplastic elastomers. It operates at pressures up to 7 bar (100psi), lasts 18 times longer than silicone tubing and virtually eliminates spallation. STA-PURE is
- Design Units: Metric
- Maximum Inside Diameter / Size: 0.2520 inch
- Temperature Range: 32 to 176 F
- Tube Type: Plastic Tubing, Rubber / Silicone / Elastomer Tubing
-
Supplier: ROW, Incorporated
Description: inertness and an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard TFE-O-SIL
- Cross-section: 0.0630 to 1.25 inch
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Sizes: "AS568" standard sizes (001-475), Other
- Synthetic Rubber Materials (Thermosets): Silicone Rubber (SiR)
-
Supplier: ROW, Incorporated
Description: inertness and an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard TFE-O-SIL
- Cross-section: 0.0630 to 1.25 inch
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Sizes: "AS568" standard sizes (001-475), Other
- Synthetic Rubber Materials (Thermosets): Fluoroelastomer (FKM)
-
Supplier: ROW, Incorporated
Description: inertness and an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard TFE-O-SIL
- Cross-section: 0.0630 to 1.25 inch
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Sizes: "AS568" standard sizes (001-475), Other
- Synthetic Rubber Materials (Thermosets): Fluoroelastomer (FKM)
-
Supplier: Master Bond, Inc.
Description: UV10TKMed is USP Class VI approved and meets ISO10993-5 for cytotoxicity requirements. It is used in the assembly of medical devices and is capable of withstanding repeated sterilizations, including radiation, ethylene oxide, chemical sterilants and especially autoclaving. This higher
- Dielectric Constant: 3.9
- Dielectric Strength: 1.57E7 to 1.77E7
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Polymer (Plastic / Elastomer)
-
Supplier: Techsil Limited
Description: . Cyanolit® 203 TX offers extremely good bonding to a wide range of materials including metals, plastics and elastomers. Product Benefits Operating Temp Range: -80°C to +80°C Shear Strength: 6 Mpa High viscosity, with good gap filling USP
- Chemical / Polymer System Type: Cyanoacrylate
-
Supplier: Precision Polymer Engineering Ltd.
Description: Perfluoroelastomer (FFKM) is the most chemically resistant elastomer available and is effectively a rubber form of PTFE. Perlast® perfluoroelastomer grades provide other properties which prove most valuable in critical sealing applications where purity, high temperatures and
- Hardness Rating (Shore A Scale): 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Sizes: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
- Synthetic Rubber Materials (Thermosets): Fluoroelastomer (FKM), Perfluoroelastomer (FFKM, FFPM)
-
Supplier: Precision Polymer Engineering Ltd.
Description: Perfluoroelastomer (FFKM) is the most chemically resistant elastomer available and is effectively a rubber form of PTFE. Perlast® perfluoroelastomer grades provide other properties which prove most valuable in critical sealing applications where purity, high temperatures and
- Hardness Rating (Shore A Scale): 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 90 durometer, >90 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Sizes: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes
- Synthetic Rubber Materials (Thermosets): Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Parker Hannifin / Seal Group
Description: %, no retorque required, competitively priced, impact wrench approved. Railcar Manway Gasket For General Applications Parker is continuously expanding its range of elastomers to meet your requirements. View our Material Selection table to see our current list of elastomers or
- Gasket Type: Other
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
Find Suppliers by Category Top
Featured Products Top
-
Precision Polymer Engineering (PPE), one of the world’s leading manufacturers of high performance moulded elastomer seals, has developed S70C – a silicone rubber sealing material with extended food contact regulations compliance (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
applications, including water and waste water, food and beverage, oil and fuel. These solutions offer design and production advantages such as low temperature cure and fast processing cycles, yielding higher production rates and cost efficiencies. Many applications using our adhesives are approvable under NSF (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS PDG, Inc.
More Information Top
-
Metal Detectable Rubber Product For Moulded O Rings Launched By PPE
It offers a growing range of FDA, USP Class VI and 3-A (dairy) approved elastomers , enabling equipment manufacturers and users to select the most appropriate elastomer to meet temperature, chemical and physical performance criteria.
-
Handbook of Lubricants
…in molding compds.; surface coatings; films resis- tant to gasoline; textile sizes; for elastomers (artificial sponges, fuel … 21CFR §73.1, 175.105, 175.300, 175.320, 176.170, 176.180, 177.1200, 177.1670, 177.2260, 177.2800, 178.3910, 181.22, 181.30; Canada DSL; FDA approved for ophthalmics, orals, injectables, topicals, vaginals; USP /NF, BP, EP compliance .
-
GE Healthcare Life Sciences "Valve One Straight Channel, 5/16""
All wetted parts of plastics/ elastomers in the AxiChrom column, have been. .... approved to biological reactivity testing in vivo, USP class VI .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Use Level: 5-25, 5-15, 3-6% (flow modification in polyolefins, elastomers , polyester resp.); 1-5% .... (carrier with cellulosic fillers) Propylene Glycol USP , FCC [Eastman] Chem. Descrip.: 1,2-Propanediol CAS 57-55 … pharms., and beverages; antifreeze in refrigeration units Regulatory: FDA 21CFR §184.1666; USDA approved ; Kosher Properties: Colorless…
-
Handbook of Preservatives
…industry in molding compds.; surface coatings; films resistant to gasoline; textile sizes; for elastomers (artificial sponges, fuel .... 177.2260, 177.2800, 178.3910, 181.22, 181.30; FDA approved for ophthalmics, orals, injectables, topicals, vaginals; USP /NF compliance .
-
Industrial Chemical Thesaurus
Uses: Constituent of lime glass, Portland cement; reinforcing filler in elas- tomers , plastics, coatings; absorbent for liqs., gases, vapors; suspending agent; pigment; pigment extender; binder for refractories; in chromatog- raphy; road building; absorbent, opacifier, visc. control agent in cosmet- ics; anticaking agent … 2% in table salt, 5% in baking powd.); Canada DSL; Europe listed; UK approved ; approved for orals;. .... USP /NF compliance .
-
MPXC2012DT1 Datasheet - High Volume Sensor for Low Pressure Applications from Motorola
The gel is a nontoxic, nonallergenic elastomer system which meets all USP XX Biological Testing Class V requirements. .... A biomedically approved opaque filler in the gel prevents bright operating room lights from affecting the performance…
-
75NC007 device for noninvasive stress urinary incontinence management in women: a randomized controlled trial
Participants also completed the Urinary Symptom Profile ( USP ) [16] and CONTILIFE questionnaires [17]. .... The protocol was approved by the local Institutional Review Board. .... The investigational device, made of thermoplastic elastomer (ref.
-
GE Healthcare Life Sciences "Peristaltic Tubing, size 17, 3.1 m, i.d. 6.4 mm, bioprene"
Thermoplastic elastomer (TPE) Bioprene. .... The tubing has been approved to biological reactivity testing in vivo, USP .
-
Handbook of Paper and Pulp Chemicals
…in molding compds.; surface coatings; films resis- tant to gasoline; textile sizes; for elastomers (artificial sponges, fuel .... 181.30; FDA approved for ophthalmics, orals, injectables, topicals, vaginals;. .... USP /NF compliance .