Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: This three port valve is used to release residual pressure on downstream side. Tabs on handle allow valve to be locked and tagged per OSHA requirements. For residual pressure release.
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 3
- Valve Size: 0.5000 inch
-
Supplier: Allied Electronics, Inc.
Description: This three port valve is used to release residual pressure on downstream side. Tabs on handle allow valve to be locked and tagged per OSHA requirements. For residual pressure release.
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 3
- Valve Size: 0.1250 inch
-
Supplier: Allied Electronics, Inc.
Description: This three port valve is used to release residual pressure on downstream side. Tabs on handle allow valve to be locked and tagged per OSHA requirements. For residual pressure release.
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 3
- Valve Size: 0.5000 inch
-
-
Supplier: Allied Electronics, Inc.
Description: This three port valve is used to release residual pressure on downstream side. Tabs on handle allow valve to be locked and tagged per OSHA requirements. For residual pressure release.
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 3
- Pressure Rating: 102 psi
- Primary Material of Construction: Rubber
-
Supplier: Accuris
Description: Japanese Language - ABBREVIATION USED IN NAME PLATE FOR MARINE VALVE
-
Description: -1:2002 Welded ends: DIN EN 12627 Test& inspection: DIN EN 12266:2003 Parts of DIN Angle Globe Valve No. Parts Name Materials No. Parts Name Materials 1 Body A216WCB 10 Packing Flexible Graphite 2 Disc 13Cr 11 Gland A276 410 3 Stem SS410 12 Pin A276 410
- Valve Type: Angle Valves, Globe Valves
-
Description: small. Parts name and material of drain control valves 32 Reducer 20# 12Cr1MoV F91 F92 27 Packing Block OCr18Ni9 OCr18Ni9 OCr18Ni9 OCr17Ni12Mo2 26 Pin 1Cr18Ni9Ti 1Cr18Ni9Ti 1Cr18Ni9Ti 1Cr18Ni9Ti 25 Packing Graphite Graphite Graphite Graphite 23 Nuts 35# 35CrMoA 35CrMoA 25Cr2Mo
- Valve Type: Control Valves, Drain Valves
-
Description: -to-face dimension:DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test & inspection: DINEN12266:2003 Parts of DIN Y Type Globe Valve No. Parts Name Materials No. Parts Name Materials 1 Body WCB 10 Stop plate 25 2
- Valve Type: Globe Valves
-
Description: :2003 Face-to-face dimension:DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test & inspection: DINEN12266:2003 Parts of DIN Y Type Globe Valve with Bellows No. Parts Name Materials No. Parts Name
- Valve Type: Bellows Valves, Globe Valves
-
Supplier: Spirax-Sarco
Description: The M40S ISO Automation is a reduced bore ball valve, with a single piece body, having ISO mounting as standard (making it easy and safe to automate). It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. The valve is
- Actuation: Manual / Hand
- Connection: Bolt Flange
- Media Temperature: -20.2 to 500 F
- Pressure Rating: 740 psi
-
Description: above the gas fill valve. Position: It is suggested that the accumulators are installed vertically with gas side on top. The manufacturers name plate stating the initial pressure must be visible. Moreover access to the vent screw must be kept unobstructed. The mounting must be
-
Description: plates Valve seats Wear components Wire and thread guides Ballistic Armor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Alumina ceramics at a competitive price. More Materials: Our
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Ferrule / Eyelet
-
Supplier: ALMiG USA Corporation
Description: Features: Very easy toperate Microprocessor control unit ALMIG AIR CONTROL f Soft start through frequency transformer. Avoidance of current peaks during start-up All electric connections tagged (name plates) for easy maintenance
- Control Signal Output: Serial / Digital
- Control Technique: Limit / Set Point Control
- Controller Inputs: Serial / Digital Input
- Form Factor: Panel / Chassis Mount
-
Supplier: Visual Sound, Inc.
Description: Stencil or Silk screen w/company logo Trap or access doors Speedster Option - Recessed edge casters with retractable handle Rubber feet Card holders and shipping label plates Stacking steel ball corners Pressure relief valve Water resistant treatment Rack Cases (size limitations may
Find Suppliers by Category Top
Featured Products Top
-
Typical Applications Wear plates, stampings, and tooling die Journal bearing races and sleeves Mold cavities and pins, fittings, couplings Elastomeric parts (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
generation and oil field industries. Everlube Products' coatings are used on valves, blades, piping, seals, rings, gears, plates, fittings, and many other components. Advantages Everlube Product We (read more)
Browse Datasheets for Everlube Products
Conduct Research Top
-
An Improved Polarizing Beamsplitter LCOS Projection Display Based on Wire-Grid Polarizers
MOXTEK has developed a new polarizer technology for the visible spectrum based on the technology of nanometer-scale wire-grids. They have named their technology ProFlux(tm). Polarizers. These polarizers are extremely durable in the LCOS and transmissive light valve projector environment. They also
More Information Top
-
CR4 - Thread: Removing Paint from Valve Name Plates
Removing Paint from Valve Name Plates .
-
CR4 - Thread: Steel Quality - Domex 240 and S 235 JRG 2
Next in Forum: Removing Paint from Valve Name Plates .
-
CR4 - Thread: Ethylene Gas and False Alarms
Previous in Forum: Removing Paint from Valve Name Plates .
-
CR4 - Thread: Shut Down Valve
recieved shutdown valves name plate states that 4.5 /5.6 bar Op and air regulator gauge is having 0 to 100 psi range. can anybody tell me that 4.5 /5.6 bar Op means bench setting or else.
-
ANALYSIS OF SAFETY RELIEF VALVE PROOF TEST DATA TO OPTIMIZE LIFECYCLE MAINTENANCE COSTS
Failure to open prior to 1.5 times the cold set pressure ( valve name plate ) causes the proof test to be recorded as failure to open.
-
Federal Register > Wednesday, August 10, 2005 > [70 FR 46569] Pipeline Safety Advisory Bulletin; Inspecting and Testing Pilot-Operated Pressure Relief Valves
(a) During installation, review the valve purchase order (or comparable documentation), valve name - plate , and manufacturer's specifications.