Products/Services for Versa Module Europa
-
PMC and XMC Modules - (69 companies)...bus to another bus and vice versa. They are used to connect two incompatible buses. Memory modules are boards that contain memory chips. Mass storage modules are used for data storage. This classification includes PMC modules such as hard drives...TechnologyProduct TypePMC Data Bus
-
M-Modules - (6 companies)...and adapters are designed to translate the data from the M-Bus to another bus, and vice versa. Products that are described as networking modules are actually network adapters for protocols such as Ethernet and Token Ring. Serial communication...
-
Weigh Modules - (158 companies)Weigh modules are sub-assemblies that incorporate a load cell and are designed to be mounted to tanks, trucks, bins, silos and other applications requiring the incorporation of an integrated weighing system. Weigh modules are subassemblies...
-
PC/104 Modules - (122 companies)...communications modules, wireless communications modules, and power supply modules. An interface or adapter is a computer board that translates the data from the PC/104 bus to another bus and vice versa. It is used to connect two non-compatible buses...
-
Power Entry Modules - (77 companies)Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation. These features can include: EMI line-filters. On/off switches. Built-in...
-
Data Input Modules - (304 companies)Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage. About Data Input Modules. Data input modules receive signals from devices...
-
RF Modules - (178 companies)RF modules are partially finished circuits that can be incorporated into larger designs. RF modules are partially finished circuits that can be incorporated into larger designs. They include receivers, transmitters, and transceivers. RF modules use...
-
Core Modules - (30 companies)Core modules are computer boards or integrated circuits that are populated with electronic components and used in embedded applications. Core modules are mounted on user-designed motherboards and other systems for quick integration in custom designs...
-
DRAM Modules - (103 companies)DRAM memory modules are collections of DRAM cells assembled on a circuit board. DRAM modules are collections of dynamic random access memory (DRAM) chips assembled on circuit boards. DRAM chips are single-transistor dynamic memory cells that use...
-
Two Hand Safety Modules - (23 companies)Two hand safety modules help prevent injury to machine operators by keeping their limbs away from dangerous machine movement. Two hand safety modules are made up of two elements, a control board and a safety control module. The control board has two...
Product News
-
Yaskawa America, Inc. - Motion Division
SLIO Modules Modular Construction for Quick Assembly. - Compact: 12.9 mm X 109 mm x 76.5 mm (W X D X H). - Standardized: Direct mounting on 35 mm standard profile rail. - Extendable: Easy to expand as needed. Add up to 64 signal and function modules per interface. Note: Not all modules are supported by MotionWorks IEC SLIO Hardware Configurator. (read more)Browse Motion Control Software Datasheets for Yaskawa America, Inc. - Motion Division -
Lake Shore Cryotronics, Inc.
Temperature Modules Simplifying large-scale cryogenic temperature measurement. The new 240 Series offers a convenient, modular input solution for precision monitoring of cryogenic temperature sensors in large-scale applications employing distributed PLC-based control. Lake Shore benchtop cryogenic instruments are trusted throughout the world for precision temperature measurement --now that same measurement performance can be achieved in widely distributed high energy applications like particle accelerators and... (read more)Browse Temperature Sensors Datasheets for Lake Shore Cryotronics, Inc. -
Altech Corp.
Altech Interface Modules Altech provides a range of interface and electronic modules and carriers that enhance logic system capabilities or connect incompatible systems. These modules are designed for easy mounting on DIN rails or panels, offering flexibility in design and simplifying panel layouts. They include components like diodes, fuses, varistors, optocouplers, relays, power supplies, and custom modules. If the standard range doesn't meet specific requirements, Altech can provide custom-designed modules... (read more)Browse Safety Relays Datasheets for Altech Corp. -
World Star Tech
VISIBLE RED LASER MODULES VISIBLE RED LASER MODULES. Red Laser Diode Modules are available from 635nm to 690nm, in various package sizes. LQB and LR series laser modules are compact modules that provide a collimated beam. These lasers are suitable for high volume cost sensitive applications. ML series laser modules are ultra-compact and available with pre-focussed or collimated beams. UL and UH series laser modules are self-contained, focus adjustable modules with a high quality aspherical glass lens that deliver... (read more)Browse Lasers Datasheets for World Star Tech -
RS Components, Ltd.
MEC – Navigational switch Module Navimec TM is a five position navigational switch solution, with excellent tactile feedback, IP67, ideal for data entry devices where joystick function is needed. It has a select switch in the middle and four navigational switches around it (RS 495-2135).The solution is available as a module (RS 146-846) as well as single parts for own PCB mounting. Illuminated versions are also available. We recommend through-hole version (For non-module) due to increased accuracy during mounting... (read more)Browse Navigational Instruments Datasheets for RS Components, Ltd. -
Ametek Solartron Metrology
Wireless Control Module (WCM) Solartron Metrology introduces the Wireless Connection Module (WCM). The WCM is an Orbit (R) module that provides an interface between the Orbit (R) Digital Measurements Network and Solartron Wireless Hand Tools. This device allows connection for up to 6 Solartron Wireless products directly into a PC, no need for separate Bluetooth (R) hardware. Features: Interface between the Orbit (R) Digital Measurements Network and Solartron Wireless Hand Tools. The WCM can connect with up to 6 Wireless... (read more)Browse Network Cards and Network Controllers Datasheets for Ametek Solartron Metrology -
VPT, Inc.
Front End Modules & Accessories VPT's accessory modules provide a host of features in small size, light weight packages: 3 Series of products: Avionics/Military, Space, and COTS levels. Meet MIL-STD-704A and MIL-STD-461 requirements with our EMI filters. Smooth out your power line with our pre-conditioning module. Control transient voltages with our EMI filters and transient suppression combo modules. Control inrush current with our DVCL inrush current limiter. Step down a 270V bus to 28V bus with our VPTHVM (read more)Browse EMI Filters and RFI Filters Datasheets for VPT, Inc. -
Hangzhou Shalom Electro-optics Technology Co., Ltd.
OEM Laser Modules Features: OEM design optimized for convenient integration. Two kinds of featured OEM laser modules: eye-safe 1535nm laser modules and MgO:PPLN waveguide laser modules. Available both in stock and custom versions. Compact design, cutting-edge optomechanical engineering to obtain high output power and a desirable repetition rate. Ideal for laser range finder, Lidar, medical treatment, etc. An OEM Laser Module is a separate functional module possessing a complete mechanism for generating lasers... (read more) -
E-T-A Circuit Breakers
X3130 Power Entry Module Cost-saving designs often start with the strategic reduction of internal components. This approach reduces the overall cost of the equipment and also helps save space - allowing engineers to design more compact products. The new X3130 power entry module in combination with E-T-A 's 3130-FA.A double pole thermal circuit breaker combines three functions in a single component: A C14 appliance inlet and a rocker switch with resettable overcurrent protection. Based on customer requirements... (read more)Browse Circuit Breakers Datasheets for E-T-A Circuit Breakers -
Dataforth Corporation
Custom Signal Conditioning Modules Dataforth can utilize a large portfolio of over 1000 different signal conditioning modules addressing a wide range of functions such as but not limited to Accelerometer, Frequency, True RMS, Matched Pair, Digital,Thermistor, Thermocouple, RTD, Strain Gage, Voltage, Current, Potentiometer, or User Programmable to design your needed solution. You can't find what you need? Check out Dataforth's Custom Modules and see if you can find what you need. Still no luck? Contact Customer Service... (read more)Browse Signal Conditioners Datasheets for Dataforth Corporation
-
Data Acquisition Systems
The VME bus ( Versa Module Europa ) is a flexible open-ended bus system based on the Eurocard standard (Figs. 3.20 and 3.21).
-
Prototyping and low-level testing of a 13-MHz digital radio-frequency control system for the PEFP 120-keV heavy ion implanter
The control logic code was written in VHSIC hardware description language (VHDL) language and was implemented on a field programmable gate array (FPGA) board, which was hosted in a versa module europa (VME) mainframe.
-
Development of the integrated control system for the microwave ion source of the PEFP 100-MeV proton accelerator
The control system consists of a versa module europa (VME) and EPICS-based em- bedded applications running on a VxWorks real-time operating system.
-
ISA MDLNG CNTRL SIM DIAG CMPLX IND - Modeling, Control, Simulation and Diagnosis of Complex Industrial and Energy Systems
Fast sampling (1 ms) and high computing power are achieved through Versa Module Europa (VME) architecture technology.
-
Real-Time Systems: Scheduling Analysis and Verification
Each FCC is a unit comprised of two PowerPC processors, Input/Output cards, and several other devices in a Versa Module Europa (VME) bus chassis.
-
A Blind Search for Bursts of Very High Enery Gamma Rays with Milagro
Versa Module Europa .
-
Real Time Computer for plugging indicator control of Prototype Fast Breeder Reactor
Versa Module Europa bus based Real Time Computer (RTC) system is used for plugging indicator control.
-
Critical mm-Wave Components for Synthetic Automatic Test Systems
versa module europa bus VNA .
-
FinderLite
For its part, the FinderLite server sub-system consists of a Versa Module Europa (VME) standard sub-rack that houses processing hardware and a disc drive that provide the operating system and archival mechanism for the device's processor card/s.
-
Mercury Systems to deliver first subsystems using OpenRFM capabilities
Graves noted Mercury Systems took on a retrofit effort for a company that used an old Versa Module Europa bus (VMEbus) command structure.