Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ProVent LLC
Description: Door NEMA 12 Start/Stop Controls Optional Features Mild Steel Pricing Available Hopper Tank Section on Legs Applications Dry/wet finishing Deburring Operations Media Blasting Combustible Metal Finishing Operations
- Airflow: 1200 to 3000 SCFM
- Applications: Metalworking Chips / Fluids
- Collector Type: Stationary
- Process: Wet
-
Supplier: ProVent LLC
Description: Standard Features 500 CFM to 30,000 CFM Integral High Efficiency Fan Assemblies Stainless Steel Scrub Components Direct Connected C-Face Motor Assemblies Non-plugging Scrub Design Optional Features NFPA Combustible Metals Standard 484 Compliance Electronic Water Level Control Stainless Steel
- Airflow: 500 to 30000 SCFM
- Applications: Metalworking Chips / Fluids
- Collector Type: Stationary
- Process: Wet
-
Supplier: Industrial Air Filtration, Inc.
Description: Wet dust collectors, also known as wet scrubbers, remove particulates from the air by mixing water and air at high speed. This humidification process encapsulates larger particles in water droplets, and agglomerates smaller dust particles, increasing the bulk of
- Collector Type: Stationary
- Process: Wet
-
-
Supplier: Filter 1 Clean Air Consultants
Description: on a table, or for multiple table top operations where several operators will be in the booth at the same time. These wet dust collection booths meet OSHA and NFPA guidelines for dust collectors located inside the building, allowing recirculation of in-plant, tempered air
- Airflow: 22000 SCFM
- Applications: General Cleaning, Metalworking Chips / Fluids
- Collector Type: Collection Booth
- Features: HEPA / ULPA Filters
-
Supplier: Filter 1 Clean Air Consultants
Description: The Filter 1 Hydrotron Dust Collector is specifically designed for capture of fine metal particles. The HWF series is a safe and economic method of cleaning these potentially volatile materials. With air volumes between 500 CFM and 5,000 CFM, the units can be connected via ductwork to
- Airflow: 5000 SCFM
- Applications: General Cleaning, Metalworking Chips / Fluids
- Collector Type: Stationary
- Features: HEPA / ULPA Filters, Instrument Panel
-
Supplier: Filter 1 Clean Air Consultants
Description: on a table, or for multiple table top operations where several operators will be in the booth at the same time. These wet dust collection booths meet OSHA and NFPA guidelines for dust collectors located inside the building, allowing recirculation of in-plant, tempered air
- Airflow: 4500 SCFM
- Applications: General Cleaning, Metalworking Chips / Fluids
- Collector Type: Downdraft Table
- Features: HEPA / ULPA Filters
-
Supplier: Filter 1 Clean Air Consultants
Description: each side. The Hydrotron gets the dust immediately wetted, reducing the risk of fire in ductwork and meets OSHA and NFPA regulations for dust collectors located inside the building. The standard unit includes a fiberglass grated work surface, a Regain Air Curtain in front
- Airflow: 3000 SCFM
- Applications: General Cleaning, Metalworking Chips / Fluids
- Collector Type: Downdraft Table
- Features: HEPA / ULPA Filters
-
Supplier: ProVent LLC
Description: Uni-Wash Wet Booth Dust Collectors are a self-contained, economical means of removing wet-able and sinkable airborne contaminants from most hand-held industrial processes and containing them within a booth environment and away from other plant processes. Metal grinding,
- Airflow: 4000 to 15000 SCFM
- Applications: Metalworking Chips / Fluids
- Collector Type: Collection Booth
- Process: Wet
-
Supplier: Diversi-Tech, Inc.
Description: Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options.
- Airflow: 1200 SCFM
- Applications: Metalworking Chips / Fluids, Welding Fumes
- Collector Filter Cleaning: Reverse Air
- Collector Type: Downdraft Table
-
Supplier: Nilfisk Industrial Vacuums
Description: The Explosion-Proof Immersion Separator is placed upstream of the A15 EXP or A17 EXP industrial vacuum and safely traps and retains dangerous dust particles, especially common to Group E, in a neutralizing fluid bath. Constructed of low sparking materials and grounded components, the
- Applications: Explosive Media
- Collector Type: Source Collector / Portable
- Process: Wet
-
Supplier: United Air Specialists, Inc.
Description: The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media
- Airflow: 3000 SCFM
- Applications: Coolant / Oil Mist, Fine Powders, General Cleaning, Metalworking Chips / Fluids, Welding Fumes
- Collector Type: Ambient, Source Collector / Portable, Stationary
- Efficiency: 99.97 %
-
Supplier: United Air Specialists, Inc.
Description: The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media
- Airflow: 1500 SCFM
- Applications: Coolant / Oil Mist, Fine Powders, General Cleaning, Metalworking Chips / Fluids, Welding Fumes
- Collector Type: Ambient, Source Collector / Portable, Stationary
- Efficiency: 99.97 %
-
Supplier: Griffin Filters, LLC
Description: Griffin Filters offers numerous models within the Clean-A-Batch system capable of providing dust free operation for your batch plant. Whether your needs are for Transit Mix (dry), Central Mix (wet) or Combination; whether it is high or low production; a stationary or portable plant; we
- Collector Type: Stationary
- Process: Dry
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: Micro Air
Description: proven far more effective at cleaning the filter than the traditional reverse-jet systems. Water Micro Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT
- Airflow: 6000 SCFM
- Applications: Coolant / Oil Mist, Welding Fumes
- Collector Type: Stationary
- Features: HEPA / ULPA Filters
-
Supplier: Micro Air
Description: proven far more effective at cleaning the filter than the traditional reverse-jet systems. Water Micro Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT
- Applications: Coolant / Oil Mist, Welding Fumes
- Collector Type: Stationary
- Features: HEPA / ULPA Filters
- Process: Dry
-
Supplier: United Air Specialists, Inc.
Description: The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media
- Airflow: 2200 SCFM
- Applications: Fine Powders, General Cleaning, Metalworking Chips / Fluids, Welding Fumes
- Collector Type: Ambient, Stationary
- Efficiency: 95 %
-
Supplier: Diversi-Tech, Inc.
Description: Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options.
- Airflow: 3000 SCFM
- Applications: Metalworking Chips / Fluids, Welding Fumes
- Collector Filter Cleaning: Reverse Air
- Collector Type: Downdraft Table
-
Supplier: ProVent LLC
Description: hand operations are part of a larger system involving automatic equipment or pedestal mounted finishers. Portable down draft benches make setting up a new cell immediate. In general, down draft bench dust collectors do not require expensive duct work connections that add significantly
- Airflow: 500 to 15000 SCFM
- Applications: Metalworking Chips / Fluids
- Collector Type: Downdraft Table
- Process: Wet
-
Supplier: Micro Air
Description: proven far more effective at cleaning the filter than the traditional reverse-jet systems. Water Micro Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT
- Airflow: 1200 SCFM
- Applications: Fine Powders, General Cleaning, Welding Fumes
- Collector Filter Cleaning: Pulse-jet
- Features: HEPA / ULPA Filters
-
Supplier: Micro Air
Description: proven far more effective at cleaning the filter than the traditional reverse-jet systems. Water Micro Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT
- Airflow: 600 SCFM
- Applications: Coolant / Oil Mist, Fine Powders
- Collector Type: Stationary
- Features: HEPA / ULPA Filters
-
Supplier: Industrial Air Filtration, Inc.
Description: Wet dust collectors, also known as wet scrubbers, remove particulates from the air by mixing water and air at high speed. This humidification process encapsulates larger particles in water droplets, and agglomerates smaller dust particles, increasing the bulk of
- Orientation: Vertical
- Pollutants Scrubbed: Other Pollutants
- Process Type: Wet
- Scrubber Model: Skid / Base Plate Mounted
-
Description: Donaldson Torit Modular MediaFilter- Horizontal mist and smoke collector provides flexible, high performance mist collection for a wide variety of applications including grinding, wet machining, rubber machining, die casting, wet grinding or soldering. The Modular MediaFilter
- Airflow: 2000 SCFM
- Applications: Coolant / Oil Mist
- Collector Type: Source Collector / Portable
- Features: HEPA / ULPA Filters
-
Description: Donaldson Torit Modular MediaFilter Vertical mist collector systems collect and filter mist, smoke, dust, fumes, vapors and odors from applications such as grinding, wet machining, rubber machining, die casting, wet grinding or soldering. The Modular MediaFilter Vertical
- Airflow: 1000 to 2000 SCFM
- Applications: Coolant / Oil Mist
- Collector Type: Source Collector / Portable, Stationary
- Features: HEPA / ULPA Filters
-
Supplier: Accuris
Description: OUTLINE OF INVESTIGATION FOR PORTABLE WET-TYPE DUST COLLECTORS FOR COLLECTION OF COMBUSTIBLE METALS
-
Supplier: Industrial Air Filtration, Inc.
Description: Mist eliminators are designed to remove vapor and other liquids that are contained in air or gas streams produced during manufacturing or industrial processes. When molecules and very small droplets of liquid are trapped in air or gas, this is known as entrainment. Removing liquid contaminants from
- Collector Type: Stationary
- Process: Wet
-
Supplier: Ducon Environmental Systems
Description: Today, Ducon Environmental Systems complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical scrubbers, gas scrubbers, packed towers, dynamic scrubber - UW4 and wet ESP technology, which are used to remove particulate, fly ash, sulfur dioxide,
- Process: Dry, Wet
-
Supplier: GE ENERGY Air Filtration
Description: environments with high dust-loadings such as areas close to desert land masses or locations affected by Harmattan and Shamal winds. Features & Benefits Outstanding salt removal efficiency - wet or dry - in all humidity helps ensure greater turbine protection and longer
- Applications: General Cleaning
- Collector Type: Stationary
- Process: Dry, Wet
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: GE ENERGY Air Filtration
Description: world's leading operators and OEMs. Features & Benefits High dust-removal efficiency resulting in increased time between compressor washes Outstanding salt removal in all conditions leading to a reduction in turbine corrosion Flexible design allows the easy
- Applications: General Cleaning
- Collector Type: Stationary
- Process: Dry, Wet
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: GE ENERGY Air Filtration
Description: gas turbine operators and OEMs alike. Features & Benefits High dust-removal efficiency resulting in increased time between compressor washes Outstanding salt removal in all conditions leading to a reduction in turbine corrosion Flexible design allows the
- Applications: General Cleaning
- Collector Type: Stationary
- Process: Dry, Wet
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: GE ENERGY Air Filtration
Description: AltairNeptune represents the very latest in gas turbine inlet protection technology for the marine environment. The system utilizes the familiar three-stage vane/coalescer/vane approach, but represents a superior level of salt and water removal performance compared to traditional systems. Operating
- Applications: General Cleaning
- Collector Type: Stationary
- Process: Wet
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: LECO Corporation
Description: Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating system makes
- Automation: None / Manual
- Current: 6 to 12.8 amps
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Wet Grinding / Finishing
-
Supplier: LECO Corporation
Description: Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating system makes
- Automation: None / Manual
- Current: 6 to 12.8 amps
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Wet Grinding / Finishing
-
Supplier: Proceco Ltd.
Description: the rotary wheel. Slurry Blasting Advantages Can process wet, oily, and greasy parts No dust - No need for a dust collector Eliminates the need for pre- and post-cleaning processes Very clean and smooth finished surface ready for coating, painting
- Blast Pressure: 70 psi
- Carrier Fluid & Abrasive Feed: Wet / Water , Gravity Fed, Pressure Fed
- Features: Automatic / CNC Controlled, Heated Water / Steam
- Machine Mounting: Floor / Skid
-
Supplier: Proceco Ltd.
Description: the rotary wheel. Slurry Blasting Advantages Can process wet, oily, and greasy parts No dust - No need for a dust collector Eliminates the need for pre- and post-cleaning processes Very clean and smooth finished surface ready for coating, painting
- Blast Pressure: 70 psi
- Carrier Fluid & Abrasive Feed: Wet / Water , Gravity Fed, Pressure Fed
- Features: Automatic / CNC Controlled, Heated Water / Steam, Multiple Nozzles / Blast Wheels
- Machine Mounting: Floor / Skid
-
Supplier: DCM Tech Inc.
Description: Grinding Spindle Motor Variable Speed Grinding Spindle Air Mist Collector Rotary Table Options 18" Magnetic (Std.), 18" T-Slot Table with Through Spindle Air or Vacuum 3' x 5' Footprint
- Automation: Automatic / Indexing, PLC, Other
- Current: 60 amps
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
-
Supplier: Bowman International Ltd.
Description: them ideal where conventional lubricants would carbonise. Please contact our technical department to ascertain which would be the most suitable combination to suit your application. Typical applications are ovens, kilns, dryers, injection moulding machines, dust collectors, louvers and
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
- Extreme Environment: Yes
Find Suppliers by Category Top
Featured Products Top
-
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
numerous solutions from on-tool equipment to centrally ducted filtration systems. Combustible Metal Collection Wet Dust Collectors/Scrubbers clean air by mixing water and air at high speeds, effectively knocking out both the dust, and the combustibility. We offer numerous methods of collecting your combustible metals with wet collection. Call us today and let us work on a solutions for your process. (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Industrial Air Filtration, Inc. -
Wet dust collectors, also known as wet scrubbers, remove particulates from the air by mixing water and air at high speed. This humidification process encapsulates larger particles in water droplets, and agglomerates smaller dust particles, increasing the bulk of the dust particles. This (read more)
Browse Scrubbers Datasheets for Industrial Air Filtration, Inc. -
Wet dust collectors, also known as wet scrubbers, remove particulates from the air by mixing water and air at high speed. This humidification process encapsulates larger particles in water droplets, and agglomerates smaller dust particles, increasing the bulk of the dust particles. This makes (read more)
Browse Scrubbers Datasheets for Industrial Air Filtration, Inc. -
), Central Mix (wet) or Combination; whether it is high or low production; a stationary or portable plant; we have the equipment to give you the assurance of meeting today's environmental standards. There are three steps during the batching operation where dust must be controlled. These (read more)
Browse Baghouses and Baghouse Filters Datasheets for Griffin Filters, LLC -
Navigating the Pricing Landscape of Industrial Bag Filters Industrial bag filters are a crucial component in many manufacturing and processing facilities. They are used to capture dust, fumes, and other particulates from air or gas streams. Choosing the right bag (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Griffin Filters, LLC -
It's no wonder pulse jet dust collectors are our bestsellers: they provide the efficiency, durability and versatility needed to optimize numerous dust collection applications. With a variety of models and options, Griffin ensures we provide the dust collector you need. (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Griffin Filters, LLC -
How Do filter bag Housings Work?
filter bag housings contain cylindrical filter bags made of woven or felted fabric. The contaminated fluid enters the housing and flows from the outside to the inside of the bags. Solids collect on the outer surface while clean fluid passes through the bag material into the housing center. This filtered fluid then exits the housing.
The bags...
(read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Griffin Filters, LLC -
Easy to install, operate, and maintain, Griffin's Jet-Vent dust collectors are an efficient, economical solution for dust and product recovery. These pulse jet filter vents provide continuous fabric filtration for extended periods. Available in a wide-range of sizes, the Jet-Vent is one of (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Griffin Filters, LLC
Conduct Research Top
-
Combustible metal dust can be a fabricator's worst nightmare
If you have even light amounts of combustible metal dust accumulating in the air around your worksite, a wet dust collector is a virtual necessity.
-
How to Buy a Cyclonic Dust Separator
are demonstrations of forces related to the cyclone. Cyclone dust collectors have been used and misused throughout world industry for more than 100 years. Many of our most useful inventions were discovered by accident or by observations of natural phenomena. This is probably what led to the cyclone. Our forbearers
More Information Top
-
System for wet purification of cupola gases
Each of the cupolas is fitted with a wet dust collector designed to recover dust and particles of coke carried by the off-gases (Fig. i).
-
Wet-type exhaust gas cleaning apparatus
At present, Soviet industry manufactures six types of wet dust collectors with gas handling capacity of up to 500,000 m3/h and here the most extensively used are Venturi scrubbers.
-
Hypersensitivity pneumonitis in a metal‐working environment
In addition, a 20,000 cfm wet dust collector and a water-based abrasive blasting process (``vapor blast'') were identi®ed as potential reservoirs for microbial contaminants.
-
Advances in wet-cleaning dust-laden gases
An important result of lengthy research conducted by the State Scientific Research Institute of Industrial and Sanitary Gas Purification (NllOgaz) is the development of a design method for wet dust collectors , i.e. scrubbers; this development is based on theoretical findings (corroborated…
-
Equipment for wet dust collection and conditioning of gases
The high-pressure equipment can also be used successfuly as wet dust collectors for medium pressures.
-
Environmental Protection and Resources Exploitation
The efficiency of wet dust collector is very high and the EMF value is 0.957 [8].
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
Efficiency of wet dust collectors .