Products/Services for Woven Bamboo Wall Panels
-
Wallplates - (68 companies)Wallplates are covers for electrical receptacles and switches normally mounted on a wall. Types of Wallplates Wallplates can be used in many applications in many industries. There are several types available depending on the application. Blank...TypeOpening / DevicesMaterial
-
Ceiling Tiles and Panels - (133 companies)Ceiling tiles and ceiling panels are products and materials used to finish and/or decorate room ceilings. They are used with cathedral, coved, decorative, domed, shed, suspended, tray, and vaulted ceilings. Types of Ceiling Tiles and Panels...
-
Natural Fibers and Fabrics - (198 companies)Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk. Description. Natural fibers and fabrics consist of bulk fibers, yarns...
-
Window Treatments - (131 companies)...treatments that are made of panels of material such as fabric, natural fibers like bamboo, or even paper. Shades are typically mounted on a rolling rod at the top of the window and are raised and lowered using a lift cord, or by using a mechanism...
-
Modular Enclosures - (119 companies)...hardness, heat, and dimensional stability and because of its ease of fabrication. End panels are often made of clear, infrared, solid, or transparent plastic and include cutouts for DB9 or DB25 connectors. Rating Systems. NEMA ratings indicate whether...
-
Screens - (130 companies)...of screen a buyer needs or is predetermined by the distributor to set lengths that they wish to sell. Wire or strand diameter is the diameter of the wire, strand, or filament before it is woven to create the screen. Wire diameter affects the durability...
-
Wall Coatings - (119 companies)...sealers and wallboard paints; plasterboard sealers, plasterboard paints, and other types of plasterboard coatings; and metal wall coatings, steel wall coatings, and aluminum wall coatings. Wallboard or dry wall is a wide, flat board or panel made from...
-
Curtain Walls - (125 companies)...comfort and visual comfort are more difficult to control when highly-glazed curtain walls are used. Other common fill materials for curtain walls include stone veneer, metal panels, louvers, and operable vents or windows. Older curtain walls may use...
-
Cabinets and Casework - (649 companies)...are attached against a wall. They may include sliding glass doors or glass back with removable stops. General-purpose storage cabinets are also available with different types of doors. They may feature angled shelves and an integral or separate dust panel...
-
Composite Panels - (160 companies)Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels. Composite panels are sandwich...
Product News
-
Altech Corp.
Wall and Rail Mounting Receptacles Altech provides a range of UL approved receptacles, including panel mount, wall mount, DIN rail mount, and built-in DIN rail mount options. These receptacles have the following features: DIN Rail, Panel Mount, or Wall Mount installation options, a rating of 15A/125V AC, finger protection with an IP54 rating, and insulation material made of thermoplastic. Additionally, these receptacles are available in three different colors. (read more)Browse Power Connectors Datasheets for Altech Corp. -
Engineered Materials, a subsidiary of PPG's aerospace division
MicroGrid is a superior alternative to woven wire About MicroGrid (R). A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery electrode design, automobile bearings and bushings, as well as air and hydraulic filtration systems. All our expanded metals can be tailored to meet specific mechanical... (read more) -
OKW Enclosures, Inc.
At Last! An Enclosure Perfectly Designed For Walls Attractive and ergonomic SMART-PANEL is designed to house modern control consoles in a wide range of residential, commercial and industrial applications. They include building services systems, electrical installations, smart home, IoT/IIoT, wireless communications, measuring and control, medical and laboratory technology, security and access control. There are no visible fixing screws because the top snaps into place - speeding up installation and servicing. The top can be re-opened using... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Belden Inc.
10GX (CAT 6A) REVConnect Wall Mount System The 10GX REVConnect Wall-Mount System is a very high-density, flexible cross-connect system that meets Category 6A performance when using 10GXS cable terminated with REVConnect Cores as jumpers between user and equipment ports. As the basic component of the system, the REVConnect Coupler (core-to-core connector) is surrounded by cable dressing and patch cable management accessories. The REVConnect 10GX Coupler is a keystone-style component and can be used in any patch panel in Consolidation... (read more)Browse Patch Panels Datasheets for Belden Inc. -
OKW Enclosures, Inc.
Easy-Mount Enclosures For Wall Control Centers OKW has extended its range of SMART-PANEL wall-mount and desktop enclosures for building monitoring and control. New size S114 fits flush-mount cavity wall boxes up to 3.94 " x 3.94 ". Elegant SMART-PANEL is ideal for applications including building services systems, electrical installations, smart homes, offices, security, IoT/IIoT, wireless communications, measuring and control, medical and laboratory technology. The enclosures have a highly polished bottom section with a flat, recessed area... (read more)Browse Operator Interface Enclosures Datasheets for OKW Enclosures, Inc. -
Belden Inc.
FX ECX Wall-Mount Fiber Enclosures Belden 's FX ECX Wall-Mount Fiber Enclosure lets installers take advantage of free real estate in spaces where rack-mount systems won 't fit, creating new network design possibilities. This durable, metal wall-mount fiber patch panel can hold two, four or six ECX fiber modules. It allows installers to host up to 192 fiber connections in a compact wall space, bringing fiber closer to users and devices without taking up valuable square footage. Cable grommets and built-in rear cable attachment... (read more)Browse Rack Enclosures Datasheets for Belden Inc. -
METCASE
When You Need A Wall-Mount Enclosure In Metal Modern and robust aluminum enclosures for indoor wall or machine mounted electronics equipment. Versatile range of wall-mount enclosures for indoor applications including security equipment, building access systems, machine controllers, timers, detectors, monitoring systems and much more. METCASE wall-mount enclosures are manufactured in lightweight aluminum with recessed anodized aluminum front panels for mounting membrane keypads and controls; internal mounting points for PCBs and electronic... (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE -
METCASE
Wall Mount Electronic Enclosures In The Right Size METCASE 's DATAMET enclosures for indoor wall-mount electronics are now available in custom lengths, widths and depths thanks to their stylish front bezel design. These tough, smart aluminum enclosures are ideal for applications including control systems, factory processing, security, machine control, measurement and detection. DATAMET offers complete access to the electronics during installation and servicing. Unscrewing the front panel and bezel reveals the screws securing the U-shaped top... (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE -
OKW Enclosures, Inc.
Low-Profile Enclosures For Wall-Mount Technology OKW 's stylish DIATEC plastic enclosures for wall-mount and table-top electronics are now available in two standard colors: off-white (RAL 9002) and lava. These highly attractive enclosures are ideal for communications and network equipment, IoT/IIoT, gateways, peripherals, data systems engineering, security and access control, measurement and control, medical/wellness and laboratory technology. DIATEC 's modern, flat design suits both living and working environments. Its central control panel... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Shenzhen You-San Technology Co., Ltd.
Double Coated Non Woven Tissue Tape You-san P3115A P3115A Double Side Tape it features with high quality : Adhesive formulated to hold well even in high temperatures. Medium-firm acrylic adhesive system delivers high adhesion to a range of substrates. Non-toxic and environmental. Strong adhesive and easy to removal. Powerful ability to bond a variety of surfaces. Tissue carrier adds dimensional stability and improves conversions. INSTALLATION AND REMOVAL: After application, The bond strength of Laminating Adhesive P3115A increases as a function... (read more)Browse Double Sided and Transfer Tapes Datasheets for Shenzhen You-San Technology Co., Ltd.
-
The application of traditional design principles to contemporary housing in Malaysia
If woven bamboo is used as wall panels , a design called "gajah bertembung" (elephants in a duel) cannot be used.
-
Subsistence strategies of an indigenous minority in the Philippines: Nonwood forest product use by the Tagbanua of Narra, Palawan
The walls are made of panels of woven bamboo strips called sawali.
-
Restoring a sense of history : the case of Southern Philippines' Jolo, Sulu
Semi-processed building materials for houses, such as woven palm leaves and bamboo strip pa- nels for walls , sections of palm leaf strips for roofs, galvanized iron, and shorter pieces of lumber are available in the markets.
-
Perspectives on Traditional Settlements and Communities
The building construction is a simple frame system covered by the wall panels made of bilik— woven split and thin bamboo skirt.
-
Wetland uses in the tropics and their implications on the world carbon cycle
The woven leaflets are also used for wall panelings when framed with bamboo sticks, for making mats, baskets, bags, hats, raincoats and cigarette wrappers.
-
DIVERSIFYING OUR PERSPECTIVES ON MATHEMATICS ABOUT SPACE AND GEOMETRY: AN ECOCULTURAL APPROACH
When floors were half as much again, there was a recognised amount of additional morata (sago leaves are sewn onto limbom palm planks for roof panels ), flooring bamboo and pandanus or other materials for woven walls (Malalamai, Madang, Papua New Guinea).
-
CR4 - Blog Entry: Lack of Building Codes Cited as Major Factor in Haiti Disaster
Roofs are thatch, and thatch panels or a series of small stocks or slit bamboo woven together form the walls .
-
Beyond Modernist Masters: Contem Porary Architecture in Latin America
The name derives from the Quechua language and refers to walls , or fences, made of three materials: bamboo (or cane), woven bark panels (for reinforce- ment) and mud to cover the structure." .
-
Pushover behaviour of bamboo portal frame structure
Infill wall panels , where they are provided, consist of bamboo framed sections with fish mouth or saddle joints and woven bamboo infills (Fig. 1b).
-
Modernizing the passing joint : a standardized building system to facilitate contemporary bamboo housing construction in regions of economic constraint
Operable panels are available to allow for proper ventilation in the cooking area, bamboo woven screens can be used for southern orientations to create light patterns, fabric walls with coco fibers for insulation create more private sleeping ar- eas, and corrugated metal…