Products/Services for XXH Pulley
-
Timing Pulleys (inch) - (173 companies)...in. (H). 0.875 in. (XH). 0.250 in. (XXH). English pitch timing pulleys with an MXL, 40-DP, XL, or L pitch designation are designed for light duty applications. By contrast, pulleys with an H, XH, or XXH pitch designation are designed for heavy duty use...Component TypeANSI PitchMetal
-
Timing Belts (inch) - (234 companies)English pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance of speed ratio is an important design consideration. English pitch is the distance between belt teeth based on inches (in). English pitch...
-
Timing Belts (metric) - (231 companies)Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm). Metric...
-
Idler Pulleys - (74 companies)Idler pulleys are used to take up slack, change the direction of transmission, or provide clutching action. Idler pulleys are rollers that do not produce any mechanical advantage, nor transmit power to a shaft. Idler pulleys are used to lead a chain...
-
Timing Pulley Flanges - (25 companies)Timing pulley flanges are used to maintain belt contact with a pulley in a transmission application. Description. Timing pulley flanges are used to maintain belt contact with a timing pulley in power transmission applications. Typically, stock...
-
Round Belt Pulleys - (57 companies)Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires. Round belt pulleys are mechanical devices which transmit rotational motion around an axle. They are used to lift loads...
-
Flat Belt Pulleys - (80 companies)Flat belt pulleys are used in transmission systems that are driven by flat belts. Flat belt pulleys are used in transmission systems that are driven by flat belts, typically high-speed, low-power applications in textiles, paper making, and office...
-
Timing Pulleys (metric) - (174 companies)Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have a millimeter-based pitch designation. Definition. Timing pulleys that are designed with an millimeter-based...
-
V-ribbed Pulleys - (33 companies)V-ribbed pulleys or sheaves have a series of V-shaped ribs that mate with V-ribbed belts. They are used in numerous power transmission applications. V-ribbed belts are efficient, cost-effective, and designed for non-critical ratio drives...
-
V-Belt Pulleys - (215 companies)V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys. V-belt pulleys (also called vee belt sheaves) are devices...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Sheaves and Pulleys Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Timing Belt Pulleys MXL/XL/L/H/XH Series Timing Pulleys. T2.5/T5/T10 Series Timing Pulleys. AT5/AT10 Series Timing Pulleys. HTD Series Timing Pulleys(3M/5M/8M/14M). Timing Pulley Bar. Flange. 1) Plain Bore Timing Pulleys (MXL, XL, L, H). 2) Plain Bore Timing Pulleys (T2.5 , T5, T10). 3) Plain Bore Timing Pulleys (AT5, AT10). 4) Plain Bore Timing Pulleys (3M, 5M, 8M, 14M ). 5) Taper Bore Timing Pulleys (L, H, XH). 6) Taper Bore Timing Pulleys (5M, 8M, 14M). 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5... (read more)Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Belt Technologies, Inc.
TruTrack™ Pulley for Robotics Applications Available as a standalone product or as part of a conveyor system, Belt Technologies ' TruTrack TM Pulley precisely automates belt tracking by using a segmented roller design that moves with virtually no friction along the shaft between two edge guides, improving the lifespan of the belt. The segmented design of the TruTrack TM Pulley substantially reduces side loads on the belt, preventing damage to its edge and improving belt life in ways standard edge guides or flanges can 't. The TruTrack... (read more)Browse Timing Pulleys (inch) Datasheets for Belt Technologies, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Pulleys Provide Exceptional Performance Timing Pulleys Manufactured for Exceptional Performance. Comprehensive selection of high-quality timing pulleys, many with the Fairloc (R) Hub design, are manufactured by SDP/SI suitable for applications in the fields of medical, defense, automation, and robotics. Manufactured to exact timing belt tooth profiles SDP/SI timing pulleys provide improved and long-lasting operation. Stock timing pulleys are offered for fast delivery in a wide range of styles, materials, profiles, and numbers... (read more)Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
S. Himmelstein & Company
Pulley Torque Transducer - S. Himmelstein MCRT (R) 3120TA & 31200T pulley torque transducers are used to measure and control the torque, speed and power of belt and chain driven machinery. Applications include compressors, pumps, fans, blowers, conveyors, gear boxes, etc. They are available in six full scale ranges from 50 lbf-in to 1,500 lbf-in, with 250% overload capacity (200% for the 1,500 lbf-in range). Noise free rotary transformers provide non-contact coupling to the stator. The strain gages and torsion element are fatigue rated... (read more) -
Stock Drive Products & Sterling Instrument - SDP/SI
Custom Machined or Molded Timing Belt Pulleys SDP/SI excels at making quality timing pulleys, both machined and molded, in all different sizes. Because we already offer so many different materials, sizes and fastening methods, if one of our many off-the-shelf pulleys doesn't perfectly suit your needs, we'll make you one that does. If you want superior shaft clamping on your custom pulley, be sure to ask about Fairloc (R). We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small... (read more)Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with technical and engineering support, SDP/SI is the only source you need for all of your applications. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM... (read more)Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
HTD® Timing Belt Pulleys with Fairloc® Hubs Hicksville, NY - A series of thirty-four, 5 mm pitch HTD (R) timing belt pulleys, for 9 mm (.354") wide belts, manufactured by SDP/SI feature the patented Fairloc (R) integral hub fastening system. The choice of the Fairloc (R) rotating component fastening system helps phase adjustment, timing, position adjustment and frequent removal problems while adding positive metal-to-metal fastening strength along the entire width of the pulley to reduce wobble or misalignment. It is compact... (read more)Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
Sell Keyless Shaft locking devices
Timing Pulleys and Timing Pulleys Stock: H, XH, XXH ; L, XL, MXL; T2.5, T5, T10, T20; 3M, 5M, 8M, S8M, 14M; AT5, AT10, AT20; 3MR, 5MR, etc.
-
Handbook Timing Belts
No. of teeth in the measuring pulleys for MXL: 20, XL: 10, L: 16, H: 20, XH: 24, XXH : 24 .
-
Sell Shaft Collars
• We have been manufacturer of those Timing Pulley , Timing Bar and Clamping Plates since 1990s, and … Our teeth profile can be L, XL, MXL, H, XH, XXH ;...
-
Iso - 17025 All to know on Iso - 17025 | Techniques of the Ingénieur
Pulleys and driving belts - synchronous Drive Article archived | 10 févr. 1990 | ref: b5683 normalized NF and ISO in inches: profiles MXL XL L H XH and XXH and an object …