Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Curtiss-Wright, Valve Group
Description: Hermetically sealed valves with all moving parts contained inside a static pressure boundary. Target Rock applies its advanced solenoid valve technology to protect our environment by solving the problem of fugitive valve emissions. Our solenoid operated isolation and
- Valve Size: 1 to 8 inch
- Valve Type: Control Valves, Solenoid Valves
- Media: Gas, Gasoline / Diesel Fuel
- Actuation: Pneumatic
-
Supplier: Greene, Tweed & Co.
Description: MIL-G-5514, the Static Face seal consists of an L-shaped elastomeric sealing element with a hydromechanically energized mating back-up ring. For the blind mounting conditions of pumps, valves and manifolds, use the œ50 series designator for a press-fit backup that retains the seal
- Pressure: 10,000 psi
- Outside Diameter: 0.316 to 4.895 inch
- Application / Industry: Aerospace
- Seal Type: O-Ring
-
Supplier: Greene, Tweed & Co.
Description: MIL-G-5514, the Static Face seal consists of an L-shaped elastomeric sealing element with a hydromechanically energized mating back-up ring. For the blind mounting conditions of pumps, valves and manifolds, use the “50” series designator for a press-fit backup that retains the seal
- Shaft O.D. or Seal I.D.: 0.034 to 4.052 inch
- Maximum Operating Pressure: 10,000 psi
- Gland Width: 0.094 to 0.281 inch
- Features: All Rubber or Polymer
-
-
Supplier: Gemu Valves
Description: diaphragm Body material forged 316L stainless steel Integral buttweld tube extensions or triclamp Available Options Special connections - Welded extensions, (tube or pipe) - ISO, DIN and other international standards Fabrications Cluster valve assemblies, Zero Static
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 87.02262 to 145.0377 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: Equilibar, LLC.
Description: Standard Pressure Range: 0.02 (.5” WC) to 1500 psig Ultra Low to Zero flow performance Standard Cv from 1E-11 to 0.01 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety of Diaphragms Including PTFE,
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 3,000 psi
- Controlled Pressure Range: 0 to 3,000 psi
- Number of Ports/Ways: 2
-
Supplier: CGIS
Description: proud to supply products from manufacturers like Adams, Delta, and ValvTechnologies; companies that all produce Zero Leakage Isolation Valves. Many different valves can be considered Isolation Valves, which is why end-users often select the wrong valve for their
-
Supplier: Gemu Valves
Description: other international standards Fabrications Cluster valve assemblies, Zero Static T-valves, Duplex, Multiported, Tank Bottom/Side Sampling, and custom multiported block valves upon request. Materials AL-6XN® , Hastelloy® , and others available upon request.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 87.02262 to 145.0377 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: U.S. Plastic Corporation
Description: psi. The optimal flow geometry offers double the Cv values. With almost linear flow characteristics this guarantees stable processes. The weir of the zero-static valve has been reduced to an absolute minimum and thus the purity was increased at the same time. Lockable handwheel,
- Valve Size: 1 inch
- Valve Type: Diaphragm Valves
- Primary Material: PVC
-
Supplier: GF Piping Systems
Description: and high pressure rating up to 240 PSI (for water use only). The optimal flow geometry offers double the Cv values. With almost linear flow characteristics, this guarantees stable processes. The weir of the zero-static valve has been moved directly to the pipe wall of the main
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 240 psi
- Features: Bolt Flange, Butt Weld, Socket Weld / Solder, Union
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Designed for integral process applications requiring nominal static and low differential pressure measurement Maximum static or working pressure to 600 psi Full scale accuracy of ±1%, on rising pressure - zero adjustment standard 4-1/2 and 6 inch sizes top &
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Supplier: NOSHOK, Inc.
Description: Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising pressure – zero adjustment standard 4-1/2 and 6 inch sizes – top & bottom, or back connected
- Working Pressure Range: 0 to 3,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Supplier: Eastern Instruments
Description: Output (Flow Rate Proportional-Current Sourced-Fully Isolated) Frequency Output (Flow Rate Proportional 0-500 Htz) Remote Reset Capabilities Flow Rate or Totalization Alarm/Preset Capabilities Simple, User-friendly calibrations like Zero Adjustment, Static Calibration, Dynamic
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Scanivalve Corporation
Description: line pressure, static basket, etc). The calibrator can also send known pressures to all of the DSA/ZOC sensors to insure they are reading correctly (System Validation). The calibration system can be used for many applications including multi-point calibration of DSA and ZOC pressure
-
Supplier: Howden
Description: radioactive gases. Key benefits Zero Leakage Zero Contamination: No rod packing and rings in contact with gas. Gas is confined in a hermetic, leak-tight chamber sealed by static contact. HIDS: When integrity of the diaphragm is compromised, the compressor is thus stopped before
- Discharge / Operating Pressure: 43,511.31 psi
- Horse Power: 13.4022038490282 to 1,742.28650037367 HP
- Gases Handled: Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Diaphragm
-
Supplier: Greene, Tweed & Co.
Description: Ring is a piston, rod or static seal for use in cylinders, intensifiers, accumulators, spool valves, and other demanding fluid power applications. It is currently specified for critical applications on all major jet aircraft (both military and commercial), sealing accumulators,
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -70 to 450 F
- Seal Type: Composite Seals
- Action: Double Acting
-
Supplier: Greene, Tweed & Co.
Description: Fig. 1) The G-T Ring is a piston, rod or static seal for use in cylinders, intensifiers, accumulators, spool valves, and other demanding fluid power applications. It is currently specified for critical applications on all major jet aircraft (both military and commercial), sealing
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: NuAire, Inc.
Description: HEPEX Zero Leak Airflow System The HEPEX™ Zero Leak Airflow System provides quiet, uniform velocities throughout the entire sterile work zone. All positive pressure chambers and ducts are surrounded by a vacuum or negative air pressure relative to the room. This feature eliminates the
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
Featured Products Top
-
liabilities, hidden expenses, and ongoing maintenance challenges. Continuous pump operation, costly compressed air leaks, thermal instability, and constant pressure maintenance mean that fluid-based systems continuously drain energy—even when machinery is completely static (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
pressure increases between the primary sealing elements. As the pressure builds, the faces separate, hence the part operates in a non-contacting mode. The seal design incorporates a static sealing dam that prevents leakage when the part is not rotating. The pressure generated (read more)
Browse Metal Bellows Datasheets for Technetics Group -
pressure increases between the primary sealing elements. As the pressure builds, the faces separate, hence the part operates in a non-contacting mode. The seal design incorporates a static sealing dam that prevents leakage when the part is not rotating. The pressure generated (read more)
Browse Mechanical Seals Datasheets for Technetics Group
Conduct Research Top
-
CIP Systems Raise the Bar on Cleanliness
by was not to have a dead leg longer than six times the pipe diameter, " says High Purity's Lohnes. "Now, it's one-third that. " A similar tightening of requirements has led to the development of so-called zero-static valves, he says, which are designed to have no fluid hold up, and shorter tees and other
More Information Top
-
Guidelines for Process Safety in Bioprocess Manufacturing Facilities
This can be accomplished by using special connections, installing bleed ports on the jumpers, or installing a zero static valve as part of the jumper line.
-
7.13.06 -- Spotlight On Inspection & Leak Detection
Zero Static Tee Valves .
-
4.24.07 -- Powder Blending Handbook
Zero Static Tee Valves .
-
1.3.08 -- Silicone Tubing For Pharmaceutical Processing
Product Sheet: Zero Static Tee Valves .
-
Commercial manufacturing scale formulation and analytical characterization of therapeutic recombinant antibodies
Sloping all pipes toward a single recovery port, using zero - static valves , and/or eliminating dead-end ports will greatly aid efficient product recovery.
-
9.26.06 -- Spotlight On Powder Handling
Datasheet: Zero Static Tee Valves .
-
A Modified Technique of Flow Transducer Using Bourdon Tube as Primary Sensing Element
After zero checking static pressure gauge valve V1 is closed and sensing pressure gauge valve V2 and main pipeline valve are opened.
-
Investigation on dynamics of the flow control unit in ventilator systems and its fundamental performance limitations
Note that the valve static characteristics curve is obtained with zero pb.
Indicates content that may require registration and/or purchase.