Plastic Sheet and Plastic Film
(843 companies)
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Inorganic Chemicals and Compounds
(900 companies)
...the material. Purity is the weight percent of the main component(s) such %Al2O3 for alumina ceramics. Concentration is the actual quantity of a chemical or compound present in a bulk solid, liquid or gas. It is expressed as a percentage. Image credits...
Solder
(246 companies)
...are specified as a chemical "formula" of sorts, with the percentage of each element represented as a subscript. For example, a tin/lead solder containing 63% tin and 37% lead is referred to as Sn63Pb37. Lead Solders. Tin/lead (or Sn/Pb) alloys...
Electrodes and Electrode Materials
(351 companies)
...of conductivity. Fine silver is silver with very high purity (99.99% Ag). Pure or fine silver is too soft for most commercial applications, but the material is used as a starting component to form other silver based alloys. Platinum and palladium have very...
Paper and Paperboard Materials
(563 companies)
...system in which one axis is the paper 's brightness from 0 to 100%, another axis is the green/red direction, and the third axis is the blue/yellow direction. Brightness, opacity, and clarity are important considerations. In terms of special features...
Flexible Shafts
(31 companies)
Flexible shafts provide rotary power transmission along curved or adjustable axes. They are used in a wide variety of remote control, valve actuation, and power transmission applications.
Resistors
(779 companies)
The first band (brown) and second band (orange) indicate a number of 13. The third band (red) indicates a multiplier of 102. The fourth band (silver) indicates a +-10% tolerance. Therefore the resistance is: 13 x 102 = 1300 O +-10%. Five band resistors read...
Shrink Wrap and Stretch Films
(523 companies)
Shrink wrap and stretch films are used to hold items together in packaging and palleting applications.
Natural Fibers and Fabrics
(198 companies)
Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk.
Insulation Jacketing
(75 companies)
Insulation jacketing consists of a metal sheet or plastic film that is wrapped around tubing or pipe insulation to protect the insulation from moisture, wear and mechanical damage. Adhesive, clips, ties or other fasteners are used to hold the jacketing mat
Electrical Connectors
(2,582 companies)
Brass. Zinc content varies from 5-40%; cheapest metal by weight; good spring, strength, and electrical properties. KK terminals. Phosphor bronze. Good strength, toughness, and conductibility; excellent fatigue resistance; superior elasticity. Electrical...
HEPA Filters and ULPA Filters
(154 companies)
...of Energy (DOE) -- in order to qualify as a HEPA filter. The US standard (DOE-STD-3020-2005) requires that a HEPA filter be capable of removing 99.97% of contaminant particles 0.3 mm in diameter. Most standards also specify that HEPA filters must feature...
Spring Winding Services
(262 companies)
Spring winding services providers fabricate springs to specifications supplied by their customers, often providing design assistance.
Rubber Adhesives and Sealants
(180 companies)
...a layer that can bend or flex without cracking. Dampening products reduce sound, shock, or vibration. Chemically resistant products can withstand acids, alkalis, oils and fuels. Weatherproof or weather resistant materials are designed to withstand wind...
Organic Chemicals
(1,476 companies)
Organic chemicals are chemical compounds that contain carbon in their molecular structure.