Crusher and Grinding Mill Wear Parts
(76 companies)
...curved, smooth, or toothed jaws with either rounded or sharp-edged teeth. Crusher liners may be used with cone, jaw, roll, gyratory or horizontal shaft impact crushers. They are also used with hammermills. Function and thickness are important...
Baghouses and Baghouse Filters
(147 companies)
Cleaning air must be filtered. Provides no effective means for removing residual dust buildup. Requires more maintenance than other types due to dust re-entrainment on the bags. Shaker <. Shaker baghouses use mechanical shaking or vibrating actions...
Water Baths
(228 companies)
...to heating and cooling samples, some varieties are available with built-in shakers to agitate samples. Proper water bath design includes a number of physical and mechanical features, and the electronic temperature controls. Conventional water bath...
Mud Cleaners
(28 companies)
Mud cleaners are two-stage solids control equipment that are composed of several hydrocyclones mounted over a vibrating screen, known as a shale shaker. Mud cleaners are used to remove solids from drilling fluid and act as 2nd and 3rd phase solids control equipment.
Acoustic and Vibration Test Equipment Repair Services
(48 companies)
...test equipment repair services include repair and other services for vibration, acceleration and acoustic test equipment, instruments and sensors such as shakers, shaker controllers, microphones, hydrophones, FFT analyzers, impact hammers, ultrasonic...
Crushers
(168 companies)
Crushers. There are several types of industrial crushers available to industrial buyers. These types include,. Cone or gyratory crushers insert feed via a cone-shape bowl and crush it with a spinning or gyrating head. Animation Credit: Shanghai Shibang...
Test Equipment and Instrument Repair Services
(386 companies)
...sensors and microphones, ultrasonic transducers, hydrophones, impact hammers, position sensors and position instruments, power supplies and amplifiers, shakers and shaker controllers, sound level meters and dosimeters, vibration and noise analyzers...
Test Equipment and Instrument Rental Services
(115 companies)
...acoustic sensors and microphones, ultrasonic transducers, hydrophones, impact hammers, position sensors and position instruments, power supplies and amplifiers, shakers and shaker controllers, sound level meters and dosimeters, vibration and noise...
Grinding Mills and Pulverizers
(221 companies)
Grinding Mills and Pulverizers are machines that grind materials into fine powders, tiny shards, shapes, or granules on a continuous basis. Often, they are used to process items that are 2 inches (5 cm) in size
Incubators
(257 companies)
Incubators are used in biological experiments to allow growth of organisms in optimal conditions of temperature, carbon dioxide and humidity.
Mining Wear Parts and Excavating Wear Parts
(80 companies)
...and excavating wear parts cover dump blocks, excavator bucket protection, feeder deck plates, ferrule dump sockets, ground engaging tools (GET), gyratory and jaw crusher liners, hoist chain, loader bucket protection, quarry and mining grizzly screen...
Compressed Air Filters
(513 companies)
Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply.
Shock and Vibration (Dynamics) Testing Services
(223 companies)
Shock and vibration (dynamics) testing services or dynamics testing of a finished product or component using shock, sine and random vibration or other dynamic test conditions.
Mesh
(338 companies)
Mesh consists of wires or fibers woven or knitted into a grid or screen pattern to create a semi-permeable barrier.
Platforms and Walkways
(383 companies)
Platforms and walkways are equipment access structures that enable regular maintenance and inspection activites at elevated workspaces. Systems incorporate structural supports, walking surface decking or planks, framing, hardware, and accessories such as handrails, access gates, stairs, ladders, and kick plates.