Shaft-Hub Locking Devices
(86 companies)
Shaft-hub locking devices frictionally clamp gears, pulleys, flywheels, and other components to a shaft without the need for threads or keys.
Industrial Keypads
(211 companies)
Industrial keypads are data input devices meant to control equipment in industrial settings, often by the use of characters and symbols allocated to 20 keys or less.
Performance Management Software
(50 companies)
Performance Management Software is used for reporting and analysis of tracking your Key Performance Indicators (KPIs), incident data and other variables or a project, employee or enterprise.
Warehousing and Storage Services
(331 companies)
Warehousing and storage services store another organization's property, including parts, equipment, vehicles, products, and perishable goods. Inventory management, item security, and environmental controls are key aspects of this service.
Rotary Shafts
(155 companies)
Rotary shafts are elongated, rod-shaped devices that rotate about a longitudinal axis and transmit torque. They are similar in shape to linear shafts, but are designed to withstand torsional forces.
Mechanical Testing Services
(81 companies)
Mechanical testing is the process of physically applying a stimulus to a mechanical system. These stimuli can be displacements, heat, forces, pressures or other physical stress that may be placed on the object being tested. Mechanical testing can be used to verify the key performance attributes of the material, part or complete mechanical system in question.
Linear Shafts
(92 companies)
Linear shafts are elongated, rod-shaped devices that provide linear or rotary motion for power transmission applications.
Spline Shafts
(34 companies)
...by the types of grooves or tongues that transmit torque. Parallel key splines have ridges with a square profile. Involute splines contain tapered ridges that decrease stress concentration. Crowned splines have modified teeth that taper towards the end face...
Ball Splines
(36 companies)
...minimum life of travel. Features. Common mounting options for ball splines include: pin or set screw. key and pin. square spline nut. geared flange spline nut. A pin or set screw is suitable for applications with low torque requirements. A key...
Safes
(76 companies)
Safes with key locking mechanisms require the use of a key or keys. Keypad locking mechanisms have electronic, numeric keypads. Safes with other unlisted or specialty types of locking mechanisms are also available. Related Information. IEEE Spectrum...
Touch Switches and Tactile Switches
(195 companies)
...type printed circuit boards. ASTM F1997 - This test method establishes procedures for depressing and releasing a tactile membrane switch to determine the amount of switch teasing, if any. References. Image Credits: Panasonic | Digi-Key Corporation...
Magnetic Locks
(27 companies)
Magnetic locks are devices that secure door or gate entryways by using magnetic force. Current is supplied to electromagnets to hold or cut off, allowing the door or gate to be opened. These devices are used in commercial applications as well as industry.
Rest Buttons and Rest Pads
(23 companies)
...such as A, B, C, and D. English-style rest buttons and rest pads usually have a nominal diameter of 3/16", 1/4", 3/8" 1/2", 5/8", or 3/4". For metric rest buttons and metric rest keys, nominal diameters include 10 mm, 15 mm, 20 mm, 25 mm, 30 mm, and 50 mm...
Slotting Machines
(24 companies)
Slotting machines are cutting machines designed to machine slots into a workpiece. Slotting machines are used for a variety of applications and industries.
Membrane Switch and Keypad Services
(217 companies)
...of machine, process, or system variables and commands. May include inputs, outputs, and interfaces tailored to the application. Membrane switch overlays are graphical or alphanumeric coverings for keypads indicating key or switch functions. Materials...