Linear Shafts Information

Linear shafts image

 

Linear shafts are elongated, rod-shaped devices that provide linear motion for power transmission applications.

 

Mounting Options

 

Some linear shafts have axial or radial holes for mounting to support structures. Others are grooved for the placement of snap rings or channeled for keyways.

 

Solid or hollow linear shafts with male or female threads and stepped or chamfered ends are also available.

 

Materials & Coatings

 

Most linear shafts are made of aluminum, alloy steel, carbon steel, stainless steel, composite materials, or plastics.linear shafts image

  

  • Alloy steel is harder than carbon steel and provides superior durability.
  • Stainless steel is well-suited for applications in which corrosion resistance is an important consideration.
  • Aluminum linear shafts provide good electrical and thermal conductivity, high reflectivity, and resistance to oxidation.
  • Composite materials are often made of carbon fibers bonded together by resins. They are not as strong as metal shafts, but are lightweight and help reduce energy requirements. 

Linear shafts are usually coated or hardened to improve durability.

  

  • Anodizing is a protective surface coating process used mainly with aluminum products.
  • Black oxide coatings are applied to steel or stainless steel shafts to prevent ion corrosion.
  • Ceramic coatings provide a wear-resistant finish while chromium coatings improve corrosion resistance and reduce friction.

Linear shafts with nickel or nitride coatings are also available. Teflon®, a registered trademark of DuPont Dow Elastomers, is a class of fluoropolymer resins that is resistant to high temperatures, chemical reactions, corrosion, and stress cracking. Linear shafts that are coated with PTFE are used in a variety of applications. Some steel shafts are case-hardened with carbon or nitrogen. Others are through-hardened to ensure that the entire shaft has the same hardness.Linear shafts image

  

Linear Shaft Hardness

 

There are several ways to measure the hardness of linear shafts.

  

  • The Rockwell hardness test presses a steel or diamond cone against a test sample and measures the depth of the resulting indentation. Higher measurements indicate harder materials. For linear shafts, common Rockwell hardness ranges are 50 to 59, 60 to 69, and 70 to 79.
  • The Brinell hardness test subjects a test material to a load of 3000 kg with a hardened steel or carbide ball that is 10 mm in diameter.
  • The Knoop hardness test also measures a material’s hardness through its resistance to indentation.

  • The Vickers hardness test indents a test material with a diamond indenter that is shaped into a right pyramid with a square base and an angle of 136° between opposite faces. 

Specifications

 

Important specifications for linear shafts include shaft diameter or width, maximum length, weight, height, and tolerance.

 

Video credit: macgyvermetalfab / CC BY-SA 4.0

  

  • Most linear shafts have circular or square cross sections and are produced in standard lengths that can be cut to size for specific applications.
  • Weight is measured in per unit distance, typically pounds per feet.
  • Ultra precision shafts have a very tight tolerance.
  • Standard grade and precision grade linear shafts are also available. 

Standards

 

Linear shafts must adhere to standards to ensure proper design and functionality. Standards can be found at the IHS standards store.

 

Resources

 

Images Credits:

 

Isotech, inc. | Thomson | Lee Controls
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
Category: Linear Shafts
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.