-
Supplier: Universal Wire Works Inc.
Description: Universal Phos-Bronze C is an all position Phos-Bronze electrode used for joining copper base alloys to themselves and to stainless steels and cast irons. It is excellent for overlays on pumps, shafts, impellers and propeller blades. Universal Phos-Bronze C is used
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 18 %
- Specifications: AISI
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
Supplier: Clark Solutions
Description: relief valve are available upon request. Shaft sealing is provided by a mechanical face seal. The inlet and outlet ports are 3/8” NPT female threaded. The pump is equipped with a built-in by-pass; a special balanced by-pass (able to maintain the set pressure for variations of the inlet
- Maximum Discharge Flow: 2.3333333333333335 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.375 inch
- Features: Axial Flow Pumps, Circulation Pumps, Dewatering Pumps, Propeller Pumps, Radial Flow Pumps, Water Supply Pumps
-
-
Supplier: National Bronze & Metals Inc.
Description: Golf Ball Production, Pressure Vessels, Bearings, Bushings, Hub Cones MARINE: Properller Shafts, Marine Hardware, Decorative Fittings, Shafting, Propeller Shafts, Turn buckles ORDINANCE: Missle Components OTHER: Baffle Plates and Flanges PLUMBING: Fittings
- UNS Number: 46,400
- AISI / AA / CDA Grade: 464
- Overall Width / OD: 0.25 to 4 inch
- Overall Thickness: 0.25 to 4 inch
-
Fabricated Plastic Parts and Semi-Finished Shapes - Phenolic Resin, Cotton Fabric Substrates -- BR60Supplier: Norplex-Micarta
Description: load-bearing capacities equivalent to those of brass and bronze, but will not seize to metal shafts, speeding up bearing replacement and reducing equipment downtime. Compared to thermoplastics, BR60 provides superior load-bearing properties and has a Coefficient of Thermal Expansion
- Use Temperature: 257 F
- Water Absorption: 0.08 %
- Tensile Strength (Break): 6,300 to 10,200 psi
- Form / Shape: Film / Sheet
Find Suppliers by Category Top
More Information Top
-
Assessing the corrosion–wear behaviours of Hastelloy C276 alloy in seawater
Corrosive wear of bronze propeller shaft sleeve (Part 2; wear control by cathodic protection and application to an actual ferry).
-
Propeller Shaft - Propeller Shaft Manufacturers, Suppliers
3 Blade Precision Casing Stainless Steel Marine Propeller Shaft Bronze Stainless Steel .
-
Precision Shaft - Precision Shaft Manufacturers, Suppliers
3 Blade Precision Casing Stainless Steel Marine Propeller Shaft Bronze Stainless Steel .
-
propeller ( Page 8 ) - offers from propeller manufacturers, suppliers, exporters & wholesalers
3 Blade Precision Casing Stainless Steel Marine Propeller Shaft Bronze Stainless ...
-
Discussion topics and threads on thermal spray
I would like to know if anyone has arc sprayed aluminum- bronze onto propeller shaft ar- eas.
-
The production of bronze liners for paper-machine suction rollers
Inst., No. 108, 70-78 (1976). t. I. Dzhevaga, "A method of welding bronze propeller - shaft jackets," Inform.
-
The chemistry behind grounding
a) Steel screwsin a brass marinehard ware. b) Lead -Antimonysolder around copperwire. c) A steel propeller shaft in bronze bearing. d) Steel pipe connected to copper plumbing.
-
Boundary Element Evaluation Of Shipboard Cathodic Protection Systems Y. Wang
Use of the shaft grounding systems extends the cathodic protection to the nickel-aluminum bronze propellers and steel shafts .
-
The Effects of Shaft Grounding on the Corrosion of Underwater Hulls
The data loggers demonstrated that the steel hull was subject to accelerated corrosion as a result of galvanic coupling to the bronze propellers through the shaft grounding systems when the cathodic protection system was shut off.
-
Filter aid and carbon treatment of prime steam lard
Mechanical agitation is by means of two three- bladed 1.25-inch-diameter bronze propellers on a shaft driven through a bevel gear box inside of the bomb at the top, and including a Monel universal joint on the shaft just above…
Indicates content that may require registration and/or purchase.