Solid Shaft Linear Shafts

6 Results
Inch Solid 60 Plus® Shaft -- 1
from Lee Controls, LLC

60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to... [See More]

  • Special Features: Case Hardened; Solid Shaft; Precision Shaft
  • Shaft Material: 60 Plus®
  • Types of Shafts: Linear
  • Diameter: 25.4
Predrilled & Tapped Shafting – Inch -- BBSHAF-CPDL08-
from Quality Bearings & Components

Ceramic Coated Aluminum. PREDRILLED & TAPPED SHAFTING - INCH. 6105-T6 Aluminum Base Material. Rc 70 Ceramic Coated Finish. Nonmagnetic and Vibration-Resistant. Weld Splatter, Paints and Contaminants Will Not Stick. NOTES: 1. For non-standard lengths, the "y" dimension will be held to one end. It... [See More]

  • Special Features: Solid Shaft; Precision Shaft
  • Shaft Material: Aluminum
  • Types of Shafts: Linear
  • Diameter: 12.7
Unassembled Shaft -- PBC-1030 [PBC-1030 from PBC Linear, A Pacific Bearing Company]
from Reid Supply

High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more. [See More]

  • Special Features: Solid Shaft
  • Shaft Material: Aluminum; Ceramic Coated Aluminum
  • Types of Shafts: Linear
  • Diameter: 4.78
Solid Shafting – Inch -- BBSHAF-CC03-
from Quality Bearings & Components

Ceramic Coated Aluminum. SOLID SHAFTING - INCH. 6105-T6 Aluminum Base Material. Rc 70 Ceramic Coated Finish. Nonmagnetic and Vibration-Resistant. Weld Splatter, Paints and Contaminants Will Not Stick. NOTE: Ends of cut-to-length shafting are not coated. Fully coated shafting is available on special... [See More]

  • Special Features: Solid Shaft; Precision Shaft
  • Shaft Material: Aluminum
  • Types of Shafts: Linear
  • Diameter: 4.76
Unassembled Shaft -- TLM-1505 [TLM-1505 from Thomson Industries Inc.]
from Reid Supply

High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more. [See More]

  • Special Features: Solid Shaft
  • Shaft Material: Steel
  • Types of Shafts: Linear
  • Diameter: 6.35
Unassembled Shaft -- TLM-1601 [TLM-1601 from Thomson Industries Inc.]
from Reid Supply

High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more. [See More]

  • Special Features: Solid Shaft
  • Shaft Material: Stainless Steel; 440c Stainless Steel
  • Types of Shafts: Linear
  • Diameter: 6.35