Case Hardened Linear Shafts

3 Results
Inch Solid 60 Plus® Shaft -- 1
from Lee Controls, LLC

60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to... [See More]

  • Special Features: Case Hardened; Solid Shaft; Precision Shaft
  • Shaft Material: 60 Plus®
  • Types of Shafts: Linear
  • Diameter: 25.4
Instrument Precision Shafting -- ISL-125
from Nook Industries, Inc.

For optimum performance, PowerTrax ™ ILBB Instrument Bearings should be matched with PowerTrax ™ HG “ISL ” instrument shafting. Material: 440C stainless steel. Hardness: Rc 55-60. Diameter Tolerance: .0001" for shafts thru 6" long. Finish: 2-4 microinch (rms). Straightness:... [See More]

  • Special Features: Case Hardened; Precision Shaft
  • Shaft Material: Stainless Steel
  • Types of Shafts: Linear; Precision
  • Diameter: 3.17
Pre-Drilled and Tapped Shafting -- PDL 1/2
from Nook Industries, Inc.

Nook PowerTrax ™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available in diameters from 1/4 to 1 inch and 5 to 80 mm. [See More]

  • Special Features: Case Hardened; Precision Shaft
  • Shaft Material: Alloy Steel; Stainless Steel (optional feature)
  • Types of Shafts: Linear; Precision
  • Diameter: 12.7