Stainless Steel Linear Shafts

11 Results
Inch Stainless Linear Shafts -- WRBZ-10-Precision-Shafts
from Isotech, Inc.

Precision Hardened & Ground Stainless Steel [See More]

  • Shaft Material: Stainless Steel
  • Diameter: 15.87
  • Types of Shafts: Linear; Precision
  • Max. Available Length: 5994
Linear Shafts
from NB Corporation of America

The NB Linear Shaft can be used in a wide range of applications as a mechanical component from straight shaft to spindle shaft. Benefits and Features At-a-Glance. NB has invested in advanced machining technology — including CNC lathes, cylindrical grinding machines, boring and milling... [See More]

  • Shaft Material: Carbon Steel; Stainless Steel
  • Diameter: 150
  • Types of Shafts: Linear; Precision
  • Max. Available Length: 6000
Linear guides
from Ewellix

Benefits: Exceptionally high degree of stability. Designed for extended service life. Worldwide availability through Ewellix's distribution network. Features: High precision grind shafts. Available in standard shafting designs. Large range in several steel grades. Ewellix precision shafts are... [See More]

  • Shaft Material: Stainless Steel
  • Types of Shafts: Linear
Inch Pre-Drilled Stainless Steel Shaft -- 1 PD
from Lee Controls, LLC

LEE LINEAR Ready Shafts are available in C1060 and 440C linear shafting, and in diameters from 1/4 to 1-1/2 inch. Ready Shafts offer immediate delivery of a precision linear shaft that is cut to length, chamfered, straightened to within 0.002 inch per foot, a surface finish of 8 to 14 Ra, and... [See More]

  • Shaft Material: Stainless Steel; 440C Stainless Steel
  • Diameter: 25.4
  • Types of Shafts: Linear; Pre-Drilled Shaft
  • Max. Available Length: 3835
Universal Positioning System Ball End Shafts -- UPS-06BS008
from Stafford Manufacturing Corp.

The Universal Positioning System Ball-End Shaft can be inserted into a Ball-End Mount which is securely tightened using the Accu-Clamp ™ feature, creating a swivel arm. It also slides through one of the other UPS clamping components to extend the configuration and locate devices. Shafts are... [See More]

  • Shaft Material: Stainless Steel
  • Diameter: 12.7
  • Types of Shafts: Linear
  • Max. Available Length: 152
303 Stainless Steel Solid Precision Shafting – 0.1247 Inch -- BBSHAF-04010
from Quality Bearings & Components

303 Stainless Steel. SOLID PRECISION SHAFTING –INCH. • Precision Ground. • Chamfered Ends. • Straight .0004 Per Inch. NOTE: Grooving, other modifications and sizes available on special order. [See More]

  • Shaft Material: Stainless Steel
  • Diameter: 3.17
  • Types of Shafts: Linear
  • Max. Available Length: 25.4
Pre-Drilled Shaft -- TLM-1836 [TLM-1836 from Thomson Industries Inc.]
from Reid Supply

High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more. [See More]

  • Shaft Material: Stainless Steel; Stainless Steel
  • Diameter: 15.87
  • Types of Shafts: Linear
  • Max. Available Length: 1829
Instrument Precision Shafting -- ISL-125
from Nook Industries, Inc.

For optimum performance, PowerTrax ™ ILBB Instrument Bearings should be matched with PowerTrax ™ HG “ISL ” instrument shafting. Material: 440C stainless steel. Hardness: Rc 55-60. Diameter Tolerance: .0001" for shafts thru 6" long. Finish: 2-4 microinch (rms). Straightness:... [See More]

  • Shaft Material: Stainless Steel
  • Diameter: 3.17
  • Types of Shafts: Linear; Precision
  • Max. Available Length: 305
PINION SHAFTS -- B-PS120S2-10
from W.M. Berg

Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to... [See More]

  • Shaft Material: Stainless Steel
  • Types of Shafts: Linear; Precision
Square Shaft -- PBC-465 [PBC-465 from PBC Linear, A Pacific Bearing Company]
from Reid Supply

High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more. [See More]

  • Shaft Material: Stainless Steel; Stainless Steel
  • Diameter: 25.4
  • Types of Shafts: Linear
  • Max. Available Length: 914
Unassembled Shaft -- TLM-1601 [TLM-1601 from Thomson Industries Inc.]
from Reid Supply

High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more. [See More]

  • Shaft Material: Stainless Steel; 440c Stainless Steel
  • Diameter: 6.35
  • Types of Shafts: Linear
  • Max. Available Length: 152