Rockwell 60 to 69 Linear Shafts

4 Results
Linear Shafts
from NB Corporation of America

The NB Linear Shaft can be used in a wide range of applications as a mechanical component from straight shaft to spindle shaft. Benefits and Features At-a-Glance. NB has invested in advanced machining technology — including CNC lathes, cylindrical grinding machines, boring and milling... [See More]

  • Hardness: 50 to 59 Rockwell; 60 to 69 Rockwell
  • Shaft Material: Carbon Steel; Stainless Steel
  • Types of Shafts: Linear; Precision
  • Diameter: 150
Inch Solid 60 Plus® Shaft -- 1
from Lee Controls, LLC

60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to... [See More]

  • Hardness: 60 to 69 Rockwell
  • Shaft Material: 60 Plus®
  • Types of Shafts: Linear
  • Diameter: 25.4
Pre-Drilled and Tapped Shafting -- PDL 1/2
from Nook Industries, Inc.

Nook PowerTrax ™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available in diameters from 1/4 to 1 inch and 5 to 80 mm. [See More]

  • Hardness: 60 to 69 Rockwell; Rc 60-63
  • Shaft Material: Alloy Steel; Stainless Steel (optional feature)
  • Types of Shafts: Linear; Precision
  • Diameter: 12.7
Unassembled Shaft -- TLM-1505 [TLM-1505 from Thomson Industries Inc.]
from Reid Supply

High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more. [See More]

  • Hardness: 60 to 69 Rockwell; Hardness 60-65C, Magnetic
  • Shaft Material: Steel
  • Types of Shafts: Linear
  • Diameter: 6.35