Rockwell 50 to 59 Linear Shafts
from NB Corporation of America
The NB Linear Shaft can be used in a wide range of applications as a mechanical component from straight shaft to spindle shaft. Benefits and Features At-a-Glance. NB has invested in advanced machining technology — including CNC lathes, cylindrical grinding machines, boring and milling... [See More]
- Hardness: 50 to 59 Rockwell; 60 to 69 Rockwell
- Shaft Material: Carbon Steel; Stainless Steel
- Types of Shafts: Linear; Precision
- Diameter: 150
from Lee Controls, LLC
LEE LINEAR Ready Shafts are available in C1060 and 440C linear shafting, and in diameters from 1/4 to 1-1/2 inch. Ready Shafts offer immediate delivery of a precision linear shaft that is cut to length, chamfered, straightened to within 0.002 inch per foot, a surface finish of 8 to 14 Ra, and... [See More]
- Hardness: 50 to 59 Rockwell
- Shaft Material: Stainless Steel; 440C Stainless Steel
- Types of Shafts: Linear
- Diameter: 25.4
from Nook Industries, Inc.
For optimum performance, PowerTrax ™ ILBB Instrument Bearings should be matched with PowerTrax ™ HG “ISL ” instrument shafting. Material: 440C stainless steel. Hardness: Rc 55-60. Diameter Tolerance: .0001" for shafts thru 6" long. Finish: 2-4 microinch (rms). Straightness:... [See More]
- Hardness: 50 to 59 Rockwell; Rc 55-60
- Shaft Material: Stainless Steel
- Types of Shafts: Linear; Precision
- Diameter: 3.17
from Reid Supply
High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more. [See More]
- Hardness: 50 to 59 Rockwell; Hardness 50-55C, Non-Magnetic
- Shaft Material: Stainless Steel; 440c Stainless Steel
- Types of Shafts: Linear
- Diameter: 6.35