Precision Grade Linear Shafts

6 Results
Inch Solid 60 Plus® Shaft -- 1
from Lee Controls, LLC

60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to... [See More]

  • Special Features: Case Hardened; Solid Shaft; Precision Shaft
  • Shaft Material: 60 Plus®
  • Types of Shafts: Linear
  • Diameter: 25.4
Predrilled & Tapped Shafting – Inch -- BBSHAF-CPDL08-
from Quality Bearings & Components

Ceramic Coated Aluminum. PREDRILLED & TAPPED SHAFTING - INCH. 6105-T6 Aluminum Base Material. Rc 70 Ceramic Coated Finish. Nonmagnetic and Vibration-Resistant. Weld Splatter, Paints and Contaminants Will Not Stick. NOTES: 1. For non-standard lengths, the "y" dimension will be held to one end. It... [See More]

  • Special Features: Solid Shaft; Precision Shaft
  • Shaft Material: Aluminum
  • Types of Shafts: Linear
  • Diameter: 12.7
Instrument Precision Shafting -- ISL-125
from Nook Industries, Inc.

For optimum performance, PowerTrax ™ ILBB Instrument Bearings should be matched with PowerTrax ™ HG “ISL ” instrument shafting. Material: 440C stainless steel. Hardness: Rc 55-60. Diameter Tolerance: .0001" for shafts thru 6" long. Finish: 2-4 microinch (rms). Straightness:... [See More]

  • Special Features: Case Hardened; Precision Shaft
  • Shaft Material: Stainless Steel
  • Types of Shafts: Linear; Precision
  • Diameter: 3.17
Solid Shafting – Inch -- BBSHAF-CC03-
from Quality Bearings & Components

Ceramic Coated Aluminum. SOLID SHAFTING - INCH. 6105-T6 Aluminum Base Material. Rc 70 Ceramic Coated Finish. Nonmagnetic and Vibration-Resistant. Weld Splatter, Paints and Contaminants Will Not Stick. NOTE: Ends of cut-to-length shafting are not coated. Fully coated shafting is available on special... [See More]

  • Special Features: Solid Shaft; Precision Shaft
  • Shaft Material: Aluminum
  • Types of Shafts: Linear
  • Diameter: 4.76
Nook Shaft -- NS-1/4
from Nook Industries, Inc.

1/2" to 1-1/2" diameters from 6" to 72" in length. Precision center-less ground to 10-14 microinches rms surface finish. 3 Materials to choose from: - Alloy Steel hardened to Rc 60,. - 440C Stainless Steel hardened to Rc 50-55. - Chrome-plated Alloy Steel. Straightness: 0.001"/foot accumulative. Cut... [See More]

  • Special Features: Precision Shaft
  • Shaft Material: Alloy Steel (optional feature); Stainless Steel (optional feature); Ch
  • Types of Shafts: Linear; Precision
  • Diameter: 6.35
Pre-Drilled and Tapped Shafting -- PDL 1/2
from Nook Industries, Inc.

Nook PowerTrax ™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available in diameters from 1/4 to 1 inch and 5 to 80 mm. [See More]

  • Special Features: Case Hardened; Precision Shaft
  • Shaft Material: Alloy Steel; Stainless Steel (optional feature)
  • Types of Shafts: Linear; Precision
  • Diameter: 12.7