-
Supplier: W.M. Berg
Description: pulleys. Case Hardened & Ground Plastic Rod Stock Ground Ultra Ground
- Shaft Diameter or Width: 8 mm
- Maximum Length: 300.00000000000006 mm
-
Supplier: W.M. Berg
Description: pulleys. Case Hardened & Ground Plastic Rod Stock Ground Ultra Ground
- Shaft Diameter or Width: 50.799972568014816 mm
- Maximum Length: 304.7998354080889 mm
-
Supplier: Nook Industries, Inc.
Description: diameters can be cut to your specified length and shipped within 24 hours of receipt of your order. Contact Nook Industries, Inc. for availability of special diameters. CASE HARDNESS PowerTrax™ HG alloy shafting is induction hardened Rc 60-63. Stainless steel shafting is hardened to Rc
- Shaft Diameter or Width: 50.799972568014816 mm
- Maximum Length: 5,486.3970373456 mm
- Weight: 10.68 lbs/ft
- Shaft Material: Alloy Steel
-
-
Description: Ondrives.US produces instrument quality, precision ground steel shafts and dowel pins in many materials, diameters, and lengths. Most precision shafts are available for same day shipment. Offered in 3 variations. This is a general purpose, non magnetic stainless steel. It may
- Shaft Diameter or Width: 4.762497428251389 mm
- Shaft Diameter: 4.762497428251389 mm
- Additional Operations: Chamfered End, Precision Ground
- Features: Precision Grade
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a
- Face Width: 30 mm
- Pressure Angle: 20°
- Material: Hardened Steel
- Features: Other Metal
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a
- Face Width: 60 mm
- Pressure Angle: 20°
- Material: Hardened Steel
- Features: Other Metal
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a
- Face Width: 10 mm
- Pressure Angle: 20°
- Material: Hardened Steel
- Features: Other Metal
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a
- Face Width: 8 mm
- Pressure Angle: 20°
- Material: Hardened Steel
- Features: Other Metal
-
Supplier: KHK USA, Inc.
Description: The SSGS Ground Shaft Pinions are Spur Gears made from carbon steel, are induction hardened, and the teeth are ground finished. The shaft ends are not hardened specifically to allow modification of shafts to fit your bearings Please note that all
- Number of Teeth: 12
- Pitch Diameter: 24 mm
- Face Width: 20 mm
- Length: 170 mm
-
Supplier: KHK USA, Inc.
Description: The SSGS Ground Shaft Pinions are Spur Gears made from carbon steel, are induction hardened, and the teeth are ground finished. The shaft ends are not hardened specifically to allow modification of shafts to fit your bearings Please note that all
- Number of Teeth: 13
- Pitch Diameter: 39 mm
- Face Width: 30 mm
- Length: 220 mm
-
Supplier: KHK USA, Inc.
Description: The SSGS Ground Shaft Pinions are Spur Gears made from carbon steel, are induction hardened, and the teeth are ground finished. The shaft ends are not hardened specifically to allow modification of shafts to fit your bearings Please note that all
- Number of Teeth: 10
- Pitch Diameter: 20 mm
- Face Width: 20 mm
- Length: 170 mm
-
Supplier: Isotech, Inc.
Description: Precision Hardened & Ground Carbon Steel
- Shaft Diameter or Width: 12 mm
- Maximum Length: 6,000 mm
- Weight: 0.5980523893086668 lbs/ft
- Shaft Material: Carbon Steel
-
Supplier: Isotech, Inc.
Description: Precision Hardened & Ground Stainless Steel
- Shaft Diameter or Width: 6.349996571001852 mm
- Maximum Length: 5,994.396763025748 mm
- Weight: 0.17 lbs/ft
- Shaft Material: Stainless Steel
-
Supplier: KHK USA, Inc.
Description: The SSGS Ground Shaft Pinions are Spur Gears made from carbon steel, are induction hardened, and the teeth are ground finished. The shaft ends are not hardened specifically to allow modification of shafts to fit your bearings Please note that all
- Number of Teeth: 12
- Pitch Diameter: 30 mm
- Face Width: 25 mm
- Length: 195 mm
-
Supplier: Lee Controls, LLC
Description: 60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care
- Shaft Diameter or Width: 76.19995885202222 mm
- Maximum Length: 3,759 mm
- Weight: 24.036 lbs/ft
- Special Features: Case Hardened, Precision Grade, Solid Shaft
-
Supplier: Reid Supply
Description: These idler shafts are hardened and ground for maximum idler life. To ensure maximum rigidity, they are shouldered and threaded into units and locked with a set screw. . IDC-166
- Length/Width: 5.25197134 inch
- Shaft Diameter: 1.5 inch
- Type: Idler Roller
-
Supplier: Renold Canada
Description: availability Aluminium construction - low overall weight Supplied with lubricant from the factory - maintenance free RF Series Product Features High tolerance, heavy duty bearings for trouble free operation and maximum load carrying capacity Hardened and profile ground gears for
- Maximum Input Power: 10 HP
- Mounting Style: Flange(s)
- Gearing: Helical
- Reducer Output: Hollow Shaft
-
Supplier: Raymond Machinery Co., Ltd.
Description: Full machining flange-shaft is an OEM product. Raymond Machinery Co.,Ltd produce it by precision casting with alloy steel 8620. Key points of Production: Min Core Hardness: 42HRc Area Hardness: 60-64HRc Precise Machining Tolerance: -0.05mm to -0.07mm Surface texture: Ra1.6 Surface treatment:
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Renold Plc.
Description: SMXtra Product Features Hardened and profile ground helical gears-gearboxes for maximum power transmission, smooth operation and long life, with maximum efficiency. High tolerance heavy duty roller bearings for trouble free operation and maximum load carrying capacity. Enhanced seal
- Gear Ratio: 5 to 25 (X : 1)
- Gearing: Helical
- Reducer Output: Hollow Shaft, Solid Shaft
- Shaft Alignment: Parallel Offset
-
Supplier: Renold Canada
Description: output shaft option for direct shaft mounting Plug-in and solid output shafts single and double extension jPM Product Features Heavy duty ball and taper roller bearings combining maximum load capacity with long life. Unique Holroyd tooth form for maximum torque capacity and
- Gear Ratio: 5 to 300 (X : 1)
- Output Torque: 129.203539823009 to 3,513.27433628319 In-lbs
- Maximum Input Power: 0.0201033057735423 to 8.92586776345278 HP
- Maximum Input Speed: 250 to 1,500 rpm
-
Supplier: WorldWide Electric Corporation
Description: 15:1 and 25:1 ratios Box sizes 2-10 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron
- Gear Ratio: 15 (X : 1)
- Reducer Style: Shaft Mount
-
Supplier: Bodine Electric Company
Description: lubricated. Hardened helical output gearing for quietness and high output torque. Bronze primary worm gear for high shock load capability. Hardened and ground worm hobbed on the motor shaft for high strength and long life.
- Other DC Voltage: 90 to 130 VDC
- Other Output Power: 0.125 to 0.25 HP
- Continuous Current: 1.4 to 1.8 amps
- Continuous Torque: 358 to 375 In-lbs
-
Supplier: Renbrandt, Inc.
Description: Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost
- Nominal Bore: 0.25 to 0.4375 inch
- Operating Angle: 40 degrees
- Maximum Torque: 96 In-lbs
- Material: Alloy Steel
-
Supplier: Bodine Electric Company
Description: type seals on motor and output shafts. Bearings throughout for increased radial load capacity and long life. Hardened helical output gearing for quietness and high output torque. Bronze worm gear for high shock load capability. Hardened and ground worm gear for strength
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 2 amps
- Continuous Torque: 375 In-lbs
- Gearbox Ratio: 190 : 1
-
Supplier: Rotary Systems, Inc.
Description: features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 012 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 5.097 inch
- Diameter: 3.45 inch
-
Supplier: Rotary Systems, Inc.
Description: union features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 014 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 5.239 inch
- Diameter: 2.718 inch
-
Supplier: Rotary Systems, Inc.
Description: features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 016 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 9.112 inch
- Diameter: 4.45 inch
-
Supplier: Stafford Manufacturing Corp.
Description: turning, knurling, etc. The hardened and ground Accu-Clamp™ Collar provides an ultra-precise bearing surface for applications that require extreme squareness and flatness. Features: Solid working face available machineable or hardened and ground Integral clamp provides
- Width: 1.188 inch
- Bore Diameter: 0.625 inch
- Outer Diameter: 1.5 inch
- Units: English
-
Supplier: Quality Bearings & Components
Description: Needle Bearing CAM YOKE ROLLERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races • Shafts should be hardened to Rc 58 min.
- Outside Diameter: 2.5 inch
- Outer Ring Width: 1.5 inch
- Bore Diameter (yoke type): 0.75 inch
- Design Units: Inch
-
Supplier: Nook Industries, Inc.
Description: These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a
- Bearing Width: 1.5625 inch
- Bearing Length: 2.25 inch
- Inside Diameter (Round only): 1 inch
- Dynamic Load Capacity: 438 lbs
-
Supplier: Nook Industries, Inc.
Description: These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a
- Bearing Width: 0.5 inch
- Bearing Length: 0.75 inch
- Inside Diameter (Round only): 0.25 inch
- Dynamic Load Capacity: 27 lbs
-
Supplier: PHD, Inc.
Description: Linear ball bushings or PHDs TC fluoropolymer composite bushings are available in each series providing the best value with the least possible slide deflection. Four bushings allow two hardened precision ground shafts to move smoothly while supporting the tool plate and attached
- Rated Speed: 16 to 50 in/sec
- Orientation: Horizontal
- Motor Type: None
- Features: Other
-
Supplier: Emerson Bearing Co.
Description: solution if the shaft raceway is hardened and ground. This allows for the use of larger shafts and design alternatives.
- Bore: 2.3622 inch
- Outside Diameter: 2.8346 inch
- Rated Speed (Oil): 6,700 rpm
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Precise Alignment with Precision Ground Shafting
Hicksville, NY - SDP/SI offers a large selection of precision ground shafting to fit a wide variety of applications. With straightness as low as .0002 inches per inch, they provide highly precise alignment where necessary. Diameters start as low as .0311”, (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, "Superior shafts deliver superior motion performance." Why Choose Isotech's Precision Linear Shafting? Premium Materials: Manufactured from precision-hardened and ground carbon steel or stainless steel, our shafts are built for exceptional (read more)
Browse Linear Shafts Datasheets for Isotech, Inc. -
Series: SN, SNS, SNT, SNW, SNWS, SNW-PD, SNWS-PD High Wear Resistant Carbon-Chromium Bearing Steel Precision Ground Surface Wide Selection of Shaft Types Custom Shafts Available (read more)
Browse Linear Shafts Datasheets for Isotech, Inc. -
h6 to h9, eliminating the need for precision-ground shafts. Visual torque indicators provide immediate confirmation of proper installation, removing guesswork from the assembly process. Technical Specifications: (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Shafting Hardened Precision Ground Shafting - 416 Stainless Steel, 420 Stainless Steel For precision gears, superior mechanical components and customized solutions, explore all the options at SDP/SI! (read more)
Browse Precision Shafting Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Bevel gears solve a specific problem: transmitting torque between intersecting shafts, usually at 90 degrees. Their conical geometry allows compact right-angle drives without the layout penalties of separate gearbox stages. Our custom bevel gears are (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
The air ring has a precision ground hardened steel body with built-in air gage nozzles. When the ring is slipped over the workpiece, the resulting back pressure is sensed by the air gage readout and displayed as the diameter of the part. Air rings come in 2 and 3-jet configurations. The 3-jet (read more)
Browse Air Gages Datasheets for Western Gage Corporation -
meshing Surface Finish: Ground teeth achieve Ra 0.4 μm for reduced friction Heat Treatment: Controlled case hardening (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd.