Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tri-Tronics Company, Inc.
Description: Datasheet Drawings DOWNLOAD 3D STEP HRS (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits For our programmable Hollow Shaft model, please see our HRS-P
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Tri-Tronics Company, Inc.
Description: feature Datasheet M153 3-pin connector Datasheet M162 Heavy duty version with heavy duty bearings and shaft Datasheet M194 6-pin connector Datasheet For our programmable Hollow Shaft model, please see our HRL-P Programmable Hollow Shaft Encoder. For our
- Features: Hollow Shaft
- Encoder Type: Incremental
- Encoder Technology: Optical
-
Supplier: Tri-Tronics Company, Inc.
Description: Datasheet For our programmable Hollow Shaft model, please see our HS20-P Programmable Hollow Shaft Encoder. For our Shaft model, please see our R20 Shaft Encoder.
- Features: Hollow Shaft
-
-
Supplier: Tri-Tronics Company, Inc.
Description: all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits For our programmable Hollow Shaft model, please see our HS25-P Programmable Hollow Shaft Encoder.
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Baumer Ltd.
Description: 160 mm design Hollow shaft - HMG 161 Through hollow shaft ø38...70 mm SSI, CANopen, Profibus or DeviceNet Special corrosion protection Additional incremental signals optionally available Redundant absolute signals optionally available Insulated shaft optionally
- Encoder Type: Absolute
- Output Signal: DeviceNet, PROFIBUS®, SSI
- Features: Hollow Shaft
-
Supplier: Sinotech
Description: Hollow shaft encoder, axis inside diameter Φ45mm, (Φ42mm, Φ40mm on order), housing diameter Φ100mm. Easy intallation by means of clamping shaft and flex bracket flange, stable output, rugged and extremely thin hollow shaft encoder for ythe extension on power
- Resolution (counts per revolution): 150 to 3,000 (counts/revolution)
- Count Rate: 120 kHz
- Diameter or Width: 3.93701 inch
- Maximum Mechanical Shaft Speed: 4,000 rpm
-
Supplier: Sinotech
Description: Hollow shaft encoder, axis inside diameter Φ12mm, (Φ6mm, Φ8mm, Φ10mm on order), housing diameter Φ60mm. With flex bracket flange, easy for intalling, light weight, stable output. Applications: Computer numerical control tooling machines
- Resolution (counts per revolution): 120 to 3,600 (counts/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 2.362206 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Gurley Precision Instruments
Description: 3.5" dia x 2.4" long body; fits shafts up to 1.20" dia, Internal bellows-type precision flexible shaft coupling, Up to 90,000 cycles/rev (A quad B) at 500 kHz with internal electronics, Up to 225,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid (11,250
- Resolution (counts per revolution): 900,000 (counts/revolution)
- Resolution (lines per revolution): 11,250 (lines/revolution)
- Count Rate: 600 kHz
- Positional Accuracy: 30 arcsec
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Baumer Ltd.
Description: (standard). Insulating inserts prevent undesired shaft currents to maximize bearing lifetime and enables mounting on smaller shafts. Through shaft or blind shaft mounting with closed cover allow encoder to maintain its outstanding environmental ratings. Proven
- Resolution (counts per revolution): 1 to 80,000 (counts/revolution)
- Positional Accuracy: 60 arcsec
- Diameter or Width: 0.5 to 1 inch
- Operating Temperature: -40 to 212 F
-
Supplier: Wolong Electric Industrial Motors
Description: GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features Motor type: Three phase induction Cast
- Other Output Power: 5 to 500 HP
- Shaft Speed: 1,200 to 3,600 rpm
- NEMA Frame Size: 213 to 509 #
- Operating Temperature: -40 to 104 F
-
Supplier: Renco Encoders, Inc.
Description: Hollow Shaft 2.5 Inch Commutation Encoder
- Resolution (counts per revolution): 500 to 6,000 (counts/revolution)
- Resolution (lines per revolution): 500 to 6,000 (lines/revolution)
- Count Rate: 250 kHz
- Diameter or Width: 2.5 inch
-
Supplier: Conic Systems
Description: Harmonic Gearing with Integrated Cross Roller Bearing The SHF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing and features a hollow input shaft. They are ideal for robot arm and automation applications such as SCARA and
- Gear Ratio: 50 to 160 (X : 1)
- Maximum Input Speed: 10,000 rpm
- Backlash: 0 arcmin
- Mounting Style: Flange(s)
-
Supplier: Novotechnik U.S., Inc.
Description: Novotechnik hollow shaft angle sensors offer high quality construction, precision and accept various shaft sizes and configurations.
- Maximum Angular Measurement: 150 degrees
- Mechanical Range: 354 degrees
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: ifm efector inc.
Description: Easy integration of the TÜV Rheinland-certified safety subsystem with ifm mode safety subsystem with CANopen Safety support Suitable for use in safety functions up to SIL2 / PL d category 3 Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1 Maintenance-free safety
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: 185 F
- Shock Rating: 100 g
-
Supplier: ifm efector inc.
Description: Defined pulse sequence for the reliable detection of rotational speeds High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025,
- Positional Accuracy: 360 arcsec
- Diameter or Width: 1.43700865 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: 185 F
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Size 58 mm, low profile 204800 pulses/revolution Suitable for electromedical
- Resolution (counts per revolution): 2,048 to 204,800 (counts/revolution)
- Count Rate: 500 kHz
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Rigaku Corporation
Description: Rigaku has been a world leader in the manufacturing of Magnetic Fluid Rotary Motion Feedthroughs since 1985. For nearly a quarter of a century Rigaku products have consistently shown to be of extremely high quality at competitive prices. All of our highly skilled people are committed to producing
- Maximum Speed: 6,000 rpm
- Features: Mechanical, Other
- Mechanical Feedthrough Type: Rotary
-
Supplier: Renco Encoders, Inc.
Description: Features 41mm O.D. (1.5 inch) Robust .060" [1,524mm] chrome-on-glass code disk. Single LED light source for high reliability. Differential photo transistor sensor array. Sealed or shielded bearings. Flexible mounting plate accommodates large axial movement Integral cable strain relief.
- Resolution (counts per revolution): 64 to 5,000 (counts/revolution)
- Resolution (lines per revolution): 16 to 1,250 (lines/revolution)
- Count Rate: 200 kHz
- Positional Accuracy: 240.00000000000009 arcsec
-
Supplier: BEI Sensors
Description: An Industry First: BEI Releases UL & ATEX rated Explosion Proof Hollow Shaft Encoder BEI Sensors has released the industry’s first UL and ATEX rated explosion proof hollow shaft encoder, Model HS52. BEI has developed this ultra rugged and space-saving industrial encoder
- Resolution (counts per revolution): 1 to 80,000 (counts/revolution)
- Diameter or Width: 5.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0086 oz-in-sec²
-
Supplier: GE Power Conversion
Description: requirements in a wide range of vertical hollow shaft motor applications. Features & Benefits: • Motor type: Three phase induction • Cast Iron frame and endshield • Guide bearings on frames 213-449 are supplied with grease lubricated ball bearings • Rotor: cast aluminum • Ground
-
Supplier: ifm efector inc.
Description: For precise position, speed, angular and linear measurement Direct output of the values via PROFIBUS interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy mounting directly on the shaft of the actuator Learn more View other products in this
- Diameter or Width: 2.30315085 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: 185 F
- Vibration Rating: 10 g
-
Supplier: Sinotech
Description: Shaft diameter Φ8mm , clamping flange, housing diameter Φ52mm. Low price at high performance, small volume, light weight, easy for installing. Applications: Suitable for measuring the length or speed of target by wheel types: (S1=200mm, S2=204mm, S3=300mm)
- Resolution (counts per revolution): 120 to 3,600 (counts/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 2.0472452 inch
- Maximum Mechanical Shaft Speed: 5,000 rpm
-
Supplier: Sinotech
Description: Hollow shaft encoder, axis diameter Φ8mm, housing diameter Φ48mm, with flex bracket flange, easy for installing, low price at high performance. Extensive to use for servomechanism, especially for servomotor.
- Resolution (counts per revolution): 1,000 to 2,500 (counts/revolution)
- Count Rate: 120 kHz
- Diameter or Width: 1.8897648 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: DieQua Corporation
Description: Tandler hollow shaft bevel gearboxes offer shaft-mount designs with keyways, square splines, involute splines, or smooth bores with shrink disks Power capacities from 1 – 300 HP 11 reducing ratios from 1:1 to 6:1 4 increasing ratios from 1:1.25 to 1:2 Standard backlash of 5 – 6
- Gearing: Bevel / Miter
-
Supplier: Nabtesco Motion Control, Inc.
Description: The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as
- Gear Ratio: 250 (X : 1)
- Output Torque: 104,076 In-lbs
- Backlash: 1.000000000000002 arcmin
- Reducer Output: Coupling or Bushing, Hollow Shaft
-
Supplier: General Pump
Description: EWM SERIES – 5/8 INCH HOLLOW SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Nickel-plated
- Maximum Discharge Flow: 4.2 GPM
- Maximum Discharge Pressure: 1,500 psi
- Horsepower: 4.3 HP
- Power Source: None, Pump Only
-
Supplier: Nabtesco Motion Control, Inc.
Description: The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as
- Gear Ratio: 208 (X : 1)
- Output Torque: 78,057 In-lbs
- Backlash: 1.000000000000002 arcmin
- Reducer Output: Coupling or Bushing, Hollow Shaft
-
Supplier: Rigaku Corporation
Description: Rigaku has been a world leader in the manufacturing of Magnetic Fluid Rotary Motion Feedthroughs since 1985. For nearly a quarter of a century Rigaku products have consistently shown to be of extremely high quality at competitive prices. All of our highly skilled people are committed to producing
- Feedthrough Mount: Flange Mount
- Features: Mechanical
- Mechanical Feedthrough Type: Rotary
-
Supplier: Newark, An Avnet Company
Description: ENCODER (HOLLOW SHAFT RESOLVER
-
Supplier: TE Connectivity
Description: Configuration Features Pole Pairs : 2 Resolver Size : 21 Other Angular Error (MINUTES) : 20
Find Suppliers by Category Top
Featured Products Top
-
The Model HS20 is a compact hollow shaft encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding. The encoder meets IP65 sealing requirements when ordered with the shaft seal (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
HS25 Series The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13, and IP65 environmental ratings, a rugged metal housing, and a (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
With the introduction of their stainless steel worm gearmotors, Bodine Electric Company now boasts seven different configurations of hollow shaft gearmotors that are available as stock products. All of Bodine's hollow shaft gearmotors are designed to optimize mountings, saving on (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Why Hollow Shaft Gearmotors? Engineers face mounting pressure to decrease machine size, component count, assembly time, and costs. There are also strong motivations to eliminate maintenance in industrial products. These factors are driving many engineers to consider (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Novotechnik GL Series Hollow-Shaft Rotary Sensors Deliver Precise Shaft Position Measurement SOUTHBOROUGH, Mass. — November 17, 2026 — Novotechnik U.S. offers the GL Series of hollow-shaft rotary angle sensors for (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Ultra-Compact Hollow-Shaft Angle Sensors Novotechnik, U.S. announces the WAL 200 Series of hollow shaft angle sensors that provide absolute, rotary position. Sensor dimensions are 7 x 22 mm. The WAL 200 Series has a (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Product Overview Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Torrance, CA – Oriental Motor USA is pleased to announce the launch of αSTEP AZ Series DC Input Hollow Shaft Type motors, designed to simplify air suction and rotation mechanisms for electronic components and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
The Series R176H is a family of optical incremental encoders designed for industrial-grade applications that require thru-hollow shafts, high resolution and high accuracy. All R176Hs share these features: - Resolutions up to 250,000 cycles/rev (1,000,000 counts/rev) at 0 to 70°C and 50 (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments
Conduct Research Top
-
Direct Drive (DDR) Rotary Table Construction
mechanical transmission elements and directly couple the payload to the drive. This makes rotary drives with high dynamic responses and no hysteresis possible. The large inner diameter of a torque motor is a big advantage in machine tool design. Large hollow shaft allows designers to design rotary
-
10 Things Everybody Ought to Know About Custom Gearmotors
questions and considerations involved in specifying the correct gearmotor for your application. They run the gamut from AC or DC, single or three phase, PSC or split phase, PMDC or BLDC, TEFC or TENV, cord or flying leads, parallel shaft or right angle, stub or hollow shaft, keyed or splined, grease
-
LOGISTICS 4.0 - ENCODERS FOR AUTOMATED GUIDED VEHICLES (AGVS)
to ensure safe and reliable operation: Determination of driving speed. Compact incremental rotary encoders and bearingless encoders. Hollow shaft and solid shaft variants. Magnetic and optical variants. Industry 4.0 ready. Steering angle monitoring. Compact absolute rotary encoders and kit encoders
-
Pressure Washer Pumps: Belt Drive vs. Direct Drive
A "Direct Drive" pump has a hollow shaft, which simply slides onto the drive shaft of a motor or engine. The flange on the pump is mounted to the face of the engine or shaft end of the motor. Normal gasoline engine speed is about 3450 RPM. Since the pump is connected directly to the engine shaft
-
INDUSTRY 4.0 ENCODERS FOR SMART FACTORIES
mm (0.24", 0.31", 3/8", 0.39", 0.47") diameter shafts and servo or clamp flange mounting. Blind hollow shaft version with 14 and 15 mm (0.55", 0.59") diameter. The full compliance of both the hardware and the software to the protocols, the integration of the complete set of programming functions
-
New Spins on Bearing Technology (.pdf)
Nook Industries provides a complete selection of inch and metric Ball Screws, Roller Screws, Acme Screws, Lead Screws, End Bearing Supports, Precision Locknuts, Worm Gear Screw Jacks, Electric Actuators, HRC 60 Linear Shafting, Linear Bearings and Pillow Blocks to the Linear Motion Industry
More Information Top
-
Power transmission in vehicle gears
The expensive construction of the main shaft executed as hollow shaft of the Quattro hand manual transmission according to image 2.7 is shown as assembly in image 2.8.
-
Advances in Engineering Design and Optimization III
Research on the Status and Prospect of the Hollow Shafts Forming Technology in High- Speed Train .
-
Hollow Drive Shafts - Innovation by Forming Technology
Figure 1 Main shaft, gear shaft and driver shaft from the gear boxes of personal cars In this part family, mass reductions tend to make use of hollow shafts .
-
Contact-less magneto-elastic torsional sensor based on phase-shift measurements
We report on the development of a contact-less measurement technique for torsional shear stress τ in ferromagnetic axles or hollow shafts , based on the magneto-elastic effect.
-
Machine tools, machine types, and scope of application
478 5.2.2.3 instep systems for Steilkegel- and hollow shaft cone tools.
-
Gear train
It allows the balanced toothings without undercut and the place fiir possibly hollow shafts with free passages creates in the gear center.
-
Radiation sources of technique and medicine
7 hollow wave guide and cavity resonators * .
-
Roloff / Matek machine elements
The Zykloidgetriebe with and without hollow shaft to convince through one high effect wheel, a long life and a low game.
-
Advanced Mechanical Engineering III
But it is at the initial stage that forming theory and technology on rolling of equal inner diameter hollow shaft at present [1-3], In this paper, in order to achieve internal and external precision forming for hollow motor shaft, a middle …
Indicates content that may require registration and/or purchase.