Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Belimo Americas
Description: Shaft extension for 1/2" diameter shafts (3" L).
-
Supplier: Belimo Americas
Description: Shaft extension for 3/8" diameter shafts (4" L).
-
Supplier: parvalux by maxon
Description: No description available
-
-
Supplier: parvalux by maxon
Description: No description available
-
Supplier: Belimo Americas
Description: Shaft extension for 1/2" diameter shafts (3.8" L).
-
Supplier: Belimo Americas
Description: Shaft extension for 1/2" diameter shafts (5" L).
-
Supplier: KTR Corporation
Description: red bronze, shift fork, shifting shaft, shifting lever, eye type bearing
- Bore Diameter: 0.3149608 to 3.93701 inch
- Coupling Diameter: 2.1653555 to 11.417329 inch
- Coupling Length: 3.8582698 to 15.9055204 inch
- Coupling Type: Spider Coupling, Torsionally Flexible Coupling
-
Supplier: Newark, An Avnet Company
Description: Extension shaft
-
Supplier: Newark, An Avnet Company
Description: 400MM-430MM SHAFT EXTENSION ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SHAFT EXTENSIONS T5(B)/Z P3/Z
-
Supplier: Newark, An Avnet Company
Description: EXTENSION SHAFT; ACCESSORY TYPE
-
Supplier: Sinotech
Description: Hollow shaft encoder, axis inside diameter Φ45mm, (Φ42mm, Φ40mm on order), housing diameter Φ100mm. Easy intallation by means of clamping shaft and flex bracket flange, stable output, rugged and extremely thin hollow shaft encoder for ythe extension on power motors.
- Resolution (counts per revolution): 150 to 3,000 (counts/revolution)
- Count Rate: 120 kHz
- Diameter or Width: 3.93701 inch
- Maximum Mechanical Shaft Speed: 4,000 rpm
-
Supplier: RS Components, Ltd.
Description: Extension Shaft Short
- Approvals: RoHS
-
Supplier: Radwell International
Description: MODULAR SHAFT, EXTENSION MODULE, W/ COUPLING, 2/PKG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: connectors when the extension tool isn’t required. Features of Extension Tool: Made of anodized aluminum, length of 13.25 in (33.655 cm) Fully insulated heat shrink shaft provides maximum protection against corrosion and contact with other metals Easy to grasp T-handle allows
-
Supplier: Renold Canada
Description: cases for maximum strength. All units are available with the option of output shaft, single or double extension, or hollow output for direct shaft mounting, suitable for all design options. Case hardened and profile ground helical gears with involute thread profile to give
- Maximum Input Power: 14,751 HP
- Mounting Style: Flange(s)
- Gearing: Helical
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Renold Canada
Description: output shaft option for direct shaft mounting Plug-in and solid output shafts single and double extension jPM Product Features Heavy duty ball and taper roller bearings combining maximum load capacity with long life. Unique Holroyd tooth form for maximum torque capacity
- Gear Ratio: 5 to 300 (X : 1)
- Output Torque: 129.203539823009 to 3,513.27433628319 In-lbs
- Maximum Input Power: 0.0201033057735423 to 8.92586776345278 HP
- Maximum Input Speed: 250 to 1,500 rpm
-
Supplier: Electro-Miniatures Corporation
Description: Circuit Quantity: Up to 28 circuits rated at 1 Amp Maximum per circuit. Exterior Structure: Stainless Steel; Sealed Front Shaft Extension. Noise: 5 milli-Ohms Max. Speed:600 RPM Max.
- Operating Speed: 600 rpm
- Maximum Current: 1 amps
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. *
- Rotary Speed: 18,000 rpm
- Power: 1 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. *
- Rotary Speed: 18,000 rpm
- Power: 1 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. *
- Rotary Speed: 18,000 rpm
- Power: 1 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 1/2""-20 Male Threaded Adapter (53549) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. *
- Rotary Speed: 3,400 rpm
- Power: 1 HP
-
Description: The AKN/H-ZW is a backlash-free Metal Bellows Coupling in Line shaft design. Because of the double cardanic system, the compensating of high shaft displacements are possible. The clamping hubs in split hub design can be mounted lateral at the aligned shaft extensions.
- Bore Diameter: 0.3149608 to 2.4409462 inch
- Coupling Diameter: 1.7716545 to 4.6850419 inch
- Coupling Length: 5.1968532 to 118.1103 inch
- Angular Misalignment: 1 degrees
-
Supplier: Stafford Manufacturing Corp.
Description: Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or
- Bore Diameter 1: 0.875 inch
- Bore Diameter 2: 1.125 inch
- Length: 4.375 inch
- Units: English
-
Supplier: Stafford Manufacturing Corp.
Description: Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or
- Bore Diameter 1: 0.875 inch
- Bore Diameter 2: 1.125 inch
- Length: 4.375 inch
- Units: English
-
Supplier: Allied Electronics, Inc.
Description: 7⁄8 in. Precision Wirewound Potentiometer Rear Shaft Extensions and Support Bearing Non Turn Lug Dual Gang Configuration and Concentric Shafts High Torque and Center Tap Special Markings and Front Shaft Extensions
-
Supplier: Allied Electronics, Inc.
Description: 7⁄8 in. Precision Wirewound Potentiometer Rear Shaft Extensions and Support Bearing Non Turn Lug Dual Gang Configuration and Concentric Shafts High Torque and Center Tap Special Markings and Front Shaft Extensions
-
Supplier: Allied Electronics, Inc.
Description: 7⁄8 in. Precision Wirewound Potentiometer Rear Shaft Extensions and Support Bearing Non Turn Lug Dual Gang Configuration and Concentric Shafts High Torque and Center Tap Special Markings and Front Shaft Extensions
-
Supplier: Allied Electronics, Inc.
Description: 7⁄8 in. Precision Wirewound Potentiometer Rear Shaft Extensions and Support Bearing Non Turn Lug Dual Gang Configuration and Concentric Shafts High Torque and Center Tap Special Markings and Front Shaft Extensions
-
Supplier: Quality Bearings & Components
Description: Easy-Laser® D505 SHAFT ALIGNMENT EQUIPMENT PART NUMBER: TB-SA780319 Easy-Laser® D505 Shaft Alignment Equipment With this system you can align all types of rotating machines: Horizontally mounted, vertically/flange mounted, cardan-shaft-coupled machines* and machine trains (up to
-
Supplier: Quality Bearings & Components
Description: Easy-Laser® D525 SHAFT ALIGNMENT EQUIPMENT PART NUMBER: TB-SA780316 Easy-Laser® D525 Shaft Alignment Equipment This is our most flexible shaft system, with all programs and functions for the alignment of rotating machines included in system D505, as well as all programs for
-
Supplier: Cole-Parmer
Description: in fluid viscosity.|The EUROSTAR 60 Control also features a through-shaft design that permits adjustment of shaft length and impeller depth—allowing you to place or remove mixing vessels without repositioning the mixer.|Quiet, fan-cooled motors feature thermal overload shut-off, and
-
Supplier: SAE International
Description: measure the orbital movement of the turbocharger shaft at the compressor side. The experimental procedures are being described in detail. Two aerodynamically identical turbochargers, one representing typical journal bearings and the other one representing a ball bearing concept, were examined
-
Supplier: DigiKey
Description: SHAFT EXTENSION PIECE
-
Supplier: RS Components, Ltd.
Description: Padlockable handle for extension shaft
- Features: Choice of Colors and/or Finishes, Key Lock
Find Suppliers by Category Top
Featured Products Top
-
Extension Tool for Deployable Connectors w/ Wire Cutter Attachment - The XB-DEPLOY Kit The XB-DEPLOY kit provides rapid, safe, and accurate diagnostics of wire in hard-to-reach places with (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
shaft provides maximum protection against corrosion and contact with other metals. Easy to grasp T-handle allows user to engage the allen thumb screw to lock and deploy the wire clamp connector. Threaded and slotted end of extension tool ensures a secure method of fastening (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
end of the motor as the drive shaft, along with mounting holes in the motor endshield. Other models have a threaded hole in the end of the high-speed motor shaft for either direct installation of an encoder, or for the addition of a screw-in shaft extension. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
point-level control. Rotary paddles for every application Galvanized and stainless steel shaft extensions and guards up to 7 feet Adjustable (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
We’re proud to announce the launch of our new Extended Bonnets – a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
SAVAGE CFS C-Frame Straightening Presses are used to straighten round bars, shafts, tubes, and screws. Shafts can be straightened from their centers or from their O.D. All presses have 60″ wide beds for full tonnage (available to 96″) with extension tables available to support (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc. -
form, pinion and rear shaft extension are common modifications. • Encoders Can be added to provide position feedback, and can provide relative or absolute position (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
shaft, according to the contact connection selected. In the digital version, a slotted hub extension rotates between a light-emitting diode and a photo-receptor. The pulses produced when the slot aligns aligns with the LED and phototransistor are routed to the digital flow indicator (Model (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
available separately. The software provides the user the ability to program the tachometer to their requirements, as well as enables more refined analysis of the data. Includes: 2 cone adapters, funnel adapter, 3½” extension shaft, carrying case, master wheel (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
Hicksville, NY -- Constant force extension springs from Stock Drive Products/Sterling Instrument are designed for use in applications requiring a smooth and steady force for retracting or returning, such as in door and drawer closers, clamps, bands and clips. They are (read more)
Browse Constant Force Springs Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Force Control C Face Uses Split Clamped Quill Shaft Connection
Many Force Control Industries clutches and brakes are available for C Face mounting. C Face means the clutch or brake can be mounted to a motor or gear reducer by a flange mounting and female quill to male shaft extension. Many applications have the motor C Faced to the clutch brake or brake
-
CYCLOIDAL Reducer - Customer FAQs
Standard motor interfaces permits direct keyed servo motor shafts that match standard reducer input bores to be directly plugged into the reducer. We offer a complete range of motor mounting flanges. Additional, we can accommodate non-standard motor shafts with input collets, extension shafts
-
Active Coils in a Spring
there will be a diameter change as the active portion is deflected or extended. In the case of a compression spring, the active portion will expand as the spring is compressed. The opposite is typical of an extension spring. The action of a clutch spring tightening down on a shaft is typical
More Information Top
-
Taxonomic revision and phylogeny of an endemic leafhopper genus Nesocerus (Hemiptera: Cicadellidae: Idiocerinae) from Madagascar
… aedeagal shaft, position of the gonopore and black marking on the lorum, but may be separated by the presence of long, ventrolaterally directed aedeagal processes with serrated lateral margins and the crenulate lateral margin of the aedeagal shaft extending throughout its length.
-
Performance-based seismic assessment of a large diameter extended pile shaft in a cohesionless soil
They observed that the plastic hinge length of the shafts extending through a liquefiable layer is much larger than those founded on non-liquefiable conditions.
-
EBR-II MARK IIB OSCILLATOR ROD AND ITS DRIVE.
DRIVE- SHAFT EXTENSION .
Indicates content that may require registration and/or purchase.