LXI Products
(13 companies)
LXI products use LAN extension for instrumentation (LXI), a networking platform designed for the management of instruments in industrial environments. LXI is based on Ethernet technology and usable across a local area network (LAN).
Fixture Keys
(16 companies)
Fixture keys are used to accurately locate fixtures or machine components. Typically, they are assembled into a hole or a machined slot.
Machine Keys and Keystock
(58 companies)
Machine keys and keystock are demountable machine elements that are used to transmit torque from a shaft to a mounted component, such as a gear or pulley. They are usually made of steel or stainless steel and plated with zinc for wear and oxidation resistance.
Keylock Switches
(174 companies)
Keylock switches are activated by a key that is turned in a circle and can stop in a range of positions.
Industrial Keyboards
(461 companies)
Industrial keyboards are peripheral hardware devices that include alphanumeric keys, electromechanical buttons, or sensors that users press to interface with a computer.
Keyseat Cutters
(63 companies)
Keyseat cutters produce a groove or slot, which serves as a seat for a complementary engagement key. They are typically used in key shafts to provide positive engagement and prevent unwanted rotation or movement.
QPSK Modulators and BPSK Modulators
(25 companies)
Quadrature phase shift keying (QPSK) modulators and binary phase shift keying (BPSK) modulators are used to change certain characteristics (amplitude, frequency or phase) of a carrier signal in order to transmit information. The changes in the parameter(s) of the carrier are made in accordance with an information-bearing signal (modulation signal).
Deadbolts
(44 companies)
Deadbolts are door security devices that have an elongated bolt that when engaged will insert into the door jam to provide protection from forced entry. Deadbolts are available in many materials and finishes. They can be actuated by key on one or both sides.
Locks
(512 companies)
Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
Locksets
(89 companies)
Locksets are used to operate and secure an entry door. These products are available in various materials, finishes and levels of security. They can be operated by a knob or a lever and can be locked and unlocked with ether keys or electronic keypads.